Specialty / Other Alloy Copper, Brass, and Bronze Alloys

15 Results
Brass Refrigerant Distributor -- TY-E03
from TONGYU Technology Co., Ltd.

Name: Brass Refrigerant Distributor. Item No.: TY-E03. Material: C3710. Size: Filter 120M. Appearance: No bumps, strains and other defects. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]

  • Type: Brass, Bronze or Copper Alloy; C3710
  • Applications: Air conditioner parts, pipe fittings, VRV, VRF system
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
Brass Rod -- MES-320
from Reid Supply

CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are rated. It's an ideal metal for shop use where milling, drilling, tapping, knurling or turning is required. Brass... [See More]

  • Type: Brass
  • Shape / Form: Bar Stock; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ASTM / ASME
  • Width / OD: 0.5000
Copper Cooling Block -- TY-C01
from TONGYU Technology Co., Ltd.

Name: Copper Cooling Block. Item No.: TY-C01. Material: C1100. Size: L102.0*W70.0*H9.5. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom... [See More]

  • Type: C1100
  • Width / OD: 2.76
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Length: 4.02
Bronze Rod -- BNT-1000 [BNT-1000 from Bunting Magnetics Co.]
from Reid Supply

Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients... [See More]

  • Type: Bronze
  • Width / OD: 1
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
  • Length: 6.5
Copper Liquid Cold Plate -- TY-L10
from TONGYU Technology Co., Ltd.

Name: Copper Liquid Cold Plate. Item No.: TY-L10. Material: TPM2/6061. Size: 280 ×101.6x10mm. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermal cooling... [See More]

  • Type: Brass, Bronze or Copper Alloy; TPM2/6061
  • Applications: Liquid cooling, water cooling, thermal cooling system, thermal solutions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
Custom Cold Plate -- TY-L06
from TONGYU Technology Co., Ltd.

Name: Custom Cold Plate. Item No.: TY-L06. Material: C1220/C3604. Size: D8.0*T0.8*R9.52. Solder: BCu80PAg (Ag15% ). Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, 2.5 Mpa to detect leak. [See More]

  • Type: C1220/C3604
  • Width / OD: 0.3150
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Applications: Liquid cooling, water cooling, thermoelectric cooling system
Custom Cooling Plate -- TY-L01
from TONGYU Technology Co., Ltd.

Name: Custom Cooling Plate. Item No.: TY-L01. Material: C1220/C1100. Size: D6..0*T0.75*R12.0. Solder: BCu80PAg (Ag15% ). Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, 2.5 Mpa to detect leak. Application: Liquid... [See More]

  • Type: C1220/C1100
  • Width / OD: 0.2362
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Applications: Liquid cooling, water cooling, thermoelectric cooling system
Custom Liquid Cold Plate -- TY-L07
from TONGYU Technology Co., Ltd.

Name: Custom Liquid Cold Plate. Item No.: TY-L07. Material: C1220. Size: D9.53*T1.25*R12.7. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling... [See More]

  • Type: C1220
  • Width / OD: 0.3752
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Applications: Liquid cooling, water cooling, thermoelectric cooling system
Liquid Cold Plate -- TY-L02
from TONGYU Technology Co., Ltd.

Name: Liquid Cold Plate. Item No.: TY-L02. Material: C1220. Size: 6.35*T0.75*R10.0/R25.4. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling... [See More]

  • Type: C1220
  • Applications: Liquid cooling, water cooling, thermoelectric cooling system
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
Liquid Cold Plate -- TY-L03
from TONGYU Technology Co., Ltd.

Name: Liquid Cold Plate. Item No.: TY-L03. Material: C1220. Size: D9.52*T1.25*R9.52. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]

  • Type: C1220
  • Width / OD: 0.3748
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Applications: Liquid cooling, water cooling, thermoelectric cooling system
Liquid Cold Plate -- TY-L08
from TONGYU Technology Co., Ltd.

Name: Liquid Cold Plate. Item No.: TY-L08. Material: C1220. Size: D12.7*T1.25*R25.4.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >5Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]

  • Type: C1220
  • Width / OD: 0.5000
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Applications: Liquid cooling, water cooling, thermoelectric cooling system
Liquid Cooled Plate -- TY-L05
from TONGYU Technology Co., Ltd.

Name:Liquid Cooled Plate. Item No.: TY-L05. Material: C1220/C3604. Size: D12.0*T1.0*R30.0. Solder: BCu80PAg (Ag15% ). Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, 2.5 Mpa to detect... [See More]

  • Type: C1220/C3604
  • Width / OD: 0.4724
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Applications: Liquid cooling, water cooling, thermoelectric cooling system
Welding Copper Cooling Block -- TY-C06
from TONGYU Technology Co., Ltd.

Name: Welding Copper Cooling Block. Item No.: TY-C06. Material: C1100. Size: L90.0*W81.5*H50.0. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]

  • Type: C1100
  • Width / OD: 3.21
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Length: 3.54
Welding Copper Cooling Block -- TY-C07
from TONGYU Technology Co., Ltd.

Name: Welding Copper Cooling Block. Item No.: TY-C07. Material: C1100. Size: L122.0*W89.0*H11.0. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]

  • Type: C1100
  • Width / OD: 3.5
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Length: 4.8
Welding Copper Cooling Block -- TY-C08
from TONGYU Technology Co., Ltd.

Name: Welding Copper Cooling Block. Item No.: TY-C08. Material: C1100. Size: L122.0*W89.0*H11.0. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]

  • Type: C1100
  • Width / OD: 3.5
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Length: 4.8