Coil Stock Copper, Brass, and Bronze Alloys
from Trinity Brand Industries
Stainless - 304 Full Hard. Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel family and represent nearly half of the total U.S. stainless steel production. These alloys are used in a wide variety... [See More]
- Shape / Form: Coil Stock
- Thickness: 0.0090
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Foil, Wire, ASTM B551. APPLICATIONS. Structured packing and gaskets for chemical processing plants, getter straps and nuclear. DESCRIPTION. Zirconium 702 is a commercially pure Zirconium. It exhibits good ductility even at cryogenic temperatures and good strength comparable with other common... [See More]
- Type: Pure Copper or Very Low Alloy
- Specifications: ASTM / ASME; UNS
- UNS C: 15100
- Shape / Form: Coil Stock; Foil; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Strip; Semi-finished, Mill Stock or Near Net Shapes
from Heyco Metals, Inc.
Rolling. Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a... [See More]
- Type: Brass, Bronze or Copper Alloy
- Specifications: CDA
- CDA Grade: 210
- Shape / Form: Coil Stock; Strip; Semi-finished, Mill Stock or Near Net Shapes
from Baiyin Yizhi Changtong Super Micro-Wire Co.,Ltd
High temperature resistance, Thermal stability, Coolant resistance, High heat shock temperature, High cut-through temperature. Application: Oil-immersed transformers, High power motors, High temperature resistance transformers, Heat resistance components, Sealed motors [See More]
- Shape / Form: Coil Stock; Wire
- Applications: Automotive or Vehicular
- Gauge: 0.0700 to 0.6000
from Trinity Brand Industries
260 Half Hard Brass Shim Coils [See More]
- Shape / Form: Coil Stock
- Thickness: 1.00E-3
from Trinity Brand Industries
Brass - 260 Half Hard. 10 ft Coils. Decimal - 0.001 Thru 0.032. Brass feeler and thickness gages are made of alloy 260, half hard temper brass. They are used in non-magnetic applications or where the gage must be softer that the components being measured. [See More]
- Shape / Form: Coil Stock
- Thickness: 1.00E-3