Ingot Copper, Brass, and Bronze Alloys

4 Results
1.3% Chrome Copper -- 4989A
from Belmont Metals, Inc.

Copper Master Alloys. with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium. Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of... [See More]

  • Shape / Form: Ingot or Billet
  • Applications: Increasing fluidity, hardness, color, and ductility
70/30 Copper Nickel -- 47025
from Belmont Metals, Inc.

Copper Alloys. Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys. Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high thermal... [See More]

  • Shape / Form: Ingot or Billet; Full and cut cathode, pigs, polished (Jeweler’s Grade) and unpolished squares, unpolished and polished (Jeweler’s Grade) shot, nuggets.
  • Applications: Jewelry and Sculpture
  • Specifications: CDA
Brass 85/5/5/5 -- 4852A
from Belmont Metals, Inc.

Brass and Bronze. Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications. Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys... [See More]

  • Shape / Form: Ingot or Billet
  • Applications: Bearings or Bearing Quality; Low-Friction Applications, Musical Instruments,
Everdur Silicon Bronze -- 4951A
from Belmont Metals, Inc.

Everdur Silicon Bronze. Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications. With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification range, Everdur Silicon... [See More]

  • Shape / Form: Ingot or Billet
  • Applications: Art and Jewelry Casting, Pumps, Valves, Industrial Casting
  • Features: Corrosion Resistant