Foil Copper, Brass, and Bronze Alloys

5 Results
Precision Thin Copper & Copper Alloys
from Arnold Magnetic Technologies

Thin-rolled copper and copper alloys from Arnold Precision Thin Metals (PTM) serve a broad range of needs. This versatile material is used in a variety of electrical products, heat exchangers, solar collectors, piping and other applications that require strength and corrosion resistance. Copper is... [See More]

  • Shape / Form: Foil; Sheet; Strip; Semi-finished, Mill Stock or Near Net Shapes
  • Thickness: 8.00E-5 to 0.0250
  • Specifications: UNS
  • Width / OD: 4.25 to 17.5
SU004-1/2 Carbon-coated Copper Foil -- Product-SU004
from Dongguan Sheen Electronic Technology Co., Ltd.

SU004-1/2 Carbon-coated Copper Foil, acts as a heat conduction device, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation module together with the heat sink and the structural fixing member (fan). [See More]

  • Shape / Form: Foil
  • Length: 1969
  • Thickness: 9.84E-4
SU005-1/2 Carbon-coated Copper Foil -- Product-SU005
from Dongguan Sheen Electronic Technology Co., Ltd.

SU005-1/2 Carbon-coated Copper Foil, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation module together with the heat sink and the structural fixing member (fan). [See More]

  • Shape / Form: Foil
  • Length: 1969
  • Thickness: 0.0014
Copper-Tungsten Sheet / Foil
from Rhenium Alloys, Inc.

Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]

  • Shape / Form: Foil; Sheet; Semi-finished, Mill Stock or Near Net Shapes
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
  • Type: Composite
Commercially Pure Zirconium -- 702
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Foil, Wire, ASTM B551. APPLICATIONS. Structured packing and gaskets for chemical processing plants, getter straps and nuclear. DESCRIPTION. Zirconium 702 is a commercially pure Zirconium. It exhibits good ductility even at cryogenic temperatures and good strength comparable with other common... [See More]

  • Shape / Form: Coil Stock; Foil; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Strip; Semi-finished, Mill Stock or Near Net Shapes
  • UNS C: 15100
  • Type: Pure Copper or Very Low Alloy
  • Specifications: ASTM / ASME; UNS