Strip Copper, Brass, and Bronze Alloys

6 Results
Precision Thin Copper & Copper Alloys
from Arnold Magnetic Technologies

Thin-rolled copper and copper alloys from Arnold Precision Thin Metals (PTM) serve a broad range of needs. This versatile material is used in a variety of electrical products, heat exchangers, solar collectors, piping and other applications that require strength and corrosion resistance. Copper is... [See More]

  • Shape / Form: Foil; Sheet; Strip; Semi-finished, Mill Stock or Near Net Shapes
  • Thickness: 8.00E-5 to 0.0250
  • Specifications: UNS
  • Width / OD: 4.25 to 17.5
Additional Alloys -- C95510
from Materion Corporation

C95510, specified as AMS 4880, is an aluminum nickel bronze alloy that combines high strength, ductility and good abrasion resistance under severe loading conditions. By applying our EquaCast process to produce an extremely uniform, fine grained microstructure and excellent dispersion of alloying... [See More]

  • Shape / Form: Strip; Semi-finished, Mill Stock or Near Net Shapes
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated
  • Features: Continuous, Centrifugal or Other Casting Process
  • Applications: Abrasion Resistant
Copper Alloy -- C51000 Hex/Oct Rod
from Concast Metal Products Co.

Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length. [See More]

  • Shape / Form: Bar Stock; Hex; Hollow Stock (Tube, Pipe, Column); Wire; Strip; Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Specifications: ASTM / ASME
  • Type: Brass, Bronze or Copper Alloy
  • Width / OD: 0.3750 to 2
BF-1
from Trinity Brand Industries

Brass - 260 Half Hard. 1/2" X 12" Strips. Decimal - 0.001 Thru 0.032. Brass feeler and thickness gages are made of alloy 260, half hard temper brass. They are used in non-magnetic applications or where the gage must be softer that the components being measured [See More]

  • Shape / Form: Strip; Semi-finished, Mill Stock or Near Net Shapes
  • Thickness: 1.00E-3
Brass CDA No. 210
from Heyco Metals, Inc.

Rolling. Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a... [See More]

  • Shape / Form: Coil Stock; Strip; Semi-finished, Mill Stock or Near Net Shapes
  • CDA Grade: 210
  • Type: Brass, Bronze or Copper Alloy
  • Specifications: CDA
Commercially Pure Zirconium -- 702
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Foil, Wire, ASTM B551. APPLICATIONS. Structured packing and gaskets for chemical processing plants, getter straps and nuclear. DESCRIPTION. Zirconium 702 is a commercially pure Zirconium. It exhibits good ductility even at cryogenic temperatures and good strength comparable with other common... [See More]

  • Shape / Form: Coil Stock; Foil; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Strip; Semi-finished, Mill Stock or Near Net Shapes
  • UNS C: 15100
  • Type: Pure Copper or Very Low Alloy
  • Specifications: ASTM / ASME; UNS