Specialty / Other Copper, Brass, and Bronze Alloys
from National Bronze & Metals Inc.
C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-196, AMS4533, RWMA CLASS IV
- UNS C: 17200
- Type: Pure Copper or Very Low Alloy
- CDA Grade: 172
from Concast Metal Products Co.
Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications. [See More]
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; ASARCON
- CDA Grade: 90300
- Type: Brass, Bronze or Copper Alloy
- Shape / Form: Bar Stock; Billet / Bloom; Squares; Hex; Plate; Flats / Rectangular Bar; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire ASTM B152, ASTM B747, QQ-C-576. APPLICATIONS. Electrical/electronic and solar applications where strength is not required. Additional applications are downspouts, gutters, roofing, gaskets, heat sinks, busbars, nails, printing rolls, rivets, etc. parts. DESCRIPTION. In... [See More]
- Specifications: ASTM / ASME; UNS; QQ-C-576
- UNS C: 10400
- Type: Brass, Bronze or Copper Alloy
- Shape / Form: Wire; Wire – Profile, Round, Flat, Square; Semi-finished, Mill Stock or Near Net Shapes