Conformal Coating Coating Services

4 Results
Coating Service
from Impreglon, Inc.

Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]

  • Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Ceramic Coating
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
  • Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
Interplex Industries, Inc.
from Interplex Etch Logic, LLC

Interplex's decorative surface finish capabilities include physical vapor deposition (PVD), anodizing, sand blasting, diamond cutting and laser marking, commonly used for mobile device (cell phone) housings and other consumer electronics products. The company also provides Vacuum Metallization to... [See More]

  • Coating Capabilities: Coil / Roll Coating; Conformal Coating; Painting; Plating; Powder Coating; Thermal Spraying; Spray Coating; Vacuum-Pressure Impregnation (VPI)
  • Functions & Features: Reflective; Wear Resistant; Conductive
  • Company Information: Interplex’s expertise in surface finishing dates back to the the 1970’s. Since then, the company has leveraged its knowledge in operating these types of unique processes to expand its offering to include decorative and functional coatings.
  • Materials: Exotic Metals; Plastic; Aluminum; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
PCB Conformal Coating Services -- Altron, Inc.
from Altron, Inc.

Conformal Coating. Automated/Programmable. A variety of coatings available. Selective spray. Conveyor fed. Ultra-violet inspection. Four stage IR &   UV oven [See More]

  • Coating Capabilities: Conformal Coating
  • Certifications: ISO 13485:2003; ISO 9001:2008; IPC-A-610; J-STD-001; ITAR
  • Company Information: Altron provides circuit board assemblies, cable and harness assemblies along with complete box build and extensive testing services. From prototype to production, Altron meets the most demanding processes and production schedules.
  • Services: Immersion Cleaning; Ultrasonic Cleaning; Spray Washing; Degreaser
JARO Corp
from JARO Corp.

Jaro Corp specializes in the application of state of the art functional coatings for the electronics industry. Spray application of conformal, conductive and dielectric coatings provide economical solutions for all your environmental protection, EMI/RFI shielding and dielectric isolation... [See More]

  • Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Spray Coating
  • Functions & Features: Humidity; Fungus; Moisture; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric
  • Company Information: Jaro Corp specializes in the application of state of the art functional coatings for the electronics industry. Spray application of conformal, conductive and dielectric coatings provide economical solutions for all your environmental protection
  • Certifications: AS9100B; ISO 9001:2008; ITAR