Midwest US Only Coating Services

15 Results
Central Electropolishing Co., Inc.
from Central Electropolishing Co., Inc. - CELCO

Central Electropolishing Co., Inc is a highly regarded company in the field of electropolishing. CELCO has the knowledge, ability and staff to handle any size, shape or quantity of parts. CELCO is a regulatory control company. Each job has a traveler, which traces the component from arrival to... [See More]

  • Company Information: From the smallest pin, to the longest piece, or to the oddest shape, CELCO can provide the final finish your requirements demand. They offer over twelve years of experience in electropolishing, passivation, and oxygen cleaning.
  • Functions & Features: Protective; Corrosion / Rust Preventive
  • Coating Capabilities: Painting; Chemical Finish or Conversion
  • Certifications: FDA Registered; MIL-SPEC / MIL-STD; ASTM
Coating Service
from Impreglon, Inc.

Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]

  • Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Ceramic Coating
  • Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
Materials Processing Inc.
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)

Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]

  • Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Spray Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
  • Certifications: QS 9000; ISO 9001:2000; ISO 14001; TS 16949; MIL-SPEC / MIL-STD
Jessup Manufacturing Company
from Jessup Manufacturing Company

What we do. And why we want to talk to you. For nearly 60 years, Jessup Manufacturing ’s sweet spot is engineering and manufacturing adhesive coated films, non-slip tapes, photoluminescent materials, graphics media, and other specialty products. Our customers are primarily original equipment... [See More]

  • Company Information: Jessup is a global manufacturer of adhesive coated films, non-slip tapes, photoluminescent materials, and specialty graphic media. Although our brands are recognized and preferred in many industries, most of our products are tailor made to make our customers’ products succeed. Our core business is contract coating, custom converting, and supply chain services that integrate seamlessly with your workflow.
  • Functions & Features: Reflective; Anti-slip / Abrasive; Adhesive
  • Coating Capabilities: Web Coating; Adhesives or PSA
  • Certifications: ISO 9001:2008;
Coating Services
from ND Industries, Inc.

When developing a pre-applied product, formulating the right chemical blend is only half the challenge. Just as important is the process of applying that material onto fasteners. That ’s where ND ’s Design Engineering Group steps in. They work along side R &D to build the custom... [See More]

  • Company Information: A family-owned business since 1955, ND Industries specializes in the development of innovative materials and processes which increase the safety and reliability of fastener assemblies. Headquartered outside Detroit, Michigan, ND serves a global market with 13 divisions in the continental US, facilities in Taiwan, China, and Turkey, and licensees around the world.
  • Functions & Features: Heat Resistant; Adhesive
  • Coating Capabilities: Plastic Coating; Sealing, Thread locking, Encapsulating; Adhesives or PSA
  • Materials: Exotic Metals; Aluminum; Stainless Steel; Steel / Steel Alloys
SWD, Inc.
from SWD, Inc.

Doerken Delta Coatings Systems. Yuken Coating Systems. Xylan. Moly Disulfate [See More]

  • Company Information: SWD Inc. Fastener Sorting Corporation Specializing in Black Oxide, Passivation, Phosphating, Dip Spin Coatings, and Fastener Sorting.
  • Functions & Features: Wear Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Thin Film Coating; Black Oxide; Chemical Finish or Conversion
  • Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
Functional Coating Services
from ADELHELM LubriCoat NA LLC.

The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in... [See More]

  • Company Information: ADELHELM LubriCoat NA LLC solves customer coating needs for nonstick, dry film lubrication, corrosion and chemical protection. Independent of the end application (automotive, medical, aerospace, food processing, chemical or oil and gas industries, etc.), these coatings can be applied to most metal, plastics and elastomers. Working closely with the process and technical engineers at Adelhelm, we will find the most cost-effective pre-treatments, coatings and sinter techniques available.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Applied / Spray On Liners; Painting; Powder Coating; Rubber Coating; Thermal Spraying; Spray Coating; Plastic Coating; Ceramic Coating
  • Certifications: ISO 9001:2015
Dicronite Dry Lubrication Services
from Lubrication Sciences International, Inc.

Through a network of facilities worldwide, Lubrication Sciences International provides Dicronite dry lubrication. Dicronite dry lubrication reduces friction and wear with an extremely low coefficient of friction (0.030) in a very thin film (0.5 microns) that is extremely stable under a wide... [See More]

  • Company Information: Dicronite dry lubrication is a precision thin film (maximum 0.5 micron thickness) lubricant widely used in space, aerospace, plastics, semiconductor and mechanical applications
  • Functions & Features: Mold Release / Nonstick; VOC Compliant; Anti-Seize; Galling and Fretting; Conductive; Friction Reducing
  • Coating Capabilities: Dry Lubricant Coating; Thin Film Coating; Combination Coatings with Thin Films
  • Certifications: AMS2530, DOD-L-85645, AS-9100, ISO-10993, NADCAP. LOX compatible, Radiation Stable, Titanium Stress Corrosion (ASTM F-945)
Contract Coating
from MIRWEC Coating

MIRWEC Coating proudly offers the highest quality precision, uniform coating attainable. With extensive experience in anti-reflective, protective, conductive, anode, cathode, separator, adhesive, anchor, and many many more coating, we can work with you to achieve the results you desire. [See More]

  • Company Information: MIRWEC Coating serves a broad customer base with a wide variety of needs, focusing on extremely thin and extremely uniform roll-to-roll coating. Our coating technology and service is unparalleled.
  • Functions & Features: Mold Release / Nonstick; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric
  • Coating Capabilities: Coil / Roll Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Rubber Coating; Thin Film Coating; Web Coating; Pattern/Stripe Coating; Abrasives or Superabrasives; Adhesives or PSA; Black Oxide; Ceramic Coating
  • Materials: Exotic Metals; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Midlake Products & Mfg. Co., Inc.
from Midlake Products & Mfg. Co., Inc.

Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating. Plating (Zinc, Nickel, etc.). Silk Screening. [See More]

  • Company Information: Midlake Products is the industry leader in the manufacturing of specialty hinges and metal fabricated components. Our reputation is built upon integrity and our continuous investment in technology, training and equipment. Please contact us today.
  • Functions & Features: VOC Compliant; Corrosion / Rust Preventive
  • Coating Capabilities: Dip or Immersion Coating; Electrocoat; Plating; Powder Coating; Screen Printing or Selective Coating; Spray Coating; Abrasives or Superabrasives; Black Oxide; Chemical Finish or Conversion
  • Materials: Exotic Metals; Aluminum; Stainless Steel; Steel / Steel Alloys
Franke Plating Works Inc. Coating Services
from Franke Plating Works Inc.

Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]

  • Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Friction Reducing
  • Coating Capabilities: Dry Lubricant Coating; Phosphate Coating; Plating; Thin Film Coating; Spray Coating; Black Oxide; Chemical Finish or Conversion
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS
PCB Conformal Coating Services -- Altron, Inc.
from Altron, Inc.

Conformal Coating. Automated/Programmable. A variety of coatings available. Selective spray. Conveyor fed. Ultra-violet inspection. Four stage IR &   UV oven [See More]

  • Company Information: Altron provides circuit board assemblies, cable and harness assemblies along with complete box build and extensive testing services. From prototype to production, Altron meets the most demanding processes and production schedules.
  • Certifications: ISO 13485:2003; ISO 9001:2008; IPC-A-610; J-STD-001; ITAR
  • Coating Capabilities: Conformal Coating
  • Services: Immersion Cleaning; Ultrasonic Cleaning; Spray Washing; Degreaser
Coating Service
from Midwest Rubber Company

Engineering Quality Rubber and Plastic Products Since 1946. Today's manufacturing environment demands action. Quick, decisive, and forward thinking. Automotive vehicle programs come to life faster than ever … medical advancements require agile processes … the line between Tier One,... [See More]

  • Company Information: With over 60 years of experience and innovation to draw on, it’s no wonder that Midwest Rubber is a well established leader in the rubber and plastic industry. As you would expect of a highly respected global supplier, we provide all of the services necessary to take your product idea or concept from design to assembly line.
  • Materials: Exotic Metals; Plastic; Plastisol-Dipped Metal and Foam
  • Coating Capabilities: Dip or Immersion Coating; Rubber Coating; Plastic Coating
  • Services: New or OEM Parts; Material Selection / Design Assistance
Metal Painting and Finishing
from Midwest Metal Products

Midwest Metal Products is a precision metal fabrication facility, that has been serving a wide range of industries for over 45 years. By fabricating and manufacturing products that adhere to strict customer and AS9100B/ISO 9001:2000 standards, MMP has become a preferred vendor for major aerospace,... [See More]

  • Company Information: Finish painting and powder coating are Midwest Metal Products specialties, with over 8,000 square feet in five facilities dedicated to these operations. Automatic conveyors and infrared ovens mean consistent finishes on all parts for you.
  • Functions & Features: Protective; Corrosion / Rust Preventive
  • Coating Capabilities: Painting; Phosphate Coating; Powder Coating; Screen Printing or Selective Coating; Chemical Finish or Conversion
  • Certifications: ISO 9001:2000
Eger Products, Inc.
from Eger Products, Inc.

Since 1969 Eger Products has been a pioneer in Custom Dip Molding and Coating, Rotational Molding, Vacuum and Thermo Forming. With our two plants in southeastern Ohio and our complete machine shop, we can, in many cases, produce your tooling in-house. Our proprietary lines include Bus Boot Covers... [See More]

  • Company Information: Since 1969 Eger Products has been a pioneer in Custom Dip Molding and Coating, Rotational Molding, Vacuum and Thermo Forming. With two plants in southeastern Ohio and a complete machine shop, they can, in many cases, produce your tooling in-house.
  • Functions & Features: Protective; Insulation; Abrasion Resistant
  • Coating Capabilities: Dip or Immersion Coating
  • Certifications: ISO 9001:2000