Peening Coating Services
from Integrity Testing Laboratory Inc.
- Services: Peening; Corona Treatment; Ultrasonic Cleaning
- Coating Capabilities: Thin Film Coating; CVD Diamond Coating; Ceramic Coating
- Company Information: ITL provides a range of services for coating industry. Using PVD and CVD systems and an extensive array of testing and analytical capabilities ITL can conduct most advanced projects and provide expedient service.
- Functions & Features: Mold Release / Nonstick; Oil & Grease Resistant; Waterproof; Oxidation Stable; Antireflective
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Services: Recoating / Used Parts; Abrasive / Blasting; Peening; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Passivation; Sanding or Grinding; Pickling or Chemical Deburring; Ultrasonic Cleaning; Degreaser; Research & Development
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Plating; Sealing / Impregnation; Vacuum-Pressure Impregnation (VPI); Electropolish; Black Oxide; Chemical Finish or Conversion
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Functions & Features: Porosity / Surface Sealing; Protective; Wear Resistant; Abrasion Resistant; Antireflective; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
from Miyaki USA, Inc.
Conventional hard anodic film is normally porous and low to moderate wear resistance, and there are more chances of abrasion and wear, caused by failure of lubrication in higher pressure, vibration, and friction areas. Kashima Coat with lubricating property and higher resistance characteristics was... [See More]
- Services: Recoating / Used Parts; New or OEM Parts; Peening; Buffing / Polishing; Sanding or Grinding; Honing or Superfinishing; Stripping or Coating Removal; Degreaser; Research & Development; Inspection / Monitoring
- Coating Capabilities: Kashima Coat (Hard Anodizing with Molybdenum)
- Company Information: It is a little known fact that the success of aluminum can be attributed to "surface treatment". At Miyaki, we take pride in carrying out surface treatments that suit the application of the aluminum to improve its superb characteristics and create new value.
- Functions & Features: Oil & Grease Resistant; Wear Resistant; Abrasion Resistant; Corrosion / Rust Preventive; Friction Reducing
from DiFruscia Industries, Inc.
DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, Semi-conductor, electrical, medical, industrial equipment, recreational and consumer markets. [See More]
- Services: Recoating / Used Parts; Abrasive / Blasting; Peening; Buffing / Polishing; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Mirror Finishing; Passivation; Sanding or Grinding; Pickling or Chemical Deburring; Burn-off or Thermal Cleaning; Immersion Cleaning; Stripping or Coating Removal; Spray Washing; Degreaser
- Coating Capabilities: Phosphate Coating; Powder Coating; Thin Film Coating; Spray Coating; Chemical Finish or Conversion
- Company Information: DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating and anodizing solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, and industrial equipment.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Reflective; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Corrosion / Rust Preventive; Dielectric
from Leonhardt Manufacturing Company, Inc.
Metal Finishing Services. Anodizing. Brazing. Painting. Polishing. Powder Coat. Zinc Plating [See More]
- Services: Recoating / Used Parts; New or OEM Parts; Abrasive / Blasting; Peening; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Oxygen Cleaning; Sanding or Grinding; Pickling or Chemical Deburring; Honing or Superfinishing; Burn-off or Thermal Cleaning; Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning; Spray Washing; Degreaser; Material Selection / Design Assistance; Inspection / Monitoring
- Coating Capabilities: Dip or Immersion Coating; Galvanizing; Hardfacing; Applied / Spray On Liners; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Thin Film Coating; Spray Coating; Chemical Finish or Conversion
- Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
- Functions & Features: Heat Resistant; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; Waterproof; Wear Resistant; Abrasion Resistant; Corrosion / Rust Preventive; Friction Reducing