E-coat (Anodic / Cathodic) Coating Services
from Midlake Products & Mfg. Co., Inc.
Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating. Plating (Zinc, Nickel, etc.). Silk Screening. [See More]
- Coating Capabilities: Dip or Immersion Coating; Electrocoat; Plating; Powder Coating; Screen Printing or Selective Coating; Spray Coating; Abrasives or Superabrasives; Black Oxide; Chemical Finish or Conversion
- Functions & Features: VOC Compliant; Corrosion / Rust Preventive
- Company Information: Midlake Products is the industry leader in the manufacturing of specialty hinges and metal fabricated components. Our reputation is built upon integrity and our continuous investment in technology, training and equipment. Please contact us today.
- Materials: Exotic Metals; Aluminum; Stainless Steel; Steel / Steel Alloys
from Vulcan Painters Inc.
- Coating Capabilities: Electrocoat; Phosphate Coating; Powder Coating; Spray Coating; Painting
- Functions & Features: Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive
- Company Information: Vulcan provides coating and lining services to diverse customers throughout the southeastern USA, in our shops or field. OEM, new construction, maintenance and renovation. Registered to ISO 9001:2000.
- Materials: Exotic Metals; Aluminum; Iron / Cast Iron; Steel / Steel Alloys
from MIRWEC Coating
MIRWEC Coating proudly offers the highest quality precision, uniform coating attainable. With extensive experience in anti-reflective, protective, conductive, anode, cathode, separator, adhesive, anchor, and many many more coating, we can work with you to achieve the results you desire. [See More]
- Coating Capabilities: Coil / Roll Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Rubber Coating; Thin Film Coating; Web Coating; Pattern/Stripe Coating; Abrasives or Superabrasives; Adhesives or PSA; Black Oxide; Ceramic Coating
- Functions & Features: Mold Release / Nonstick; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric
- Company Information: MIRWEC Coating serves a broad customer base with a wide variety of needs, focusing on extremely thin and extremely uniform roll-to-roll coating. Our coating technology and service is unparalleled.
- Materials: Exotic Metals; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Ceramic Coating
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
- Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
- Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
from BFG Manufacturing Services
BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating. Resin Impregnation. Zinc Phosphate Coating. Manganese Phosphate Coating. Black Oxide Coating. Leachant Sealer. Cathodic Expoxy Electro Coating. Hydrogen embrittlement baking. [See More]
- Coating Capabilities: Dip or Immersion Coating; Electrocoat; Galvanizing; Phosphate Coating; Plating; Powder Coating; Thin Film Coating; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Painting; Black Oxide; Chemical Finish or Conversion
- Functions & Features: Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Friction Reducing
- Company Information: BFG provides coating services including plating, painting, ecoat, and related finishes in a job shop setting. 20 production lines and eleven trucks are available for fast service. Engineering and building lines to customer needs is our core business.
- Certifications: ISO 9001:2000; RoHS; OEM Specific
from Pace Industries
Today, more than ever, innovative die casting customers are seeking a total resource provider for their aluminum, zinc, and magnesium components. Pace Industries has responded by providing an endless list of services. We can perform simple to sophisticated machining operations using various types of... [See More]
- Coating Capabilities: Electrocoat; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Thermal Spraying; Spray Coating; Vacuum-Pressure Impregnation (VPI); Chemical Finish or Conversion
- Functions & Features: Porosity / Surface Sealing; Chemical Resistant
- Company Information: Pace Industries is an integrated company that provides quality die casting, manufacturing and engineering solutions worldwide.
- Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
from Team Metal Finishing
Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs. [See More]
- Coating Capabilities: Coil / Roll Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Phosphate Coating; Plating; Screen Printing or Selective Coating; Plastic Coating; Black Oxide; Chemical Finish or Conversion
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; PTFE Available; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
- Company Information: Team Metal Finishing specializes in customer service. We offer "received to shipped" computerized tracking of our customers product. We have an onsite laboratory and full R&D capabilities. ISO Certified since 2003. "What Can Our TEAM Do For Yours?"
- Materials: Exotic Metals; Composites; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys