Northwest US Only Coating Services
from Qnnect, formerly Hermetic Solutions Group
PA &E has over 20 years of experience in metal surface finishing. We are experts at plating a variety of metals including aluminum, titanium, iron/nickel alloys, copper and even our explosively bonded bi-metallic transition materials. We have a staff of certified chemical and process engineers,... [See More]
- Company Information: PA&E offers customers a complete solution to meet their metal surface finishing needs.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Reflective; Protective; Wear Resistant; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive
- Coating Capabilities: Cladding; Dip or Immersion Coating; Painting; Thermal Spraying; Spray Coating; Black Oxide; Chemical Finish or Conversion
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; NADCAP; RoHS
from Lubrication Sciences International, Inc.
Through a network of facilities worldwide, Lubrication Sciences International provides Dicronite dry lubrication. Dicronite dry lubrication reduces friction and wear with an extremely low coefficient of friction (0.030) in a very thin film (0.5 microns) that is extremely stable under a wide... [See More]
- Company Information: Dicronite dry lubrication is a precision thin film (maximum 0.5 micron thickness) lubricant widely used in space, aerospace, plastics, semiconductor and mechanical applications
- Functions & Features: Mold Release / Nonstick; VOC Compliant; Anti-Seize; Galling and Fretting; Conductive; Friction Reducing
- Coating Capabilities: Dry Lubricant Coating; Thin Film Coating; Combination Coatings with Thin Films
- Certifications: AMS2530, DOD-L-85645, AS-9100, ISO-10993, NADCAP. LOX compatible, Radiation Stable, Titanium Stress Corrosion (ASTM F-945)
from Carestream Tollcoating
CARESTREAM TOLLCOATING provides contract coating services to help youbring your products to market. We specialize in the application of aqueous andsolvent coatings on flexible substrates for display, battery, electronic,imaging, photovoltaic and other high tech markets. Carestream Tollcoatingbuilds... [See More]
- Company Information: Carestream is a dynamic company with over 100 years of leadership in medical and dental imaging. Our 7,000 employees serve customers in 150 countries around the world. Our Tollcoating Division offers solvent and aqueous contract coating.
- Functions & Features: Heat Resistant; Protective; Adhesive; Conductive
- Coating Capabilities: Web Coating; Aqueous/Solvent Coating on Flexible Webs; Adhesives or PSA
- Certifications: Our facilities are certified ISO 13485 (Medical Devices), ISO 9001 (Manufacturing) and ISO 14001 and follow GMP Manufacturing practices. We have Certified Six Sigma Black Belts and Green Belts.
from CMF Industries, Inc.
CMF Industries delivers... Quality parts to your specification. Very competitive pricing. Timely, professional service that begins with your first call or email. Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes. Working in... [See More]
- Company Information: CMF Industries, Inc. meets the requirements of OEM and maintenance accounts with a myriad of processed parts. Processes include castings; plating; painting; powder coating; forgings; injection molding; machining; assembly; extrusions; and much more.
- Functions & Features: Protective; Corrosion / Rust Preventive
- Coating Capabilities: Painting; Phosphate Coating; Plating; Powder Coating; Rubber Coating; Plastic Coating; Black Oxide
- Materials: Exotic Metals; Plastic; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium