Scrub Tank / Immersion Washing Coating Services
from Leonhardt Manufacturing Company, Inc.
Metal Finishing Services. Anodizing. Brazing. Painting. Polishing. Powder Coat. Zinc Plating [See More]
- Services: Recoating / Used Parts; New or OEM Parts; Abrasive / Blasting; Peening; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Oxygen Cleaning; Sanding or Grinding; Pickling or Chemical Deburring; Honing or Superfinishing; Burn-off or Thermal Cleaning; Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning; Spray Washing; Degreaser; Material Selection / Design Assistance; Inspection / Monitoring
- Coating Capabilities: Dip or Immersion Coating; Galvanizing; Hardfacing; Applied / Spray On Liners; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Thin Film Coating; Spray Coating; Chemical Finish or Conversion
- Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
- Functions & Features: Heat Resistant; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; Waterproof; Wear Resistant; Abrasion Resistant; Corrosion / Rust Preventive; Friction Reducing
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Services: Recoating / Used Parts; New or OEM Parts; Abrasive / Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Passivation; Sanding or Grinding; Pickling or Chemical Deburring; Honing or Superfinishing; Burn-off or Thermal Cleaning; Immersion Cleaning; Stripping or Coating Removal; Degreaser; Material Selection / Design Assistance; Research & Development; Inspection / Monitoring
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Hardfacing; Phosphate Coating; Plating; Powder Coating; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Web Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
from Metal Coatings Corporation
Leaders in Protective Coating Application. With 80,000 square feet of production space in Houston, TX devoted to the protective coating of machined components, assemblies and fabrications, Metal Coatings Corp. is equipped for responsiveness in the application of protective, non-stick, lubricant,... [See More]
- Services: Recoating / Used Parts; Abrasive / Blasting; Oxygen Cleaning; Burn-off or Thermal Cleaning; Immersion Cleaning; Stripping or Coating Removal; Degreaser
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Applied / Spray On Liners; Painting; Phosphate Coating; Powder Coating; Thin Film Coating; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
- Company Information: With 35,000 square feet of production space devoted to the coating of machined components and fabrications, Metal Coatings Corp is equipped for responsiveness in the application of protective, non-stick, lubricant and chemical resistant coatings.
- Functions & Features: Mold Release / Nonstick; Oil & Grease Resistant; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
from Pace Industries
Today, more than ever, innovative die casting customers are seeking a total resource provider for their aluminum, zinc, and magnesium components. Pace Industries has responded by providing an endless list of services. We can perform simple to sophisticated machining operations using various types of... [See More]
- Services: Buffing / Polishing; Electropolishing; Deburring or Deflashing; Sanding or Grinding; Burn-off or Thermal Cleaning; Immersion Cleaning; Ultrasonic Cleaning
- Coating Capabilities: Electrocoat; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Thermal Spraying; Spray Coating; Vacuum-Pressure Impregnation (VPI); Chemical Finish or Conversion
- Company Information: Pace Industries is an integrated company that provides quality die casting, manufacturing and engineering solutions worldwide.
- Functions & Features: Porosity / Surface Sealing; Chemical Resistant
from Altron, Inc.
Conformal Coating. Automated/Programmable. A variety of coatings available. Selective spray. Conveyor fed. Ultra-violet inspection. Four stage IR & UV oven [See More]
- Services: Immersion Cleaning; Ultrasonic Cleaning; Spray Washing; Degreaser
- Coating Capabilities: Conformal Coating
- Company Information: Altron provides circuit board assemblies, cable and harness assemblies along with complete box build and extensive testing services. From prototype to production, Altron meets the most demanding processes and production schedules.
- Certifications: ISO 13485:2003; ISO 9001:2008; IPC-A-610; J-STD-001; ITAR
from BFG Manufacturing Services
BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating. Resin Impregnation. Zinc Phosphate Coating. Manganese Phosphate Coating. Black Oxide Coating. Leachant Sealer. Cathodic Expoxy Electro Coating. Hydrogen embrittlement baking. [See More]
- Services: Abrasive / Blasting; Mass Finishing (Tumbling / Vibratory); Passivation; Sanding or Grinding; Pickling or Chemical Deburring; Immersion Cleaning; Spray Washing; Parts Washing
- Coating Capabilities: Dip or Immersion Coating; Electrocoat; Galvanizing; Phosphate Coating; Plating; Powder Coating; Thin Film Coating; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Painting; Black Oxide; Chemical Finish or Conversion
- Company Information: BFG provides coating services including plating, painting, ecoat, and related finishes in a job shop setting. 20 production lines and eleven trucks are available for fast service. Engineering and building lines to customer needs is our core business.
- Functions & Features: Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Friction Reducing
from Abrisa Technologies
Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical... [See More]
- Services: New or OEM Parts; Buffing / Polishing; Mirror Finishing; Sanding or Grinding; Immersion Cleaning; Ultrasonic Cleaning; Spray Washing; Material Selection / Design Assistance; Inspection / Monitoring; Etching - Glass
- Coating Capabilities: Screen Printing or Selective Coating; Thin Film Coating; Ceramic Coating
- Company Information: Abrisa Technologies is located in Santa Paula, CA. Comprised of 3 divisions providing precision glass optics products & services; Abrisa Industrial Glass, Sycamore Glass Components & ZC&R Coatings for Optics. Optical coating & glass fabrication experts.
- Functions & Features: Heat Resistant; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Dielectric
from Team Metal Finishing
Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs. [See More]
- Services: On-site / Field (Large Structures); Abrasive / Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Passivation; Sanding or Grinding; Pickling or Chemical Deburring; Immersion Cleaning; Stripping or Coating Removal; Spray Washing; Degreaser; Electrophoresis
- Coating Capabilities: Coil / Roll Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Phosphate Coating; Plating; Screen Printing or Selective Coating; Plastic Coating; Black Oxide; Chemical Finish or Conversion
- Company Information: Team Metal Finishing specializes in customer service. We offer "received to shipped" computerized tracking of our customers product. We have an onsite laboratory and full R&D capabilities. ISO Certified since 2003. "What Can Our TEAM Do For Yours?"
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; PTFE Available; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)
Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]
- Services: Recoating / Used Parts; On-site / Field (Large Structures); Abrasive / Blasting; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Pickling or Chemical Deburring; Immersion Cleaning; Stripping or Coating Removal; Spray Washing; Degreaser; Phosphating Alodine; Phosphating (Manganese Zinc Iron)
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Spray Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
- Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
from DiFruscia Industries, Inc.
DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, Semi-conductor, electrical, medical, industrial equipment, recreational and consumer markets. [See More]
- Services: Recoating / Used Parts; Abrasive / Blasting; Peening; Buffing / Polishing; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Mirror Finishing; Passivation; Sanding or Grinding; Pickling or Chemical Deburring; Burn-off or Thermal Cleaning; Immersion Cleaning; Stripping or Coating Removal; Spray Washing; Degreaser
- Coating Capabilities: Phosphate Coating; Powder Coating; Thin Film Coating; Spray Coating; Chemical Finish or Conversion
- Company Information: DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating and anodizing solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, and industrial equipment.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Reflective; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Corrosion / Rust Preventive; Dielectric
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Services: Recoating / Used Parts; New or OEM Parts; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning; Spray Washing; Degreaser; Material Selection / Design Assistance; Research & Development
- Coating Capabilities: Dip or Immersion Coating; Painting; Plating; Powder Coating; Screen Printing or Selective Coating; Thermal Spraying; Thin Film Coating; Spray Coating; Adhesives or PSA; Black Oxide; Chemical Finish or Conversion
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Functions & Features: Heat Resistant; Reflective; Protective; Adhesive; Chemical Resistant; Conductive; Corrosion / Rust Preventive
from Hartchrom, Inc.
Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]
- Services: Abrasive / Blasting; Buffing / Polishing; Electropolishing; Mirror Finishing; Sanding or Grinding; Honing or Superfinishing; Immersion Cleaning; Stripping or Coating Removal; Degreaser
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Plating; Spray Coating
- Company Information: Hartchrom Inc., a subsidiary of Arbonia Forster Holding (AFG) Group, is one of six surface finishing facilities within the Surface Technologies Division of our parent company. With locations in the U.S., Europe and China we are unique in the industry.
- Functions & Features: Heat Resistant; Protective; Wear Resistant; Abrasion Resistant; Corrosion / Rust Preventive; Friction Reducing
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Services: Recoating / Used Parts; Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Passivation; Sanding or Grinding; Honing or Superfinishing; Burn-off or Thermal Cleaning; Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning; Degreaser
- Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Ceramic Coating
- Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing