Chemical Finish / Conversion Coating Services
from BFG Manufacturing Services
BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating. Resin Impregnation. Zinc Phosphate Coating. Manganese Phosphate Coating. Black Oxide Coating. Leachant Sealer. Cathodic Expoxy Electro Coating. Hydrogen embrittlement baking. [See More]
- Coating Capabilities: Dip or Immersion Coating; Electrocoat; Galvanizing; Phosphate Coating; Plating; Powder Coating; Thin Film Coating; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Painting; Black Oxide; Chemical Finish or Conversion
- Functions & Features: Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Friction Reducing
- Company Information: BFG provides coating services including plating, painting, ecoat, and related finishes in a job shop setting. 20 production lines and eleven trucks are available for fast service. Engineering and building lines to customer needs is our core business.
- Certifications: ISO 9001:2000; RoHS; OEM Specific
from DiFruscia Industries, Inc.
DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, Semi-conductor, electrical, medical, industrial equipment, recreational and consumer markets. [See More]
- Coating Capabilities: Phosphate Coating; Powder Coating; Thin Film Coating; Spray Coating; Chemical Finish or Conversion
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Reflective; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Corrosion / Rust Preventive; Dielectric
- Company Information: DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating and anodizing solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, and industrial equipment.
- Certifications: MIL-SPEC/MIL-STD; RoHS; OEM Specific
from Team Metal Finishing
Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs. [See More]
- Coating Capabilities: Coil / Roll Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Phosphate Coating; Plating; Screen Printing or Selective Coating; Plastic Coating; Black Oxide; Chemical Finish or Conversion
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; PTFE Available; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
- Company Information: Team Metal Finishing specializes in customer service. We offer "received to shipped" computerized tracking of our customers product. We have an onsite laboratory and full R&D capabilities. ISO Certified since 2003. "What Can Our TEAM Do For Yours?"
- Materials: Exotic Metals; Composites; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
from SWD, Inc.
Doerken Delta Coatings Systems. Yuken Coating Systems. Xylan. Moly Disulfate [See More]
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Thin Film Coating; Black Oxide; Chemical Finish or Conversion
- Functions & Features: Wear Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
- Company Information: SWD Inc. Fastener Sorting Corporation Specializing in Black Oxide, Passivation, Phosphating, Dip Spin Coatings, and Fastener Sorting.
- Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
from Pace Industries
Today, more than ever, innovative die casting customers are seeking a total resource provider for their aluminum, zinc, and magnesium components. Pace Industries has responded by providing an endless list of services. We can perform simple to sophisticated machining operations using various types of... [See More]
- Coating Capabilities: Electrocoat; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Thermal Spraying; Spray Coating; Vacuum-Pressure Impregnation (VPI); Chemical Finish or Conversion
- Functions & Features: Porosity / Surface Sealing; Chemical Resistant
- Company Information: Pace Industries is an integrated company that provides quality die casting, manufacturing and engineering solutions worldwide.
- Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Plating; Sealing / Impregnation; Vacuum-Pressure Impregnation (VPI); Electropolish; Black Oxide; Chemical Finish or Conversion
- Functions & Features: Porosity / Surface Sealing; Protective; Wear Resistant; Abrasion Resistant; Antireflective; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
from Omnikote Ltd.
With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Galvanizing; Painting; Phosphate Coating; Powder Coating; Rubber Coating; Thermal Spraying; Spray Coating; Plastic Coating; Chemical Finish or Conversion
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Protective; Waterproof; Wear Resistant; Antimicrobial; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
- Company Information: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote.
- Certifications: BS5750 (ISO 9001); ISO 9002
from Quality Machining, Inc.
- Coating Capabilities: Dip or Immersion Coating; Hardfacing; Painting; Powder Coating; Screen Printing or Selective Coating; Spray Coating; Abrasives or Superabrasives; Black Oxide; Chemical Finish or Conversion
- Functions & Features: Heat Resistant; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive
- Company Information: Quality Machining is a full-service metalworking machining and fabricating shop that specializes in aluminum manufacturing. The shop is equipped to complete an entire machining or fabricating project in house.
- Materials: Exotic Metals; Wood; Plastic; Composites; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from Franke Plating Works Inc.
Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]
- Coating Capabilities: Dry Lubricant Coating; Phosphate Coating; Plating; Thin Film Coating; Spray Coating; Black Oxide; Chemical Finish or Conversion
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Friction Reducing
- Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS
from Metal Coatings Corporation
Leaders in Protective Coating Application. With 80,000 square feet of production space in Houston, TX devoted to the protective coating of machined components, assemblies and fabrications, Metal Coatings Corp. is equipped for responsiveness in the application of protective, non-stick, lubricant,... [See More]
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Applied / Spray On Liners; Painting; Phosphate Coating; Powder Coating; Thin Film Coating; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
- Functions & Features: Mold Release / Nonstick; Oil & Grease Resistant; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
- Company Information: With 35,000 square feet of production space devoted to the coating of machined components and fabrications, Metal Coatings Corp is equipped for responsiveness in the application of protective, non-stick, lubricant and chemical resistant coatings.
- Certifications: ISO 9001:2000; RoHS
from Central Electropolishing Co., Inc. - CELCO
Central Electropolishing Co., Inc is a highly regarded company in the field of electropolishing. CELCO has the knowledge, ability and staff to handle any size, shape or quantity of parts. CELCO is a regulatory control company. Each job has a traveler, which traces the component from arrival to... [See More]
- Coating Capabilities: Painting; Chemical Finish or Conversion
- Functions & Features: Protective; Corrosion / Rust Preventive
- Company Information: From the smallest pin, to the longest piece, or to the oddest shape, CELCO can provide the final finish your requirements demand. They offer over twelve years of experience in electropolishing, passivation, and oxygen cleaning.
- Certifications: FDA Registered; MIL-SPEC / MIL-STD; ASTM
from Leonhardt Manufacturing Company, Inc.
Metal Finishing Services. Anodizing. Brazing. Painting. Polishing. Powder Coat. Zinc Plating [See More]
- Coating Capabilities: Dip or Immersion Coating; Galvanizing; Hardfacing; Applied / Spray On Liners; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Thin Film Coating; Spray Coating; Chemical Finish or Conversion
- Functions & Features: Heat Resistant; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; Waterproof; Wear Resistant; Abrasion Resistant; Corrosion / Rust Preventive; Friction Reducing
- Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
- Certifications: ISO 9001:2008
from Qnnect, formerly Hermetic Solutions Group
PA &E has over 20 years of experience in metal surface finishing. We are experts at plating a variety of metals including aluminum, titanium, iron/nickel alloys, copper and even our explosively bonded bi-metallic transition materials. We have a staff of certified chemical and process engineers,... [See More]
- Coating Capabilities: Cladding; Dip or Immersion Coating; Painting; Thermal Spraying; Spray Coating; Black Oxide; Chemical Finish or Conversion
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Reflective; Protective; Wear Resistant; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive
- Company Information: PA&E offers customers a complete solution to meet their metal surface finishing needs.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; NADCAP; RoHS
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)
Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Spray Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
- Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
- Certifications: QS 9000; ISO 9001:2000; ISO 14001; TS 16949; MIL-SPEC / MIL-STD
from PSI Extrusions
POWDERCOATING AND ANODIZING SERVICES. We provide many different aluminum anodizing and special finishes. These processes enhance conductivity, aid in corrosion resistance, and are, of course, visually appealing. If the finish you need isn't listed here, ask a sales representative. We can probably... [See More]
- Coating Capabilities: Painting; Powder Coating; Screen Printing or Selective Coating; Chemical Finish or Conversion
- Functions & Features: Conductive; Corrosion / Rust Preventive
- Company Information: Manufactures 6000 series close tolerance aluminum extrusions. Other alloys by request. Fabrication, assembly & finishing. CNC machining, punching, sawing, hardware installation, part making. RoHS compliant anodizing & special finishes. ISO 9001:2000.
- Certifications: ISO 9001:2000; MIL-SPEC/MIL-STD; RoHS
from MINTEQ® International Inc, Pyrogenics Group
Semiconductor and photovoltaic manufactures are increasing yields by adopting new materials including ultra-pure, Pyroid® pyrolytic carbon coatings on traditional graphite that provide high density, strength and hardness along with very low porosity that is virtually impermeable to fluids and gases. [See More]
- Coating Capabilities: Dry Lubricant Coating; Hardfacing; Painting; Thin Film Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
- Functions & Features: Heat Resistant; Wear Resistant; Conductive; Corrosion / Rust Preventive
- Company Information: Pyrogenics Group is a technological leader in the production of very specialized, high-purity carbon products with unique thermal, electrical, physical and chemical properties that have application advantages where extreme temperatures and stress exist.
- Certifications: AS9100D and ISO 9001:2015
from Paramount Metal Finishing Company
Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, assemble and screen-print at one location. [See More]
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Spray Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Waterproof; Wear Resistant; Zinc Nickel; Phosphating; Hardcoating; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
- Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
- Certifications: ISO 9001:2008, Six Sigma Trained
from Summit Corporation of America
Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating - overall/selectively/zone/edge/spot/dual... [See More]
- Coating Capabilities: Dip or Immersion Coating; Phosphate Coating; Plating; Chemical Finish or Conversion
- Functions & Features: Heat Resistant; Corrosion / Rust Preventive
- Company Information: Summit Corporation of America is one of the most diversified precision electroplating companies worldwide. With over 64 years of experience, Summit boasts it's up to date expertise in a wide range of coatings and global markets.
- Certifications: TS 16949; NADCAP; RoHS; UL Approval P&W LCS Approval
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Hardfacing; Phosphate Coating; Plating; Powder Coating; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Web Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Coating Capabilities: Dip or Immersion Coating; Painting; Plating; Powder Coating; Screen Printing or Selective Coating; Thermal Spraying; Thin Film Coating; Spray Coating; Adhesives or PSA; Black Oxide; Chemical Finish or Conversion
- Functions & Features: Heat Resistant; Reflective; Protective; Adhesive; Chemical Resistant; Conductive; Corrosion / Rust Preventive
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
from Thermal Metal Treating, Inc.
Industrial coatings to enhance the appearance of products to assure confidence in its quality and reliabilty. Black Oxide Processes meet all Automotive and Mil D 13924 Class 1-4 StandardsZinc and Manganese Phosphates meet all Automotive and Mil TT-C-490C and DOD-P-16232F Standards Molydisulfide... [See More]
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Plating; Powder Coating; Black Oxide; Chemical Finish or Conversion
- Functions & Features: Wear Resistant; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
- Company Information: We at Thermal Metal Treating, Inc. are committed to providing exemplary services to our customers for metal heat-treating, environment friendly coatings for metal and state-of-the-art technical solutions for solving day-to-day production process issues.
- Certifications: ISO 9001:2008
from Midlake Products & Mfg. Co., Inc.
Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating. Plating (Zinc, Nickel, etc.). Silk Screening. [See More]
- Coating Capabilities: Dip or Immersion Coating; Electrocoat; Plating; Powder Coating; Screen Printing or Selective Coating; Spray Coating; Abrasives or Superabrasives; Black Oxide; Chemical Finish or Conversion
- Functions & Features: VOC Compliant; Corrosion / Rust Preventive
- Company Information: Midlake Products is the industry leader in the manufacturing of specialty hinges and metal fabricated components. Our reputation is built upon integrity and our continuous investment in technology, training and equipment. Please contact us today.
- Materials: Exotic Metals; Aluminum; Stainless Steel; Steel / Steel Alloys
from Midwest Metal Products
Midwest Metal Products is a precision metal fabrication facility, that has been serving a wide range of industries for over 45 years. By fabricating and manufacturing products that adhere to strict customer and AS9100B/ISO 9001:2000 standards, MMP has become a preferred vendor for major aerospace,... [See More]
- Coating Capabilities: Painting; Phosphate Coating; Powder Coating; Screen Printing or Selective Coating; Chemical Finish or Conversion
- Functions & Features: Protective; Corrosion / Rust Preventive
- Company Information: Finish painting and powder coating are Midwest Metal Products specialties, with over 8,000 square feet in five facilities dedicated to these operations. Automatic conveyors and infrared ovens mean consistent finishes on all parts for you.
- Certifications: ISO 9001:2000