Canada Only Coating Services

2 Results
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Hardfacing; Phosphate Coating; Plating; Powder Coating; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Web Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
JARO Corp
from JARO Corp.

Jaro Corp specializes in the application of state of the art functional coatings for the electronics industry. Spray application of conformal, conductive and dielectric coatings provide economical solutions for all your environmental protection, EMI/RFI shielding and dielectric isolation... [See More]

  • Company Information: Jaro Corp specializes in the application of state of the art functional coatings for the electronics industry. Spray application of conformal, conductive and dielectric coatings provide economical solutions for all your environmental protection
  • Functions & Features: Humidity; Fungus; Moisture; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric
  • Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Spray Coating
  • Certifications: AS9100B; ISO 9001:2008; ITAR