Ultrasonic Cleaning Coating Services
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Services: Recoating / Used Parts; Abrasive / Blasting; Peening; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Passivation; Sanding or Grinding; Pickling or Chemical Deburring; Ultrasonic Cleaning; Degreaser; Research & Development
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Plating; Sealing / Impregnation; Vacuum-Pressure Impregnation (VPI); Electropolish; Black Oxide; Chemical Finish or Conversion
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Functions & Features: Porosity / Surface Sealing; Protective; Wear Resistant; Abrasion Resistant; Antireflective; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Services: Recoating / Used Parts; Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Passivation; Sanding or Grinding; Honing or Superfinishing; Burn-off or Thermal Cleaning; Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning; Degreaser
- Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Ceramic Coating
- Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
from Interplex Etch Logic, LLC
Interplex's decorative surface finish capabilities include physical vapor deposition (PVD), anodizing, sand blasting, diamond cutting and laser marking, commonly used for mobile device (cell phone) housings and other consumer electronics products. The company also provides Vacuum Metallization to... [See More]
- Services: Electropolishing; Sanding or Grinding; Stripping or Coating Removal; Ultrasonic Cleaning; Spray Washing
- Coating Capabilities: Coil / Roll Coating; Conformal Coating; Painting; Plating; Powder Coating; Thermal Spraying; Spray Coating; Vacuum-Pressure Impregnation (VPI)
- Company Information: Interplex’s expertise in surface finishing dates back to the the 1970’s. Since then, the company has leveraged its knowledge in operating these types of unique processes to expand its offering to include decorative and functional coatings.
- Functions & Features: Reflective; Wear Resistant; Conductive
from ADELHELM LubriCoat NA LLC.
The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in... [See More]
- Services: Recoating / Used Parts; New or OEM Parts; Abrasive / Blasting; Deburring or Deflashing; Sanding or Grinding; Burn-off or Thermal Cleaning; Ultrasonic Cleaning; Degreaser; Material Selection / Design Assistance; Research & Development; Inspection / Monitoring
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Applied / Spray On Liners; Painting; Powder Coating; Rubber Coating; Thermal Spraying; Spray Coating; Plastic Coating; Ceramic Coating
- Company Information: ADELHELM LubriCoat NA LLC solves customer coating needs for nonstick, dry film lubrication, corrosion and chemical protection. Independent of the end application (automotive, medical, aerospace, food processing, chemical or oil and gas industries, etc.), these coatings can be applied to most metal, plastics and elastomers. Working closely with the process and technical engineers at Adelhelm, we will find the most cost-effective pre-treatments, coatings and sinter techniques available.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
from Lubrication Sciences International, Inc.
Through a network of facilities worldwide, Lubrication Sciences International provides Dicronite dry lubrication. Dicronite dry lubrication reduces friction and wear with an extremely low coefficient of friction (0.030) in a very thin film (0.5 microns) that is extremely stable under a wide... [See More]
- Services: Recoating / Used Parts; New or OEM Parts; Ultrasonic Cleaning; Degreaser; Inspection / Monitoring; Dry Film Lubrication Coating; Prototyping
- Coating Capabilities: Dry Lubricant Coating; Thin Film Coating; Combination Coatings with Thin Films
- Company Information: Dicronite dry lubrication is a precision thin film (maximum 0.5 micron thickness) lubricant widely used in space, aerospace, plastics, semiconductor and mechanical applications
- Functions & Features: Mold Release / Nonstick; VOC Compliant; Anti-Seize; Galling and Fretting; Conductive; Friction Reducing
from Evaporated Metal Films (EMF)
Applied Coatings Group (ACG) can not only deliver excellent optical thin film coating services, we can also provide you with a thorough and detailed assessment of your coating needs and offer you a range of flexible solutions. We thoroughly analyze and assess the full scope of your design challenges... [See More]
- Services: New or OEM Parts; Buffing / Polishing; Stripping or Coating Removal; Ultrasonic Cleaning; Spray Washing; Material Selection / Design Assistance; Research & Development; Glass Cutting and Edging; Sputtering
- Coating Capabilities: Thin Film Coating; Titanium Nitride
- Company Information: ACG is a 50+ year old, former Bausch & Lomb Division offering low cost, tight tolerance, large format (up to 35" diameter) optical filters and reflectors. We offer fast design/prototype/production cycle time coupled with significant production capacity.
- Functions & Features: Reflective; Electrically Insulating; Antireflective; Dielectric
from Pace Industries
Today, more than ever, innovative die casting customers are seeking a total resource provider for their aluminum, zinc, and magnesium components. Pace Industries has responded by providing an endless list of services. We can perform simple to sophisticated machining operations using various types of... [See More]
- Services: Buffing / Polishing; Electropolishing; Deburring or Deflashing; Sanding or Grinding; Burn-off or Thermal Cleaning; Immersion Cleaning; Ultrasonic Cleaning
- Coating Capabilities: Electrocoat; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Thermal Spraying; Spray Coating; Vacuum-Pressure Impregnation (VPI); Chemical Finish or Conversion
- Company Information: Pace Industries is an integrated company that provides quality die casting, manufacturing and engineering solutions worldwide.
- Functions & Features: Porosity / Surface Sealing; Chemical Resistant
from Thermal Metal Treating, Inc.
Industrial coatings to enhance the appearance of products to assure confidence in its quality and reliabilty. Black Oxide Processes meet all Automotive and Mil D 13924 Class 1-4 StandardsZinc and Manganese Phosphates meet all Automotive and Mil TT-C-490C and DOD-P-16232F Standards Molydisulfide... [See More]
- Services: Recoating / Used Parts; New or OEM Parts; Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Passivation; Pickling or Chemical Deburring; Burn-off or Thermal Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning; Material Selection / Design Assistance
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Plating; Powder Coating; Black Oxide; Chemical Finish or Conversion
- Company Information: We at Thermal Metal Treating, Inc. are committed to providing exemplary services to our customers for metal heat-treating, environment friendly coatings for metal and state-of-the-art technical solutions for solving day-to-day production process issues.
- Functions & Features: Wear Resistant; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
from Summit Corporation of America
Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating - overall/selectively/zone/edge/spot/dual... [See More]
- Services: Electropolishing; Pickling or Chemical Deburring; Stripping or Coating Removal; Ultrasonic Cleaning; Degreaser
- Coating Capabilities: Dip or Immersion Coating; Phosphate Coating; Plating; Chemical Finish or Conversion
- Company Information: Summit Corporation of America is one of the most diversified precision electroplating companies worldwide. With over 64 years of experience, Summit boasts it's up to date expertise in a wide range of coatings and global markets.
- Functions & Features: Heat Resistant; Corrosion / Rust Preventive
from Plastonics, Inc.
Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed (dip)... [See More]
- Services: Recoating / Used Parts; On-site / Field (Large Structures); Abrasive / Blasting; Sanding or Grinding; Burn-off or Thermal Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning; Degreaser; Research & Development; Inspection / Monitoring
- Coating Capabilities: Dip or Immersion Coating; Painting; Powder Coating; Rubber Coating; Plastic Coating
- Company Information: Plastonics, Inc. is a full service Powder Coating Job Shop Established in 1959, Plastonics, Inc. was a pioneer in the Powder Coating Industry. Now a ISO 9001:2008 compliant company, we continue to remain an innovator in the industry. We have developed specialized equipment for many unique applications. Automated equipment is used when possible to provide cost-effective operations.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
from Altron, Inc.
Conformal Coating. Automated/Programmable. A variety of coatings available. Selective spray. Conveyor fed. Ultra-violet inspection. Four stage IR & UV oven [See More]
- Services: Immersion Cleaning; Ultrasonic Cleaning; Spray Washing; Degreaser
- Coating Capabilities: Conformal Coating
- Company Information: Altron provides circuit board assemblies, cable and harness assemblies along with complete box build and extensive testing services. From prototype to production, Altron meets the most demanding processes and production schedules.
- Certifications: ISO 13485:2003; ISO 9001:2008; IPC-A-610; J-STD-001; ITAR
from JARO Corp.
Jaro Corp specializes in the application of state of the art functional coatings for the electronics industry. Spray application of conformal, conductive and dielectric coatings provide economical solutions for all your environmental protection, EMI/RFI shielding and dielectric isolation... [See More]
- Services: Recoating / Used Parts; Stripping or Coating Removal; Ultrasonic Cleaning; Material Selection / Design Assistance
- Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Spray Coating
- Company Information: Jaro Corp specializes in the application of state of the art functional coatings for the electronics industry. Spray application of conformal, conductive and dielectric coatings provide economical solutions for all your environmental protection
- Functions & Features: Humidity; Fungus; Moisture; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric
from Abrisa Technologies
Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical... [See More]
- Services: New or OEM Parts; Buffing / Polishing; Mirror Finishing; Sanding or Grinding; Immersion Cleaning; Ultrasonic Cleaning; Spray Washing; Material Selection / Design Assistance; Inspection / Monitoring; Etching - Glass
- Coating Capabilities: Screen Printing or Selective Coating; Thin Film Coating; Ceramic Coating
- Company Information: Abrisa Technologies is located in Santa Paula, CA. Comprised of 3 divisions providing precision glass optics products & services; Abrisa Industrial Glass, Sycamore Glass Components & ZC&R Coatings for Optics. Optical coating & glass fabrication experts.
- Functions & Features: Heat Resistant; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Dielectric
from Leonhardt Manufacturing Company, Inc.
Metal Finishing Services. Anodizing. Brazing. Painting. Polishing. Powder Coat. Zinc Plating [See More]
- Services: Recoating / Used Parts; New or OEM Parts; Abrasive / Blasting; Peening; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Oxygen Cleaning; Sanding or Grinding; Pickling or Chemical Deburring; Honing or Superfinishing; Burn-off or Thermal Cleaning; Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning; Spray Washing; Degreaser; Material Selection / Design Assistance; Inspection / Monitoring
- Coating Capabilities: Dip or Immersion Coating; Galvanizing; Hardfacing; Applied / Spray On Liners; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Thin Film Coating; Spray Coating; Chemical Finish or Conversion
- Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
- Functions & Features: Heat Resistant; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; Waterproof; Wear Resistant; Abrasion Resistant; Corrosion / Rust Preventive; Friction Reducing
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Services: Recoating / Used Parts; New or OEM Parts; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning; Spray Washing; Degreaser; Material Selection / Design Assistance; Research & Development
- Coating Capabilities: Dip or Immersion Coating; Painting; Plating; Powder Coating; Screen Printing or Selective Coating; Thermal Spraying; Thin Film Coating; Spray Coating; Adhesives or PSA; Black Oxide; Chemical Finish or Conversion
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Functions & Features: Heat Resistant; Reflective; Protective; Adhesive; Chemical Resistant; Conductive; Corrosion / Rust Preventive