Specialty / Other Coating Services
from BFG Manufacturing Services
BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating. Resin Impregnation. Zinc Phosphate Coating. Manganese Phosphate Coating. Black Oxide Coating. Leachant Sealer. Cathodic Expoxy Electro Coating. Hydrogen embrittlement baking. [See More]
- Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Powdered Metal
- Coating Capabilities: Dip or Immersion Coating; Electrocoat; Galvanizing; Phosphate Coating; Plating; Powder Coating; Thin Film Coating; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Painting; Black Oxide; Chemical Finish or Conversion
- Company Information: BFG provides coating services including plating, painting, ecoat, and related finishes in a job shop setting. 20 production lines and eleven trucks are available for fast service. Engineering and building lines to customer needs is our core business.
- Functions & Features: Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Friction Reducing
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Materials: Exotic Metals; Wood; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Hardfacing; Phosphate Coating; Plating; Powder Coating; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Web Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
from Plastonics, Inc.
Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed (dip)... [See More]
- Materials: Exotic Metals; Wood; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Coating Capabilities: Dip or Immersion Coating; Painting; Powder Coating; Rubber Coating; Plastic Coating
- Company Information: Plastonics, Inc. is a full service Powder Coating Job Shop Established in 1959, Plastonics, Inc. was a pioneer in the Powder Coating Industry. Now a ISO 9001:2008 compliant company, we continue to remain an innovator in the industry. We have developed specialized equipment for many unique applications. Automated equipment is used when possible to provide cost-effective operations.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
from National Coating Corporation
National Coating Corporation provides coating services for a wide variety of markets. These include automotive, electronics, filtration, alternative energy and other industrial and commercial businesses. We guarantee complete secrecy by written agreement, and will provide technical assistance while... [See More]
- Materials: Glass; Carbon Fabric, Kraft Paper, Gasket Materials, Friction Media, Non-wovens, Woven Glass and Cloth, Cotton, Paper
- Coating Capabilities: Sealing / Impregnation; Web Coating; Solvent Based Coting; Water Based Coating; Saturation; Knife Coating; Adhesives or PSA
- Company Information: National Coating is your Solvent and Water-Based Coating Contractor
- Functions & Features: Porosity / Surface Sealing; Waterproof
from Lubrication Sciences International, Inc.
Through a network of facilities worldwide, Lubrication Sciences International provides Dicronite dry lubrication. Dicronite dry lubrication reduces friction and wear with an extremely low coefficient of friction (0.030) in a very thin film (0.5 microns) that is extremely stable under a wide... [See More]
- Materials: Exotic Metals; Plastic; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Coating Capabilities: Dry Lubricant Coating; Thin Film Coating; Combination Coatings with Thin Films
- Company Information: Dicronite dry lubrication is a precision thin film (maximum 0.5 micron thickness) lubricant widely used in space, aerospace, plastics, semiconductor and mechanical applications
- Functions & Features: Mold Release / Nonstick; VOC Compliant; Anti-Seize; Galling and Fretting; Conductive; Friction Reducing
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)
Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]
- Materials: Exotic Metals; Wood; Plastic; Composites; Aluminum; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Spray Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
- Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
from Interplex Etch Logic, LLC
Interplex's decorative surface finish capabilities include physical vapor deposition (PVD), anodizing, sand blasting, diamond cutting and laser marking, commonly used for mobile device (cell phone) housings and other consumer electronics products. The company also provides Vacuum Metallization to... [See More]
- Materials: Exotic Metals; Plastic; Aluminum; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Coating Capabilities: Coil / Roll Coating; Conformal Coating; Painting; Plating; Powder Coating; Thermal Spraying; Spray Coating; Vacuum-Pressure Impregnation (VPI)
- Company Information: Interplex’s expertise in surface finishing dates back to the the 1970’s. Since then, the company has leveraged its knowledge in operating these types of unique processes to expand its offering to include decorative and functional coatings.
- Functions & Features: Reflective; Wear Resistant; Conductive
from Midwest Rubber Company
Engineering Quality Rubber and Plastic Products Since 1946. Today's manufacturing environment demands action. Quick, decisive, and forward thinking. Automotive vehicle programs come to life faster than ever … medical advancements require agile processes … the line between Tier One,... [See More]
- Materials: Exotic Metals; Plastic; Plastisol-Dipped Metal and Foam
- Coating Capabilities: Dip or Immersion Coating; Rubber Coating; Plastic Coating
- Company Information: With over 60 years of experience and innovation to draw on, it’s no wonder that Midwest Rubber is a well established leader in the rubber and plastic industry. As you would expect of a highly respected global supplier, we provide all of the services necessary to take your product idea or concept from design to assembly line.
- Services: New or OEM Parts; Material Selection / Design Assistance
from Central Electropolishing Co., Inc. - CELCO
Central Electropolishing Co., Inc is a highly regarded company in the field of electropolishing. CELCO has the knowledge, ability and staff to handle any size, shape or quantity of parts. CELCO is a regulatory control company. Each job has a traveler, which traces the component from arrival to... [See More]
- Materials: Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; High Carbon Alloys
- Coating Capabilities: Painting; Chemical Finish or Conversion
- Company Information: From the smallest pin, to the longest piece, or to the oddest shape, CELCO can provide the final finish your requirements demand. They offer over twelve years of experience in electropolishing, passivation, and oxygen cleaning.
- Functions & Features: Protective; Corrosion / Rust Preventive
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Materials: Exotic Metals; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Chromium Nitride - Modified; Teflon
- Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Ceramic Coating
- Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
- Coating Capabilities: Dip or Immersion Coating; Painting; Plating; Powder Coating; Screen Printing or Selective Coating; Thermal Spraying; Thin Film Coating; Spray Coating; Adhesives or PSA; Black Oxide; Chemical Finish or Conversion
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Functions & Features: Heat Resistant; Reflective; Protective; Adhesive; Chemical Resistant; Conductive; Corrosion / Rust Preventive
from SWD, Inc.
Doerken Delta Coatings Systems. Yuken Coating Systems. Xylan. Moly Disulfate [See More]
- Materials: Exotic Metals; Aluminum; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys; Zinc Die-Cast
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Thin Film Coating; Black Oxide; Chemical Finish or Conversion
- Company Information: SWD Inc. Fastener Sorting Corporation Specializing in Black Oxide, Passivation, Phosphating, Dip Spin Coatings, and Fastener Sorting.
- Functions & Features: Wear Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
from Deposition Sciences, Inc.
PROCESS DESCRIPTION. DSI has been producing complex functional thin film coatings on a variety of flexible substrates for over twenty years. Materials include metals, dielectrics, and multilayer optical coatings. DSI ’s core enabling technology is an internally-developed batch coating process... [See More]
- Materials: Exotic Metals; Aluminum; Glass; Precious Metals; Cr, Si, Ge, SiO2, Nb2O>5, Y2O3, TiO2, ZrO2, HfO2, Si3N4
- Coating Capabilities: Thin Film Coating
- Company Information: Deposition Sciences, Inc. (DSI®), a wholly owned subsidiary of Lockheed Martin, provides innovative, ultra-durable optical coating solutions for aerospace, commercial, and military customers. Applications include automotive, biomedical, astronomy, homeland security,, imaging, telecommunications, scientific research, and industrial R&D. With lean manufacturing standards and talented engineers, we meet the diverse needs of customers who require cost-effective thin film coating solutions.
- Functions & Features: Reflective; Protective; Antireflective; Dielectric
from Abrisa Technologies
Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical... [See More]
- Materials: Exotic Metals; Composites; Ceramic; Aluminum; Copper / Copper Alloys; Glass; Precious Metals
- Coating Capabilities: Screen Printing or Selective Coating; Thin Film Coating; Ceramic Coating
- Company Information: Abrisa Technologies is located in Santa Paula, CA. Comprised of 3 divisions providing precision glass optics products & services; Abrisa Industrial Glass, Sycamore Glass Components & ZC&R Coatings for Optics. Optical coating & glass fabrication experts.
- Functions & Features: Heat Resistant; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Dielectric