Dielectric Coating Services

14 Results
Coating Service
from Impreglon, Inc.

Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Ceramic Coating
  • Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
  • Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
JARO Corp
from JARO Corp.

Jaro Corp specializes in the application of state of the art functional coatings for the electronics industry. Spray application of conformal, conductive and dielectric coatings provide economical solutions for all your environmental protection, EMI/RFI shielding and dielectric isolation... [See More]

  • Functions & Features: Humidity; Fungus; Moisture; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric
  • Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Spray Coating
  • Company Information: Jaro Corp specializes in the application of state of the art functional coatings for the electronics industry. Spray application of conformal, conductive and dielectric coatings provide economical solutions for all your environmental protection
  • Certifications: AS9100B; ISO 9001:2008; ITAR
Coating Service
from Plastonics, Inc.

Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed (dip)... [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Painting; Powder Coating; Rubber Coating; Plastic Coating
  • Company Information: Plastonics, Inc. is a full service Powder Coating Job Shop Established in 1959, Plastonics, Inc. was a pioneer in the Powder Coating Industry. Now a ISO 9001:2008 compliant company, we continue to remain an innovator in the industry. We have developed specialized equipment for many unique applications. Automated equipment is used when possible to provide cost-effective operations.
  • Certifications: ISO 9001:2008; FFL
Contract Coating
from MIRWEC Coating

MIRWEC Coating proudly offers the highest quality precision, uniform coating attainable. With extensive experience in anti-reflective, protective, conductive, anode, cathode, separator, adhesive, anchor, and many many more coating, we can work with you to achieve the results you desire. [See More]

  • Functions & Features: Mold Release / Nonstick; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric
  • Coating Capabilities: Coil / Roll Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Rubber Coating; Thin Film Coating; Web Coating; Pattern/Stripe Coating; Abrasives or Superabrasives; Adhesives or PSA; Black Oxide; Ceramic Coating
  • Company Information: MIRWEC Coating serves a broad customer base with a wide variety of needs, focusing on extremely thin and extremely uniform roll-to-roll coating. Our coating technology and service is unparalleled.
  • Materials: Exotic Metals; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Thin Film Optical Coatings
from Abrisa Technologies

Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical... [See More]

  • Functions & Features: Heat Resistant; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Dielectric
  • Coating Capabilities: Screen Printing or Selective Coating; Thin Film Coating; Ceramic Coating
  • Company Information: Abrisa Technologies is located in Santa Paula, CA. Comprised of 3 divisions providing precision glass optics products & services; Abrisa Industrial Glass, Sycamore Glass Components & ZC&R Coatings for Optics. Optical coating & glass fabrication experts.
  • Certifications: ISO 9001: 2015 & ITAR Registered, as well as these industry quality standards include ANSI, ASME, ASTM, NCSL, ISO, MIL, including MIL-PRF-13830B, DIS, JAN, and SAE.
Thin-Films Research, Inc.
from Thin-Films Research, Inc.

Thin-Films Research, Inc offers you thin-film technology made to order. Their technological capabilities include growth of precision thin-films by various physical vapor deposition processes such as Thermal Evaporation, Electron Beam Deposition, Sputtering and Ion Assisted Depositions.can deposit... [See More]

  • Functions & Features: Reflective; Antireflective; Dielectric
  • Coating Capabilities: Thin Film Coating
  • Company Information: Manufacturer of Custom Optical Filters and Thin-Film Sensors. Custom Thin-Film Coating Services for Medical Electronics, Sensors, MEMS and Semiconductor Industries.
  • Materials: Glass
Thin Film Coating Services
from Cascade Optical Corp.

Our IOPLAS-IITM ion-assisted deposition processes give us the flexibility to apply coatings at low temperatures for plastic fibers and other delicate substrates. We can also generate coatings with greater packing densities to handle very high laser damage thresholds. To add to these capabilities,... [See More]

  • Functions & Features: Reflective; Protective; Wear Resistant; Abrasion Resistant; Antireflective; Conductive; Corrosion / Rust Preventive; Dielectric
  • Coating Capabilities: Thin Film Coating; Optical Coating
  • Company Information: Offering optical thin film coatings for a diversity of industries, Cascade Optical Corporation is your complete one-stop coating design and manufacturing services provider. Offering very short lead times, and engineering department design assistance.
  • Certifications: MIL-SPEC / MIL-STD; OEM Specific
Chemical Vapor Depositioin, Dark Mirror, Antireflection, and Flexible Sputtered Coatings
from Deposition Sciences, Inc.

PROCESS DESCRIPTION. DSI has been producing complex functional thin film coatings on a variety of flexible substrates for over twenty years. Materials include metals, dielectrics, and multilayer optical coatings. DSI ’s core enabling technology is an internally-developed batch coating process... [See More]

  • Functions & Features: Reflective; Protective; Antireflective; Dielectric
  • Coating Capabilities: Thin Film Coating
  • Company Information: Deposition Sciences, Inc. (DSI®), a wholly owned subsidiary of Lockheed Martin, provides innovative, ultra-durable optical coating solutions for aerospace, commercial, and military customers. Applications include automotive, biomedical, astronomy, homeland security,, imaging, telecommunications, scientific research, and industrial R&D. With lean manufacturing standards and talented engineers, we meet the diverse needs of customers who require cost-effective thin film coating solutions.
  • Certifications: ISO 9001:2015 Certified, ITAR Registered and Compliant
Difruscia Industries, Inc.
from DiFruscia Industries, Inc.

DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, Semi-conductor, electrical, medical, industrial equipment, recreational and consumer markets. [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Reflective; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Corrosion / Rust Preventive; Dielectric
  • Coating Capabilities: Phosphate Coating; Powder Coating; Thin Film Coating; Spray Coating; Chemical Finish or Conversion
  • Company Information: DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating and anodizing solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, and industrial equipment.
  • Certifications: MIL-SPEC/MIL-STD; RoHS; OEM Specific
Functional Coating Services
from ADELHELM LubriCoat NA LLC.

The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in... [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Applied / Spray On Liners; Painting; Powder Coating; Rubber Coating; Thermal Spraying; Spray Coating; Plastic Coating; Ceramic Coating
  • Company Information: ADELHELM LubriCoat NA LLC solves customer coating needs for nonstick, dry film lubrication, corrosion and chemical protection. Independent of the end application (automotive, medical, aerospace, food processing, chemical or oil and gas industries, etc.), these coatings can be applied to most metal, plastics and elastomers. Working closely with the process and technical engineers at Adelhelm, we will find the most cost-effective pre-treatments, coatings and sinter techniques available.
  • Certifications: ISO 9001:2015
ACG
from Evaporated Metal Films (EMF)

Applied Coatings Group (ACG) can not only deliver excellent optical thin film coating services, we can also provide you with a thorough and detailed assessment of your coating needs and offer you a range of flexible solutions. We thoroughly analyze and assess the full scope of your design challenges... [See More]

  • Functions & Features: Reflective; Electrically Insulating; Antireflective; Dielectric
  • Coating Capabilities: Thin Film Coating; Titanium Nitride
  • Company Information: ACG is a 50+ year old, former Bausch & Lomb Division offering low cost, tight tolerance, large format (up to 35" diameter) optical filters and reflectors. We offer fast design/prototype/production cycle time coupled with significant production capacity.
  • Certifications: ISO 9001:2000
Team Metal Finishing
from Team Metal Finishing

Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs. [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; PTFE Available; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Coil / Roll Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Phosphate Coating; Plating; Screen Printing or Selective Coating; Plastic Coating; Black Oxide; Chemical Finish or Conversion
  • Company Information: Team Metal Finishing specializes in customer service. We offer "received to shipped" computerized tracking of our customers product. We have an onsite laboratory and full R&D capabilities. ISO Certified since 2003. "What Can Our TEAM Do For Yours?"
  • Materials: Exotic Metals; Composites; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Hardfacing; Phosphate Coating; Plating; Powder Coating; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Web Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
Paramount Metal Finishing Company
from Paramount Metal Finishing Company

Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, assemble and screen-print at one location. [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Waterproof; Wear Resistant; Zinc Nickel; Phosphating; Hardcoating; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Spray Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
  • Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
  • Certifications: ISO 9001:2008, Six Sigma Trained