Mold Release / Nonstick Coating Services
from Plastonics, Inc.
Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed (dip)... [See More]
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
- Coating Capabilities: Dip or Immersion Coating; Painting; Powder Coating; Rubber Coating; Plastic Coating
- Company Information: Plastonics, Inc. is a full service Powder Coating Job Shop Established in 1959, Plastonics, Inc. was a pioneer in the Powder Coating Industry. Now a ISO 9001:2008 compliant company, we continue to remain an innovator in the industry. We have developed specialized equipment for many unique applications. Automated equipment is used when possible to provide cost-effective operations.
- Certifications: ISO 9001:2008; FFL
from Lubrication Sciences International, Inc.
Through a network of facilities worldwide, Lubrication Sciences International provides Dicronite dry lubrication. Dicronite dry lubrication reduces friction and wear with an extremely low coefficient of friction (0.030) in a very thin film (0.5 microns) that is extremely stable under a wide... [See More]
- Functions & Features: Mold Release / Nonstick; VOC Compliant; Anti-Seize; Galling and Fretting; Conductive; Friction Reducing
- Coating Capabilities: Dry Lubricant Coating; Thin Film Coating; Combination Coatings with Thin Films
- Company Information: Dicronite dry lubrication is a precision thin film (maximum 0.5 micron thickness) lubricant widely used in space, aerospace, plastics, semiconductor and mechanical applications
- Certifications: AMS2530, DOD-L-85645, AS-9100, ISO-10993, NADCAP. LOX compatible, Radiation Stable, Titanium Stress Corrosion (ASTM F-945)
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
- Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Ceramic Coating
- Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
- Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
from DiFruscia Industries, Inc.
DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, Semi-conductor, electrical, medical, industrial equipment, recreational and consumer markets. [See More]
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Reflective; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Corrosion / Rust Preventive; Dielectric
- Coating Capabilities: Phosphate Coating; Powder Coating; Thin Film Coating; Spray Coating; Chemical Finish or Conversion
- Company Information: DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating and anodizing solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, and industrial equipment.
- Certifications: MIL-SPEC/MIL-STD; RoHS; OEM Specific
from Franke Plating Works Inc.
Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Friction Reducing
- Coating Capabilities: Dry Lubricant Coating; Phosphate Coating; Plating; Thin Film Coating; Spray Coating; Black Oxide; Chemical Finish or Conversion
- Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS
from Fluorocarbon Limited
As part of the growing need for coating solutions, Fluorocarbon Surface Technologies was incorporated which operates from 2 UK locations in Sheffield and Hertford, our breadth of experience and technical expertise enables us to offer the right coating solution for chemical or environmental corrosion... [See More]
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Waterproof; Cryogenic Stability, Electrical Properties, Antimicrobial, Anti-Galling; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
- Coating Capabilities: Plastic Coating
-
Company Information:
Founded in 1962 Fluorocarbon has grown to become one of the UK’s largest fluoropolymer processor and global supplier of PTFE, polymer related components and engineering plastics & stock shapes. Our customers are worldwide market leaders across many business areas so we ensure our products & services are focused on meeting their increasing demands.
- Industry Served: Aerospace; Automotive; Chemical / Material Processing; Electronics; Food / Beverage; Machine Tools; Medical; Oil & Gas
from Paramount Metal Finishing Company
Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, assemble and screen-print at one location. [See More]
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Waterproof; Wear Resistant; Zinc Nickel; Phosphating; Hardcoating; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Spray Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
- Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
- Certifications: ISO 9001:2008, Six Sigma Trained
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Hardfacing; Phosphate Coating; Plating; Powder Coating; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Web Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
from Omnikote Ltd.
With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Protective; Waterproof; Wear Resistant; Antimicrobial; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Galvanizing; Painting; Phosphate Coating; Powder Coating; Rubber Coating; Thermal Spraying; Spray Coating; Plastic Coating; Chemical Finish or Conversion
- Company Information: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote.
- Certifications: BS5750 (ISO 9001); ISO 9002
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)
Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Spray Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
- Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
- Certifications: QS 9000; ISO 9001:2000; ISO 14001; TS 16949; MIL-SPEC / MIL-STD
from Qnnect, formerly Hermetic Solutions Group
PA &E has over 20 years of experience in metal surface finishing. We are experts at plating a variety of metals including aluminum, titanium, iron/nickel alloys, copper and even our explosively bonded bi-metallic transition materials. We have a staff of certified chemical and process engineers,... [See More]
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Reflective; Protective; Wear Resistant; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive
- Coating Capabilities: Cladding; Dip or Immersion Coating; Painting; Thermal Spraying; Spray Coating; Black Oxide; Chemical Finish or Conversion
- Company Information: PA&E offers customers a complete solution to meet their metal surface finishing needs.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; NADCAP; RoHS
from Team Metal Finishing
Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs. [See More]
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; PTFE Available; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
- Coating Capabilities: Coil / Roll Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Phosphate Coating; Plating; Screen Printing or Selective Coating; Plastic Coating; Black Oxide; Chemical Finish or Conversion
- Company Information: Team Metal Finishing specializes in customer service. We offer "received to shipped" computerized tracking of our customers product. We have an onsite laboratory and full R&D capabilities. ISO Certified since 2003. "What Can Our TEAM Do For Yours?"
- Materials: Exotic Metals; Composites; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
from Metal Coatings Corporation
Leaders in Protective Coating Application. With 80,000 square feet of production space in Houston, TX devoted to the protective coating of machined components, assemblies and fabrications, Metal Coatings Corp. is equipped for responsiveness in the application of protective, non-stick, lubricant,... [See More]
- Functions & Features: Mold Release / Nonstick; Oil & Grease Resistant; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Applied / Spray On Liners; Painting; Phosphate Coating; Powder Coating; Thin Film Coating; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
- Company Information: With 35,000 square feet of production space devoted to the coating of machined components and fabrications, Metal Coatings Corp is equipped for responsiveness in the application of protective, non-stick, lubricant and chemical resistant coatings.
- Certifications: ISO 9001:2000; RoHS
from Integrity Testing Laboratory Inc.
- Functions & Features: Mold Release / Nonstick; Oil & Grease Resistant; Waterproof; Oxidation Stable; Antireflective
- Coating Capabilities: Thin Film Coating; CVD Diamond Coating; Ceramic Coating
- Company Information: ITL provides a range of services for coating industry. Using PVD and CVD systems and an extensive array of testing and analytical capabilities ITL can conduct most advanced projects and provide expedient service.
- Certifications: ISO 9001:2000; MIL-SPEC/MIL-STD; RoHS
from MIRWEC Coating
MIRWEC Coating proudly offers the highest quality precision, uniform coating attainable. With extensive experience in anti-reflective, protective, conductive, anode, cathode, separator, adhesive, anchor, and many many more coating, we can work with you to achieve the results you desire. [See More]
- Functions & Features: Mold Release / Nonstick; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric
- Coating Capabilities: Coil / Roll Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Rubber Coating; Thin Film Coating; Web Coating; Pattern/Stripe Coating; Abrasives or Superabrasives; Adhesives or PSA; Black Oxide; Ceramic Coating
- Company Information: MIRWEC Coating serves a broad customer base with a wide variety of needs, focusing on extremely thin and extremely uniform roll-to-roll coating. Our coating technology and service is unparalleled.
- Materials: Exotic Metals; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from ADELHELM LubriCoat NA LLC.
The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in... [See More]
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Applied / Spray On Liners; Painting; Powder Coating; Rubber Coating; Thermal Spraying; Spray Coating; Plastic Coating; Ceramic Coating
- Company Information: ADELHELM LubriCoat NA LLC solves customer coating needs for nonstick, dry film lubrication, corrosion and chemical protection. Independent of the end application (automotive, medical, aerospace, food processing, chemical or oil and gas industries, etc.), these coatings can be applied to most metal, plastics and elastomers. Working closely with the process and technical engineers at Adelhelm, we will find the most cost-effective pre-treatments, coatings and sinter techniques available.
- Certifications: ISO 9001:2015