Mass Finishing (Tumbling / Vibratory) Coating Services

10 Results
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]

  • Services: Recoating / Used Parts; Abrasive / Blasting; Peening; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Passivation; Sanding or Grinding; Pickling or Chemical Deburring; Ultrasonic Cleaning; Degreaser; Research & Development
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Plating; Sealing / Impregnation; Vacuum-Pressure Impregnation (VPI); Electropolish; Black Oxide; Chemical Finish or Conversion
  • Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
  • Functions & Features: Porosity / Surface Sealing; Protective; Wear Resistant; Abrasion Resistant; Antireflective; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
BFG Electroplating
from BFG Manufacturing Services

BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating. Resin Impregnation. Zinc Phosphate Coating. Manganese Phosphate Coating. Black Oxide Coating. Leachant Sealer. Cathodic Expoxy Electro Coating. Hydrogen embrittlement baking. [See More]

  • Services: Abrasive / Blasting; Mass Finishing (Tumbling / Vibratory); Passivation; Sanding or Grinding; Pickling or Chemical Deburring; Immersion Cleaning; Spray Washing; Parts Washing
  • Coating Capabilities: Dip or Immersion Coating; Electrocoat; Galvanizing; Phosphate Coating; Plating; Powder Coating; Thin Film Coating; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Painting; Black Oxide; Chemical Finish or Conversion
  • Company Information: BFG provides coating services including plating, painting, ecoat, and related finishes in a job shop setting. 20 production lines and eleven trucks are available for fast service. Engineering and building lines to customer needs is our core business.
  • Functions & Features: Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Friction Reducing
Quality Machining, Inc.
from Quality Machining, Inc.

[See More]

  • Services: Recoating / Used Parts; Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Mirror Finishing; Passivation; Sanding or Grinding; Stripping or Coating Removal; Spray Washing; Degreaser
  • Coating Capabilities: Dip or Immersion Coating; Hardfacing; Painting; Powder Coating; Screen Printing or Selective Coating; Spray Coating; Abrasives or Superabrasives; Black Oxide; Chemical Finish or Conversion
  • Company Information: Quality Machining is a full-service metalworking machining and fabricating shop that specializes in aluminum manufacturing. The shop is equipped to complete an entire machining or fabricating project in house.
  • Functions & Features: Heat Resistant; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive
PSI Extrusions
from PSI Extrusions

POWDERCOATING AND ANODIZING SERVICES. We provide many different aluminum anodizing and special finishes. These processes enhance conductivity, aid in corrosion resistance, and are, of course, visually appealing. If the finish you need isn't listed here, ask a sales representative. We can probably... [See More]

  • Services: On-site / Field (Large Structures); New or OEM Parts; Mass Finishing (Tumbling / Vibratory); Degreaser
  • Coating Capabilities: Painting; Powder Coating; Screen Printing or Selective Coating; Chemical Finish or Conversion
  • Company Information: Manufactures 6000 series close tolerance aluminum extrusions. Other alloys by request. Fabrication, assembly & finishing. CNC machining, punching, sawing, hardware installation, part making. RoHS compliant anodizing & special finishes. ISO 9001:2000.
  • Functions & Features: Conductive; Corrosion / Rust Preventive
Paramount Metal Finishing Company
from Paramount Metal Finishing Company

Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, assemble and screen-print at one location. [See More]

  • Services: Recoating / Used Parts; New or OEM Parts; Abrasive / Blasting; Mass Finishing (Tumbling / Vibratory); Passivation; Pickling or Chemical Deburring; Stripping or Coating Removal; Degreaser; Research & Development; Inspection / Monitoring
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Spray Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
  • Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Waterproof; Wear Resistant; Zinc Nickel; Phosphating; Hardcoating; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
Franke Plating Works Inc. Coating Services
from Franke Plating Works Inc.

Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]

  • Services: On-site / Field (Large Structures); Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Mirror Finishing; Passivation; Pickling or Chemical Deburring; Stripping or Coating Removal; Degreaser
  • Coating Capabilities: Dry Lubricant Coating; Phosphate Coating; Plating; Thin Film Coating; Spray Coating; Black Oxide; Chemical Finish or Conversion
  • Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Friction Reducing
Coating Service
from Impreglon, Inc.

Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]

  • Services: Recoating / Used Parts; Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Passivation; Sanding or Grinding; Honing or Superfinishing; Burn-off or Thermal Cleaning; Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning; Degreaser
  • Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Ceramic Coating
  • Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
Difruscia Industries, Inc.
from DiFruscia Industries, Inc.

DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, Semi-conductor, electrical, medical, industrial equipment, recreational and consumer markets. [See More]

  • Services: Recoating / Used Parts; Abrasive / Blasting; Peening; Buffing / Polishing; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Mirror Finishing; Passivation; Sanding or Grinding; Pickling or Chemical Deburring; Burn-off or Thermal Cleaning; Immersion Cleaning; Stripping or Coating Removal; Spray Washing; Degreaser
  • Coating Capabilities: Phosphate Coating; Powder Coating; Thin Film Coating; Spray Coating; Chemical Finish or Conversion
  • Company Information: DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating and anodizing solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, and industrial equipment.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Reflective; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Corrosion / Rust Preventive; Dielectric
Midlake Products & Mfg. Co., Inc.
from Midlake Products & Mfg. Co., Inc.

Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating. Plating (Zinc, Nickel, etc.). Silk Screening. [See More]

  • Services: Abrasive / Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Passivation; Degreaser; Research & Development; Inspection / Monitoring
  • Coating Capabilities: Dip or Immersion Coating; Electrocoat; Plating; Powder Coating; Screen Printing or Selective Coating; Spray Coating; Abrasives or Superabrasives; Black Oxide; Chemical Finish or Conversion
  • Company Information: Midlake Products is the industry leader in the manufacturing of specialty hinges and metal fabricated components. Our reputation is built upon integrity and our continuous investment in technology, training and equipment. Please contact us today.
  • Functions & Features: VOC Compliant; Corrosion / Rust Preventive
Materials Processing Inc.
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)

Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]

  • Services: Recoating / Used Parts; On-site / Field (Large Structures); Abrasive / Blasting; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Pickling or Chemical Deburring; Immersion Cleaning; Stripping or Coating Removal; Spray Washing; Degreaser; Phosphating Alodine; Phosphating (Manganese Zinc Iron)
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Spray Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
  • Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing