Friction Reducing / Low Friction Coating Services

19 Results
Nylon Coating
from Omnikote Ltd.

With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Protective; Waterproof; Wear Resistant; Antimicrobial; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Galvanizing; Painting; Phosphate Coating; Powder Coating; Rubber Coating; Thermal Spraying; Spray Coating; Plastic Coating; Chemical Finish or Conversion
  • Company Information: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote.
  • Certifications: BS5750 (ISO 9001); ISO 9002
Coating Services
from Miyaki USA, Inc.

Conventional hard anodic film is normally porous and low to moderate wear resistance, and there are more chances of abrasion and wear, caused by failure of lubrication in higher pressure, vibration, and friction areas. Kashima Coat with lubricating property and higher resistance characteristics was... [See More]

  • Functions & Features: Oil & Grease Resistant; Wear Resistant; Abrasion Resistant; Corrosion / Rust Preventive; Friction Reducing
  • Coating Capabilities: Kashima Coat (Hard Anodizing with Molybdenum)
  • Company Information: It is a little known fact that the success of aluminum can be attributed to "surface treatment". At Miyaki, we take pride in carrying out surface treatments that suit the application of the aluminum to improve its superb characteristics and create new value.
  • Materials: Aluminum
SWD, Inc.
from SWD, Inc.

Doerken Delta Coatings Systems. Yuken Coating Systems. Xylan. Moly Disulfate [See More]

  • Functions & Features: Wear Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Thin Film Coating; Black Oxide; Chemical Finish or Conversion
  • Company Information: SWD Inc. Fastener Sorting Corporation Specializing in Black Oxide, Passivation, Phosphating, Dip Spin Coatings, and Fastener Sorting.
  • Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Hardfacing; Phosphate Coating; Plating; Powder Coating; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Web Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
Paramount Metal Finishing Company
from Paramount Metal Finishing Company

Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, assemble and screen-print at one location. [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Waterproof; Wear Resistant; Zinc Nickel; Phosphating; Hardcoating; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Spray Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
  • Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
  • Certifications: ISO 9001:2008, Six Sigma Trained
Functional Coating Services
from ADELHELM LubriCoat NA LLC.

The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in... [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Applied / Spray On Liners; Painting; Powder Coating; Rubber Coating; Thermal Spraying; Spray Coating; Plastic Coating; Ceramic Coating
  • Company Information: ADELHELM LubriCoat NA LLC solves customer coating needs for nonstick, dry film lubrication, corrosion and chemical protection. Independent of the end application (automotive, medical, aerospace, food processing, chemical or oil and gas industries, etc.), these coatings can be applied to most metal, plastics and elastomers. Working closely with the process and technical engineers at Adelhelm, we will find the most cost-effective pre-treatments, coatings and sinter techniques available.
  • Certifications: ISO 9001:2015
Materials Processing Inc.
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)

Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Spray Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
  • Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
  • Certifications: QS 9000; ISO 9001:2000; ISO 14001; TS 16949; MIL-SPEC / MIL-STD
Fluorocarbon Surface Technologies
from Fluorocarbon Limited

As part of the growing need for coating solutions, Fluorocarbon Surface Technologies was incorporated which operates from 2 UK locations in Sheffield and Hertford, our breadth of experience and technical expertise enables us to offer the right coating solution for chemical or environmental corrosion... [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Waterproof; Cryogenic Stability, Electrical Properties, Antimicrobial, Anti-Galling; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
  • Coating Capabilities: Plastic Coating
  • Company Information:

    Founded in 1962 Fluorocarbon has grown to become one of the UK’s largest fluoropolymer processor and global supplier of PTFE, polymer related components and engineering plastics & stock shapes. Our customers are worldwide market leaders across many business areas so we ensure our products & services are focused on meeting their increasing demands.

  • Industry Served: Aerospace; Automotive; Chemical / Material Processing; Electronics; Food / Beverage; Machine Tools; Medical; Oil & Gas
Coating Service
from Plastonics, Inc.

Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed (dip)... [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Painting; Powder Coating; Rubber Coating; Plastic Coating
  • Company Information: Plastonics, Inc. is a full service Powder Coating Job Shop Established in 1959, Plastonics, Inc. was a pioneer in the Powder Coating Industry. Now a ISO 9001:2008 compliant company, we continue to remain an innovator in the industry. We have developed specialized equipment for many unique applications. Automated equipment is used when possible to provide cost-effective operations.
  • Certifications: ISO 9001:2008; FFL
Dicronite Dry Lubrication Services
from Lubrication Sciences International, Inc.

Through a network of facilities worldwide, Lubrication Sciences International provides Dicronite dry lubrication. Dicronite dry lubrication reduces friction and wear with an extremely low coefficient of friction (0.030) in a very thin film (0.5 microns) that is extremely stable under a wide... [See More]

  • Functions & Features: Mold Release / Nonstick; VOC Compliant; Anti-Seize; Galling and Fretting; Conductive; Friction Reducing
  • Coating Capabilities: Dry Lubricant Coating; Thin Film Coating; Combination Coatings with Thin Films
  • Company Information: Dicronite dry lubrication is a precision thin film (maximum 0.5 micron thickness) lubricant widely used in space, aerospace, plastics, semiconductor and mechanical applications
  • Certifications: AMS2530, DOD-L-85645, AS-9100, ISO-10993, NADCAP. LOX compatible, Radiation Stable, Titanium Stress Corrosion (ASTM F-945)
Metal Coatings Corporation
from Metal Coatings Corporation

Leaders in Protective Coating Application. With 80,000 square feet of production space in Houston, TX devoted to the protective coating of machined components, assemblies and fabrications, Metal Coatings Corp. is equipped for responsiveness in the application of protective, non-stick, lubricant,... [See More]

  • Functions & Features: Mold Release / Nonstick; Oil & Grease Resistant; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Applied / Spray On Liners; Painting; Phosphate Coating; Powder Coating; Thin Film Coating; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
  • Company Information: With 35,000 square feet of production space devoted to the coating of machined components and fabrications, Metal Coatings Corp is equipped for responsiveness in the application of protective, non-stick, lubricant and chemical resistant coatings.
  • Certifications: ISO 9001:2000; RoHS
BFG Electroplating
from BFG Manufacturing Services

BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating. Resin Impregnation. Zinc Phosphate Coating. Manganese Phosphate Coating. Black Oxide Coating. Leachant Sealer. Cathodic Expoxy Electro Coating. Hydrogen embrittlement baking. [See More]

  • Functions & Features: Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Electrocoat; Galvanizing; Phosphate Coating; Plating; Powder Coating; Thin Film Coating; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Painting; Black Oxide; Chemical Finish or Conversion
  • Company Information: BFG provides coating services including plating, painting, ecoat, and related finishes in a job shop setting. 20 production lines and eleven trucks are available for fast service. Engineering and building lines to customer needs is our core business.
  • Certifications: ISO 9001:2000; RoHS; OEM Specific
Thermal Metal Treating, Inc.
from Thermal Metal Treating, Inc.

Industrial coatings to enhance the appearance of products to assure confidence in its quality and reliabilty. Black Oxide Processes meet all Automotive and Mil D 13924 Class 1-4 StandardsZinc and Manganese Phosphates meet all Automotive and Mil TT-C-490C and DOD-P-16232F Standards Molydisulfide... [See More]

  • Functions & Features: Wear Resistant; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Plating; Powder Coating; Black Oxide; Chemical Finish or Conversion
  • Company Information: We at Thermal Metal Treating, Inc. are committed to providing exemplary services to our customers for metal heat-treating, environment friendly coatings for metal and state-of-the-art technical solutions for solving day-to-day production process issues.
  • Certifications: ISO 9001:2008
Metal Finishing Service
from Leonhardt Manufacturing Company, Inc.

Metal Finishing Services. Anodizing. Brazing. Painting. Polishing. Powder Coat. Zinc Plating [See More]

  • Functions & Features: Heat Resistant; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; Waterproof; Wear Resistant; Abrasion Resistant; Corrosion / Rust Preventive; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Galvanizing; Hardfacing; Applied / Spray On Liners; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Thin Film Coating; Spray Coating; Chemical Finish or Conversion
  • Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
  • Certifications: ISO 9001:2008
Team Metal Finishing
from Team Metal Finishing

Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs. [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; PTFE Available; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Coil / Roll Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Phosphate Coating; Plating; Screen Printing or Selective Coating; Plastic Coating; Black Oxide; Chemical Finish or Conversion
  • Company Information: Team Metal Finishing specializes in customer service. We offer "received to shipped" computerized tracking of our customers product. We have an onsite laboratory and full R&D capabilities. ISO Certified since 2003. "What Can Our TEAM Do For Yours?"
  • Materials: Exotic Metals; Composites; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]

  • Functions & Features: Porosity / Surface Sealing; Protective; Wear Resistant; Abrasion Resistant; Antireflective; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Plating; Sealing / Impregnation; Vacuum-Pressure Impregnation (VPI); Electropolish; Black Oxide; Chemical Finish or Conversion
  • Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
  • Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
Franke Plating Works Inc. Coating Services
from Franke Plating Works Inc.

Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Friction Reducing
  • Coating Capabilities: Dry Lubricant Coating; Phosphate Coating; Plating; Thin Film Coating; Spray Coating; Black Oxide; Chemical Finish or Conversion
  • Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS
Hartchrom, Inc.
from Hartchrom, Inc.

Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]

  • Functions & Features: Heat Resistant; Protective; Wear Resistant; Abrasion Resistant; Corrosion / Rust Preventive; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Plating; Spray Coating
  • Company Information: Hartchrom Inc., a subsidiary of Arbonia Forster Holding (AFG) Group, is one of six surface finishing facilities within the Surface Technologies Division of our parent company. With locations in the U.S., Europe and China we are unique in the industry.
  • Certifications: MIL-SPEC / MIL-STD
Coating Service
from Impreglon, Inc.

Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]

  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Ceramic Coating
  • Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
  • Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered