Southwest US Only Coating Services

5 Results
Coating Services
from ND Industries, Inc.

When developing a pre-applied product, formulating the right chemical blend is only half the challenge. Just as important is the process of applying that material onto fasteners. That ’s where ND ’s Design Engineering Group steps in. They work along side R &D to build the custom... [See More]

  • Company Information: A family-owned business since 1955, ND Industries specializes in the development of innovative materials and processes which increase the safety and reliability of fastener assemblies. Headquartered outside Detroit, Michigan, ND serves a global market with 13 divisions in the continental US, facilities in Taiwan, China, and Turkey, and licensees around the world.
  • Functions & Features: Heat Resistant; Adhesive
  • Coating Capabilities: Plastic Coating; Sealing, Thread locking, Encapsulating; Adhesives or PSA
  • Materials: Exotic Metals; Aluminum; Stainless Steel; Steel / Steel Alloys
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Hardfacing; Phosphate Coating; Plating; Powder Coating; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Web Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
Thin Film Optical Coatings
from Abrisa Technologies

Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical... [See More]

  • Company Information: Abrisa Technologies is located in Santa Paula, CA. Comprised of 3 divisions providing precision glass optics products & services; Abrisa Industrial Glass, Sycamore Glass Components & ZC&R Coatings for Optics. Optical coating & glass fabrication experts.
  • Functions & Features: Heat Resistant; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Dielectric
  • Coating Capabilities: Screen Printing or Selective Coating; Thin Film Coating; Ceramic Coating
  • Certifications: ISO 9001: 2015 & ITAR Registered, as well as these industry quality standards include ANSI, ASME, ASTM, NCSL, ISO, MIL, including MIL-PRF-13830B, DIS, JAN, and SAE.
Thin Film Coating Services
from Cascade Optical Corp.

Our IOPLAS-IITM ion-assisted deposition processes give us the flexibility to apply coatings at low temperatures for plastic fibers and other delicate substrates. We can also generate coatings with greater packing densities to handle very high laser damage thresholds. To add to these capabilities,... [See More]

  • Company Information: Offering optical thin film coatings for a diversity of industries, Cascade Optical Corporation is your complete one-stop coating design and manufacturing services provider. Offering very short lead times, and engineering department design assistance.
  • Functions & Features: Reflective; Protective; Wear Resistant; Abrasion Resistant; Antireflective; Conductive; Corrosion / Rust Preventive; Dielectric
  • Coating Capabilities: Thin Film Coating; Optical Coating
  • Certifications: MIL-SPEC / MIL-STD; OEM Specific
Dicronite Dry Lubrication Services
from Lubrication Sciences International, Inc.

Through a network of facilities worldwide, Lubrication Sciences International provides Dicronite dry lubrication. Dicronite dry lubrication reduces friction and wear with an extremely low coefficient of friction (0.030) in a very thin film (0.5 microns) that is extremely stable under a wide... [See More]

  • Company Information: Dicronite dry lubrication is a precision thin film (maximum 0.5 micron thickness) lubricant widely used in space, aerospace, plastics, semiconductor and mechanical applications
  • Functions & Features: Mold Release / Nonstick; VOC Compliant; Anti-Seize; Galling and Fretting; Conductive; Friction Reducing
  • Coating Capabilities: Dry Lubricant Coating; Thin Film Coating; Combination Coatings with Thin Films
  • Certifications: AMS2530, DOD-L-85645, AS-9100, ISO-10993, NADCAP. LOX compatible, Radiation Stable, Titanium Stress Corrosion (ASTM F-945)