Precious Metals Coating Services

18 Results
Nylon Coating
from Omnikote Ltd.

With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]

  • Materials: Exotic Metals; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Galvanizing; Painting; Phosphate Coating; Powder Coating; Rubber Coating; Thermal Spraying; Spray Coating; Plastic Coating; Chemical Finish or Conversion
  • Company Information: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Protective; Waterproof; Wear Resistant; Antimicrobial; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Materials: Exotic Metals; Wood; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Hardfacing; Phosphate Coating; Plating; Powder Coating; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Web Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]

  • Materials: Exotic Metals; Plastic; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Plating; Sealing / Impregnation; Vacuum-Pressure Impregnation (VPI); Electropolish; Black Oxide; Chemical Finish or Conversion
  • Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
  • Functions & Features: Porosity / Surface Sealing; Protective; Wear Resistant; Abrasion Resistant; Antireflective; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
Paramount Metal Finishing Company
from Paramount Metal Finishing Company

Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, assemble and screen-print at one location. [See More]

  • Materials: Exotic Metals; Wood; Composites; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Spray Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
  • Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Waterproof; Wear Resistant; Zinc Nickel; Phosphating; Hardcoating; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
Contract Coating
from MIRWEC Coating

MIRWEC Coating proudly offers the highest quality precision, uniform coating attainable. With extensive experience in anti-reflective, protective, conductive, anode, cathode, separator, adhesive, anchor, and many many more coating, we can work with you to achieve the results you desire. [See More]

  • Materials: Exotic Metals; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Coating Capabilities: Coil / Roll Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Rubber Coating; Thin Film Coating; Web Coating; Pattern/Stripe Coating; Abrasives or Superabrasives; Adhesives or PSA; Black Oxide; Ceramic Coating
  • Company Information: MIRWEC Coating serves a broad customer base with a wide variety of needs, focusing on extremely thin and extremely uniform roll-to-roll coating. Our coating technology and service is unparalleled.
  • Functions & Features: Mold Release / Nonstick; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric
Functional Coating Services
from ADELHELM LubriCoat NA LLC.

The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in... [See More]

  • Materials: Exotic Metals; Wood; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Applied / Spray On Liners; Painting; Powder Coating; Rubber Coating; Thermal Spraying; Spray Coating; Plastic Coating; Ceramic Coating
  • Company Information: ADELHELM LubriCoat NA LLC solves customer coating needs for nonstick, dry film lubrication, corrosion and chemical protection. Independent of the end application (automotive, medical, aerospace, food processing, chemical or oil and gas industries, etc.), these coatings can be applied to most metal, plastics and elastomers. Working closely with the process and technical engineers at Adelhelm, we will find the most cost-effective pre-treatments, coatings and sinter techniques available.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
Interplex Industries, Inc.
from Interplex Etch Logic, LLC

Interplex's decorative surface finish capabilities include physical vapor deposition (PVD), anodizing, sand blasting, diamond cutting and laser marking, commonly used for mobile device (cell phone) housings and other consumer electronics products. The company also provides Vacuum Metallization to... [See More]

  • Materials: Exotic Metals; Plastic; Aluminum; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Coating Capabilities: Coil / Roll Coating; Conformal Coating; Painting; Plating; Powder Coating; Thermal Spraying; Spray Coating; Vacuum-Pressure Impregnation (VPI)
  • Company Information: Interplex’s expertise in surface finishing dates back to the the 1970’s. Since then, the company has leveraged its knowledge in operating these types of unique processes to expand its offering to include decorative and functional coatings.
  • Functions & Features: Reflective; Wear Resistant; Conductive
Metal Surface Finishing and MIL Spec Plating
from Qnnect, formerly Hermetic Solutions Group

PA &E has over 20 years of experience in metal surface finishing. We are experts at plating a variety of metals including aluminum, titanium, iron/nickel alloys, copper and even our explosively bonded bi-metallic transition materials. We have a staff of certified chemical and process engineers,... [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Coating Capabilities: Cladding; Dip or Immersion Coating; Painting; Thermal Spraying; Spray Coating; Black Oxide; Chemical Finish or Conversion
  • Company Information: PA&E offers customers a complete solution to meet their metal surface finishing needs.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Reflective; Protective; Wear Resistant; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive
ChemArt Company
from ChemArt Company

ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
  • Coating Capabilities: Dip or Immersion Coating; Painting; Plating; Powder Coating; Screen Printing or Selective Coating; Thermal Spraying; Thin Film Coating; Spray Coating; Adhesives or PSA; Black Oxide; Chemical Finish or Conversion
  • Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
  • Functions & Features: Heat Resistant; Reflective; Protective; Adhesive; Chemical Resistant; Conductive; Corrosion / Rust Preventive
Chemical Vapor Depositioin, Dark Mirror, Antireflection, and Flexible Sputtered Coatings
from Deposition Sciences, Inc.

PROCESS DESCRIPTION. DSI has been producing complex functional thin film coatings on a variety of flexible substrates for over twenty years. Materials include metals, dielectrics, and multilayer optical coatings. DSI ’s core enabling technology is an internally-developed batch coating process... [See More]

  • Materials: Exotic Metals; Aluminum; Glass; Precious Metals; Cr, Si, Ge, SiO2, Nb2O>5, Y2O3, TiO2, ZrO2, HfO2, Si3N4
  • Coating Capabilities: Thin Film Coating
  • Company Information: Deposition Sciences, Inc. (DSI®), a wholly owned subsidiary of Lockheed Martin, provides innovative, ultra-durable optical coating solutions for aerospace, commercial, and military customers. Applications include automotive, biomedical, astronomy, homeland security,, imaging, telecommunications, scientific research, and industrial R&D. With lean manufacturing standards and talented engineers, we meet the diverse needs of customers who require cost-effective thin film coating solutions.
  • Functions & Features: Reflective; Protective; Antireflective; Dielectric
Coating Service
from Impreglon, Inc.

Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]

  • Materials: Exotic Metals; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Chromium Nitride - Modified; Teflon
  • Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Ceramic Coating
  • Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
Metal Finishing Service
from Leonhardt Manufacturing Company, Inc.

Metal Finishing Services. Anodizing. Brazing. Painting. Polishing. Powder Coat. Zinc Plating [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
  • Coating Capabilities: Dip or Immersion Coating; Galvanizing; Hardfacing; Applied / Spray On Liners; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Thin Film Coating; Spray Coating; Chemical Finish or Conversion
  • Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
  • Functions & Features: Heat Resistant; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; Waterproof; Wear Resistant; Abrasion Resistant; Corrosion / Rust Preventive; Friction Reducing
Thin Film Coating Services
from Cascade Optical Corp.

Our IOPLAS-IITM ion-assisted deposition processes give us the flexibility to apply coatings at low temperatures for plastic fibers and other delicate substrates. We can also generate coatings with greater packing densities to handle very high laser damage thresholds. To add to these capabilities,... [See More]

  • Materials: Exotic Metals; Plastic; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Glass; Nickel / Nickel alloys; Precious Metals; Titanium
  • Coating Capabilities: Thin Film Coating; Optical Coating
  • Company Information: Offering optical thin film coatings for a diversity of industries, Cascade Optical Corporation is your complete one-stop coating design and manufacturing services provider. Offering very short lead times, and engineering department design assistance.
  • Functions & Features: Reflective; Protective; Wear Resistant; Abrasion Resistant; Antireflective; Conductive; Corrosion / Rust Preventive; Dielectric
Coating Service
from Plastonics, Inc.

Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed (dip)... [See More]

  • Materials: Exotic Metals; Wood; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Coating Capabilities: Dip or Immersion Coating; Painting; Powder Coating; Rubber Coating; Plastic Coating
  • Company Information: Plastonics, Inc. is a full service Powder Coating Job Shop Established in 1959, Plastonics, Inc. was a pioneer in the Powder Coating Industry. Now a ISO 9001:2008 compliant company, we continue to remain an innovator in the industry. We have developed specialized equipment for many unique applications. Automated equipment is used when possible to provide cost-effective operations.
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
Integrity Testing Laboratory Inc.
from Integrity Testing Laboratory Inc.

[See More]

  • Materials: Exotic Metals; Plastic; Composites; Ceramic; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Coating Capabilities: Thin Film Coating; CVD Diamond Coating; Ceramic Coating
  • Company Information: ITL provides a range of services for coating industry. Using PVD and CVD systems and an extensive array of testing and analytical capabilities ITL can conduct most advanced projects and provide expedient service.
  • Functions & Features: Mold Release / Nonstick; Oil & Grease Resistant; Waterproof; Oxidation Stable; Antireflective
Team Metal Finishing
from Team Metal Finishing

Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs. [See More]

  • Materials: Exotic Metals; Composites; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
  • Coating Capabilities: Coil / Roll Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Phosphate Coating; Plating; Screen Printing or Selective Coating; Plastic Coating; Black Oxide; Chemical Finish or Conversion
  • Company Information: Team Metal Finishing specializes in customer service. We offer "received to shipped" computerized tracking of our customers product. We have an onsite laboratory and full R&D capabilities. ISO Certified since 2003. "What Can Our TEAM Do For Yours?"
  • Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; PTFE Available; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
Summit Corporation of America
from Summit Corporation of America

Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating - overall/selectively/zone/edge/spot/dual... [See More]

  • Materials: Exotic Metals; Composites; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Coating Capabilities: Dip or Immersion Coating; Phosphate Coating; Plating; Chemical Finish or Conversion
  • Company Information: Summit Corporation of America is one of the most diversified precision electroplating companies worldwide. With over 64 years of experience, Summit boasts it's up to date expertise in a wide range of coatings and global markets.
  • Functions & Features: Heat Resistant; Corrosion / Rust Preventive
Thin Film Optical Coatings
from Abrisa Technologies

Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical... [See More]

  • Materials: Exotic Metals; Composites; Ceramic; Aluminum; Copper / Copper Alloys; Glass; Precious Metals
  • Coating Capabilities: Screen Printing or Selective Coating; Thin Film Coating; Ceramic Coating
  • Company Information: Abrisa Technologies is located in Santa Paula, CA. Comprised of 3 divisions providing precision glass optics products & services; Abrisa Industrial Glass, Sycamore Glass Components & ZC&R Coatings for Optics. Optical coating & glass fabrication experts.
  • Functions & Features: Heat Resistant; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Dielectric