Composites Coating Services
from Team Metal Finishing
Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs. [See More]
- Materials: Exotic Metals; Composites; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
- Coating Capabilities: Coil / Roll Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Phosphate Coating; Plating; Screen Printing or Selective Coating; Plastic Coating; Black Oxide; Chemical Finish or Conversion
- Company Information: Team Metal Finishing specializes in customer service. We offer "received to shipped" computerized tracking of our customers product. We have an onsite laboratory and full R&D capabilities. ISO Certified since 2003. "What Can Our TEAM Do For Yours?"
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; PTFE Available; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
from Summit Corporation of America
Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating - overall/selectively/zone/edge/spot/dual... [See More]
- Materials: Exotic Metals; Composites; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Coating Capabilities: Dip or Immersion Coating; Phosphate Coating; Plating; Chemical Finish or Conversion
- Company Information: Summit Corporation of America is one of the most diversified precision electroplating companies worldwide. With over 64 years of experience, Summit boasts it's up to date expertise in a wide range of coatings and global markets.
- Functions & Features: Heat Resistant; Corrosion / Rust Preventive
from Plastonics, Inc.
Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed (dip)... [See More]
- Materials: Exotic Metals; Wood; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Coating Capabilities: Dip or Immersion Coating; Painting; Powder Coating; Rubber Coating; Plastic Coating
- Company Information: Plastonics, Inc. is a full service Powder Coating Job Shop Established in 1959, Plastonics, Inc. was a pioneer in the Powder Coating Industry. Now a ISO 9001:2008 compliant company, we continue to remain an innovator in the industry. We have developed specialized equipment for many unique applications. Automated equipment is used when possible to provide cost-effective operations.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
from MIRWEC Coating
MIRWEC Coating proudly offers the highest quality precision, uniform coating attainable. With extensive experience in anti-reflective, protective, conductive, anode, cathode, separator, adhesive, anchor, and many many more coating, we can work with you to achieve the results you desire. [See More]
- Materials: Exotic Metals; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Coating Capabilities: Coil / Roll Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Rubber Coating; Thin Film Coating; Web Coating; Pattern/Stripe Coating; Abrasives or Superabrasives; Adhesives or PSA; Black Oxide; Ceramic Coating
- Company Information: MIRWEC Coating serves a broad customer base with a wide variety of needs, focusing on extremely thin and extremely uniform roll-to-roll coating. Our coating technology and service is unparalleled.
- Functions & Features: Mold Release / Nonstick; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)
Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]
- Materials: Exotic Metals; Wood; Plastic; Composites; Aluminum; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Spray Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
- Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Materials: Exotic Metals; Wood; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Hardfacing; Phosphate Coating; Plating; Powder Coating; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Vacuum-Pressure Impregnation (VPI); Plastic Coating; Web Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
from NEI Corporation
NEI Corporation offers a variety of polymer nanocomposite coating services that enhance abrasion resistance, hardness, UV-protection, & self-healing among other functional properties. Applications include automotive finishes, medical devices, cosmetic coatings, floor coatings, and fabric coatings. [See More]
- Materials: Exotic Metals; Wood; Plastic; Composites; Aluminum; Copper / Copper Alloys; Glass; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
- Coating Capabilities: Thermal Spraying; Thin Film Coating; Spray Coating; Plastic Coating
- Company Information: NEI Corp. develops, manufactures and markets nanotechnology-based materials for a broad range of applications. NEI's innovative nanocomposite materials enable customers to achieve significant performance improvements in consumer and industrial products.
- Functions & Features: Porosity / Surface Sealing; Protective; VOC Compliant; Waterproof; Wear Resistant; Abrasion Resistant; Antireflective; Chemical Resistant; Corrosion / Rust Preventive
from Integrity Testing Laboratory Inc.
- Materials: Exotic Metals; Plastic; Composites; Ceramic; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Coating Capabilities: Thin Film Coating; CVD Diamond Coating; Ceramic Coating
- Company Information: ITL provides a range of services for coating industry. Using PVD and CVD systems and an extensive array of testing and analytical capabilities ITL can conduct most advanced projects and provide expedient service.
- Functions & Features: Mold Release / Nonstick; Oil & Grease Resistant; Waterproof; Oxidation Stable; Antireflective
from Omnikote Ltd.
With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]
- Materials: Exotic Metals; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Galvanizing; Painting; Phosphate Coating; Powder Coating; Rubber Coating; Thermal Spraying; Spray Coating; Plastic Coating; Chemical Finish or Conversion
- Company Information: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Protective; Waterproof; Wear Resistant; Antimicrobial; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
from ADELHELM LubriCoat NA LLC.
The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in... [See More]
- Materials: Exotic Metals; Wood; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Applied / Spray On Liners; Painting; Powder Coating; Rubber Coating; Thermal Spraying; Spray Coating; Plastic Coating; Ceramic Coating
- Company Information: ADELHELM LubriCoat NA LLC solves customer coating needs for nonstick, dry film lubrication, corrosion and chemical protection. Independent of the end application (automotive, medical, aerospace, food processing, chemical or oil and gas industries, etc.), these coatings can be applied to most metal, plastics and elastomers. Working closely with the process and technical engineers at Adelhelm, we will find the most cost-effective pre-treatments, coatings and sinter techniques available.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Materials: Exotic Metals; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Chromium Nitride - Modified; Teflon
- Coating Capabilities: Conformal Coating; Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Sealing / Impregnation; Thermal Spraying; Thin Film Coating; Titanium Nitride; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Ceramic Coating
- Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
from MINTEQ® International Inc, Pyrogenics Group
Semiconductor and photovoltaic manufactures are increasing yields by adopting new materials including ultra-pure, Pyroid® pyrolytic carbon coatings on traditional graphite that provide high density, strength and hardness along with very low porosity that is virtually impermeable to fluids and gases. [See More]
- Materials: Composites; Ceramic; Carbide
- Coating Capabilities: Dry Lubricant Coating; Hardfacing; Painting; Thin Film Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
- Company Information: Pyrogenics Group is a technological leader in the production of very specialized, high-purity carbon products with unique thermal, electrical, physical and chemical properties that have application advantages where extreme temperatures and stress exist.
- Functions & Features: Heat Resistant; Wear Resistant; Conductive; Corrosion / Rust Preventive
from Abrisa Technologies
Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical... [See More]
- Materials: Exotic Metals; Composites; Ceramic; Aluminum; Copper / Copper Alloys; Glass; Precious Metals
- Coating Capabilities: Screen Printing or Selective Coating; Thin Film Coating; Ceramic Coating
- Company Information: Abrisa Technologies is located in Santa Paula, CA. Comprised of 3 divisions providing precision glass optics products & services; Abrisa Industrial Glass, Sycamore Glass Components & ZC&R Coatings for Optics. Optical coating & glass fabrication experts.
- Functions & Features: Heat Resistant; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Dielectric
from Paramount Metal Finishing Company
Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, assemble and screen-print at one location. [See More]
- Materials: Exotic Metals; Wood; Composites; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
- Coating Capabilities: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Plating; Powder Coating; Screen Printing or Selective Coating; Sealing / Impregnation; Spray Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
- Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
- Functions & Features: Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Waterproof; Wear Resistant; Zinc Nickel; Phosphating; Hardcoating; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing