Aerospace / Defense Filter Media
2 Results
Gas Purifier
from Cryo H&I Co.,Ltd.
from Cryo H&I Co.,Ltd.
A gas purification device using cryogenic cooling technology is a device that removes or separates specific components from a mixed gas by selectively condensing or solidifying them at extremely low temperatures. It is applied to various fields such as high-purity gas production, gas purification... [See More]
- Application / Industry: Aerospace / Defense; Electronics; Semiconductor, Hydrogen Energy, Helium Recovery, Aerospace/Aeronautics, Gas production/analysis
- Filtration Product: Gas
Non-Woven Filter Media - LydAir® MG -- 2956
from Lydall Filtration/Separation, Inc.
from Lydall Filtration/Separation, Inc.
LydAir ® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA... [See More]
- Application / Industry: Aerospace / Defense; Biopharmaceutical; Electronics; Industrial Engine; Food or Beverage Processing; Hydrocarbon; Medical; Power Generation; Semiconductor; Chemical Processing, HVAC, Respirators, Air Conditioners
- Filtration Product: Gas
- Type: Micro Filtration
- Filter Medium Material: Glass Fiber