Ion Exchange Resin Filter Media
from BakerCorp
Synthetically manufactured to carry an ionic charge, either positive or negative, ion exchange resins are an effective solution to highly complex applications such as perchlorate and dissoved metals removal. [See More]
- Filter Medium Material: Ion Exchange
- Application / Industry: Highly Complex Applications Such as Perchlorate and Dissoved Metals Removal
from Dupont Water Solutions
AMBERCHROM ™ Chromatography Resins are macroporous, polymeric resins useful for adsorption and reversed-phase liquid chromatography. They are designed for laboratory- and process-scale purifications of proteins, peptides, nucleic acids, antibiotics, and small molecular weight pharmaceuticals. [See More]
- Filter Medium Material: Ion Exchange
- Application / Industry: Chromatographic Purification
- Filtration Grade: 35.00 to 120.00
from Scientific Polymer Products, Inc.
Polymethacrylic acid, crosslinked, hydrogen form. Catalog # : 708. CAS : 50602-21-6. Physical Form : Beads. pH Range : 5 to 14. Swelling Factor : 40%. Max Temp : 100C. Moisture Content : 50%. Misc : Macroreticulated spheres 16-50 mesh; 0.33 to 50mm effective size. Exchange Capacity : 10.0meq/g dry... [See More]
- Filter Medium Material: Ion Exchange
- Maximum Temperature: 212
from GFS Chemicals, Inc.
ITEM#:2642. CAS#:39389-20-3. F.W.: NFPA#: Specific Gravity: DOT:NR. Descriptions: Strongly acidic gel-type resin with sulfonic acid functionality. Total capacity 1.9 meq/ml. Specification. TEST. Properties. No properties. [See More]
- Filter Medium Material: Ion Exchange
from Dupont Water Solutions
AMBERSEP ™ GT74 is a polymer based weak acid ion exchange and chelating resins for brine softening rhodium and mercury removal. [See More]
- Filter Medium Material: Ion Exchange
- Maximum Temperature: 140
- Filtration Grade: 450.00 to 700.00
- Filtration Product: Water
from Dupont Water Solutions
With industry-leading rejection of 99.7%, the DOW FILMTEC ™ LC HR-4040 element provides more than a 40%reduction in salt passage and a 20% improvement in flow rate over the existing DOW FILMTEC BW30-4040 high rejection element. Producing high quality water, it is an ideal choice for... [See More]
- Filter Medium Material: Ion Exchange
- Filtration Product: Water
- Type: Reverse Osmosis