Coolants Filter Media
from Lydall Filtration/Separation, Inc.
Lypore ® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of... [See More]
- Filtration Product: Coolant; Gas; GasolineDiesel; HydraulicFluid; Refrigerants
- Application / Industry: Hydrocarbon; Refrigerants, Compressed Air, Automotive CCV
- Type: Micro Filtration
- Filter Medium Material: Glass Fiber
from MaxFlo® an Agrilectric Research Brand
Superior Filtration Results. MaxFlo ® products are high performance, renewable filter aids for all types of solid liquid separation applications. These uniquely engineered Silica filter aids deliver exceptional value in all types of filtration applications. MaxFlo ® products provide a range... [See More]
- Filtration Product: Chemical; Coolant; Water
- Maximum Temperature: 2000
- Filtration Grade: 1.00 to 2800.00
- Type: Nano Filtration
from Lydall Filtration/Separation, Inc.
LyPore Defender microglass filtration media is Lydall ’s newest liquid media series. Extensive R &D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique... [See More]
- Filtration Product: Coolant; Oil
- Type: Micro Filtration
- Filtration Grade: 10.00
- Application / Industry: Hydrocarbon; Heavy Duty Lube, Coolants, Fuels