Activated Carbon Filter Media
from Ecologix Environmental Systems
Activated carbon is a carbon material mostly derived from charcoal. The unique structure of activated carbon produces a very large surface area: 1 lb of granular activated carbon typically provides a surface area of 125 acres (1 Kg =1,000,000 sq. m.). The activated carbon surface is non-polar which... [See More]
- Filter Medium Material: Bonded Carbon
from Watts
Carbsorb ® 40; 12x40 mesh activated carbon media; Bituminous base. Model A9031A [See More]
- Filter Medium Material: Bonded Carbon
- Filtration Product: Water
from BakerCorp
Granular, pelletized and powdered media to remove organic contaminants from vapor and liquid streams. [See More]
- Filter Medium Material: Bonded Carbon
- Application / Industry: Remove Organic Contaminants from Vapor and Liquid Streams
from Ecologix Environmental Systems
Ecologix precipitants are expressly formulated to precipitate metal ions from a wide variety of industrial process wastewaters and groundwaters. Such wastewaters frequently contain chelants and other complexing agents that surround the metal ions and prevent the chemical reaction that converts the... [See More]
- Filter Medium Material: Bonded Carbon