FDA Compliant Filter Media
from Harbory Filtration
Polyester Filter Cloth series is made of loose PET fiber. With high porosity and good air permeability, it has a wide filtration applications. The cloth can be made in matted finish for a longer service life. Industrial filter cloth is designed for liquid filter bags. Passed full set of FDA and EU... [See More]
- Application / Industry: Chemical industry, Cooking oil, Juices, beverages, etc., Water, Lubricating oil, Electroplating solution, Automotive
- Additional Features: FDA
- Filter Medium Material: Polyester
from Porex
POREX ® FILTER SAMPLER ® Blood Serum Filters are the industry leading sample filtering system used for the separation of serum or plasma from centrifuged blood specimens contained in the standard 16, 13 or 10.25mm evacuated blood collection tubes. Specifically designed to function as a... [See More]
- Filtration Product: Blood Serum
- Additional Features: FDA
- Application / Industry: Medical
from MaxFlo® an Agrilectric Research Brand
Superior Filtration Results. MaxFlo ® products are high performance, renewable filter aids for all types of solid liquid separation applications. These uniquely engineered Silica filter aids deliver exceptional value in all types of filtration applications. MaxFlo ® products provide a range... [See More]
- Filtration Grade: 1.00 to 2800.00
- Type: Nano Filtration
- Maximum Temperature: 2000
- Filtration Product: Chemical; Coolant; Water
from Porex
POREX TRANS-IT SQ-EASY ™ is a self-contained, positive closure, sample preparation system that collects, filters, transfers and stores liquid and viscous bodily fluids and tissues for use in clinical and molecular diagnostic testing. [See More]
- Type: Micro Filtration
- Additional Features: FDA
- Application / Industry: Medical
from Porex
SQ-EASY ® PreFilters are a self-contained, positive closure sample preparation system that collects, filters, transfers and stores buffers, serum, plasma, urine, stool, blood, saliva and other liquid or viscous bodily fluids and tissues [See More]
- Filtration Grade: 1.00 to 25.00
- Filtration Product: Viscous Bodily Fluids And Tissues
- Type: Micro Filtration
- Application / Industry: Medical