Synthetic Fiber Filter Media
from Komline
Fabric Filtration Media for All Manufacturers. Komline-Sanderson Corporation – a leading manufacturer of liquid-solid separation systems – offers filtration media products from either synthetic or natural materials for use on: Rotary Drum Vacuum Filters. Belt Filter Presses. Gravity Belt... [See More]
- Filter Medium Material: Synthetic Fiber
- Application / Industry: WaterSupply; Waste Water
- Filtration Product: Water
from Lydall Filtration/Separation, Inc.
LyPore ® SC is a highly uniform synthetic composite platform for liquid filtration. The gradient density design provides low resistance and extended filter life for high through put applications. Engineered for superior processing on pleating equipment, LyPore ® SC delivers high production... [See More]
- Filter Medium Material: Synthetic Fiber
- Type: Micro Filtration
- Filtration Grade: 12.50
- Filtration Product: Water
from Lydall Filtration/Separation, Inc.
Engineered to provide superior processing on your existing pleating equipment, LydAir ® SC is a 100% synthetic composite media which is highly uniform and durable, resulting in improved production efficiency and filter quality. Its patented gradient density construction and low resistance to air... [See More]
- Filter Medium Material: Synthetic Fiber
- Filtration Product: Gas
- Type: Micro Filtration
- Application / Industry: Medical; Airports, Cabin Air, Gas Turbine, HVAC, Respirators, Prefiltration for HEPA Systems
from Lydall Filtration/Separation, Inc.
LyPore MB is part of Lydall ’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1 μm to 200 μm efficiencies. There are three different distinct designs within the product... [See More]
- Filter Medium Material: Synthetic Fiber
- Type: Micro Filtration
- Filtration Grade: 7.00
- Filtration Product: Water
from Lydall Filtration/Separation, Inc.
LydAir ® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir ® MB provides high efficiency and dust-holding while minimizing... [See More]
- Filter Medium Material: Synthetic Fiber
- Filtration Product: Gas
- Type: Micro Filtration
- Application / Industry: General HVAC, Equipment Intake/Exhaust Air, Paint Spray Booth, Prefiltration for HEPA Systems