Polyester / Fiberglass Filter Media

3 Results
Polyester Filter Cloth (HPEF) -- HPEF-01
from Harbory Filtration

Polyester Filter Cloth series is made of loose PET fiber. With high porosity and good air permeability, it has a wide filtration applications. The cloth can be made in matted finish for a longer service life. Industrial filter cloth is designed for liquid filter bags. Passed full set of FDA and EU... [See More]

  • Filter Medium Material: Polyester
  • Additional Features: FDA
  • Application / Industry: Chemical industry, Cooking oil, Juices, beverages, etc., Water, Lubricating oil, Electroplating solution, Automotive
Alfa Laval Nanofiltration Spiral Membranes
from Alfa Laval Inc.

Membrane filtration is often used to supplement. conventional centrifugal separation processes based on gravity differences. Alfa Laval nanofiltration spiral membranes use membranes with pores that are very small - down to 300 daltons. Operating at pressures of up to 50 bar, small ions pass through,... [See More]

  • Filter Medium Material: Polyester
  • Maximum Temperature: 41 to 122
  • Maximum Pressure: 55
  • Type: Nano Filtration
Reverse Osmosis Spiral Membranes
from Alfa Laval Inc.

Membrane filtration is often used to supplement conventional centrifugal separation processes based on gravity differences. Alfa Laval reverse osmosis spiral membranes use membranes with pores so minute that only small fractions of salts can pass through, along with the water that is the prime... [See More]

  • Filter Medium Material: Polyester
  • Maximum Temperature: 41 to 140
  • Maximum Pressure: 55
  • Type: Reverse Osmosis