PTFE / Teflon® Filter Media

11 Results
Preveil ePTFE Membrane Media
from GE ENERGY Air Filtration

GE's ePTFE membrane laminates, better known as Preveil*, provide filter bag and cartridge manufacturers with a regenerable filtration media that allows for maximum particulate capture with minimal pressure drop over time. ePTFE is made by expanding polytetrafluoroethylene resin into a web-like... [See More]

  • Filter Medium Material: PTFE
  • Type: Micro Filtration
Candle Filter, Vacuum Drum and Vertial Disc Media For Liquid Filtration -- TG1300
from TTG Inc.

Due to the unique chemical and thermal resistance properties of TTG ’s ePTFE membrane, we apply our filtration laminates in several liquid-solids separation applications. Candle Filters in Pulp Mills – Our polypropylene laminates are designed to remove the black liquor dregs in the... [See More]

  • Filter Medium Material: PTFE
  • Maximum Temperature: 500
  • Filtration Grade: 0.70
  • Type: Micro Filtration
Bioprocessing Filter and Vent Media -- POREX®
from Porex

Bioprocessing media and filters, including spargers, floating filters, wicks, vents and pre-filters for tangential flow filtration can be used in a wide range of applications. [See More]

  • Filter Medium Material: Polypropylene; PTFE; PE
  • Application / Industry: Medical
  • Type: Micro Filtration
Zitex G Filter Membranes -- G-104
from Saint-Gobain Surface Solutions- Composite

Zitex G Filter Membranes. Zitex ® G exhibits the same unique characteristics as Zitex ® A and also has very high water retention pressures, making it the logical choice where a highly reliable hydrophobic vent is required. Two other properties that make Zitex G ideal as an air-PTFE... [See More]

  • Filter Medium Material: PTFE
  • Flow Rate (Liquids): 75.0
  • Filtration Grade: 5.00 to 6.00
  • Maximum Temperature: -450 to 550
Microflex Microventing Laminate Membranes -- TG73020
from TTG Inc.

TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]

  • Filter Medium Material: PTFE
  • Type: Micro Filtration
  • Filtration Grade: 0.20
  • Filtration Product: Water
Gas-Absorption Filter Media -- POREX®
from Porex

Manufacturers across the world trust Porex for cutting-edge technology that outperforms the competition. The usage of POREX® materials maximizes the performance for many sensor applications, including gas absorption, effective venting, precise diffusion, electrolyte holding and wicking, catalyst... [See More]

  • Filter Medium Material: Polypropylene; PTFE; PE
  • Application / Industry: Medical
  • Type: Micro Filtration
Infuser Filter and Vent Membrane -- POREX®
from Porex

As a partner for the world's leading companies and brands, Porex engineers solve technical challenges for drug delivery manufacturers with unique high-quality components and resources. We design and manufacture functional components covering all major drug delivery modalities including infusion,... [See More]

  • Filter Medium Material: Polypropylene; PTFE; PE
  • Application / Industry: Medical
  • Type: Micro Filtration
Microfluidic Media and Filters -- POREX®
from Porex

POREX ® microfluidic media and filters provide sample filtration and absorption, particulate capture, debubbling, venting, fluid metering, and separation for real-time, PCR and molecular diagnostics systems. Our highly specialized, pure materials and media are critical to the function of... [See More]

  • Filter Medium Material: Polypropylene; PTFE; PE, Porous Polymeric Fiber, Porous Composites, Functionalized And Bioactivated Porous Media
  • Application / Industry: Medical
  • Type: Micro Filtration
Nasal Inhaler and Spray Pump Filters -- POREX®
from Porex

Deliver precise doses while minimizing contamination in nasal inhalers. Pharmaceutical and healthcare companies rely on Porex for customized antimicrobial filtering solutions for nasal inhalers and spray pumps. POREX® filters are designed to prevent contamination of the pharmaceutical agent. [See More]

  • Filter Medium Material: Polypropylene; PTFE; PE
  • Filtration Product: Nasal Inhaler
  • Type: Micro Filtration
  • Application / Industry: Medical
Nebulizer Filters and Vents -- POREX®
from Porex

Minimize contamination and noise of nebulizers. POREX® nebulizer filters and vents offer a two-fold advantage when assembled into a nebulizer, a device that converts liquid into an aerosol for inhalation of medication. Our porous materials effectively filter or vent the air as it is drawn into the... [See More]

  • Filter Medium Material: Polypropylene; PTFE; PE
  • Filtration Product: Nebulizer
  • Type: Micro Filtration
  • Application / Industry: Medical
Oral Inhaler Filter -- POREX®
from Porex

Customized POREX® inhaler filters are used in metered dose inhalers to deliver measured amounts of pharmaceutical agents to patients via oral-bronchial administration. Deliver accurate doses in metered dose inhalers-Customized inhaler filters facilitate the delivery of measured amounts of... [See More]

  • Filter Medium Material: Polypropylene; PTFE; PE
  • Filtration Product: Nasal Inhaler
  • Type: Micro Filtration
  • Application / Industry: Medical