Medical Filter Media

20 Results
Expanded Polymer Filter Media and Support -- PolyGrid®
from Dexmet® Corporation, a part of PPG’s engineered materials division

PolyGrid ® precision-expanded polymers from Dexmet are used in ultra-pure filters, most commonly in the semiconductor industry where resistance to high temperatures and caustic chemicals is essential. Other uses include the medical, gas, oil and pharmaceutical industries. However, the... [See More]

  • Application / Industry: Hydrocarbon; Medical; Semiconductor
  • Filter Medium Material: Nylon (optional feature); PTFE (optional feature); Polysulfone (optional feature); PTFE (PFOA-free), PEEK, Nylons
AMBERCHROM™ Chromatography Resins -- CG300M
from Dupont Water Solutions

AMBERCHROM ™ CG300M chromatographic grade resin is designed for use in capture, purification, and polishing steps of downstream processing protocols of growth factors and other polypeptides, like insulin. [See More]

  • Application / Industry: Biopharmaceutical; Medical
  • Filtration Product: Peptides, Proteins and Antibiotics
  • Filtration Grade: 75.00
  • Filter Medium Material: Ion Exchange; Polystyrene/divinylbenzene
Microflex Microventing Laminate Membranes -- TG73020
from TTG Inc.

TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]

  • Application / Industry: Electronics; Medical; Automotive, Consumer Products.
  • Type: Micro Filtration
  • Filtration Grade: 0.20
  • Filtration Product: Water
Bioprocessing Filter and Vent Media -- POREX®
from Porex

Bioprocessing media and filters, including spargers, floating filters, wicks, vents and pre-filters for tangential flow filtration can be used in a wide range of applications. [See More]

  • Application / Industry: Medical
  • Filter Medium Material: Polypropylene; PTFE; PE
  • Type: Micro Filtration
Antimicrobial Filter Media, Pathex
from AS Filtration, LLC

Designed to meet the need for effective, environmentally friendly filter media to both clean and purify water, Pathex removes particulate matter and reduce bacteria – without chemicals or harmful byproducts – in industrial, stormwater and health care applications. At its core, Pathex is... [See More]

  • Application / Industry: Medical; Industrial, Stromwater
  • Additional Features: EPA Registered
  • Filtration Product: Water
Flat Sheet Filtration Membrane -- MicroPES® 12F
from 3M Separation and Purification Sciences Division

The highly asymmetric pore structure of our MicroPES ® flat sheet membrane offers a high dirt loading capacity, increasing the filtration performance to give higher throughputs and higher flow rates than symmetrical membranes. We manufacture MicroPES in a flat sheet and capillary configuration. [See More]

  • Application / Industry: Medical
  • Maximum Pressure: 14
  • Filtration Grade: 1.20
  • Maximum Temperature: 250
Reverse Osmosis Spiral Membranes
from Alfa Laval Inc.

Membrane filtration is often used to supplement conventional centrifugal separation processes based on gravity differences. Alfa Laval reverse osmosis spiral membranes use membranes with pores so minute that only small fractions of salts can pass through, along with the water that is the prime... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical
  • Maximum Temperature: 41 to 140
  • Maximum Pressure: 55
  • Type: Reverse Osmosis
Non-Woven Filter Media - LydAir® MG -- 2956
from Lydall Filtration/Separation, Inc.

LydAir ® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA... [See More]

  • Application / Industry: Aerospace / Defense; Biopharmaceutical; Electronics; Industrial Engine; Food or Beverage Processing; Hydrocarbon; Medical; Power Generation; Semiconductor; Chemical Processing, HVAC, Respirators, Air Conditioners
  • Filtration Product: Gas
  • Type: Micro Filtration
  • Filter Medium Material: Glass Fiber
AMBERLITE™ Ion Exchange Resin -- CG50 Type 1
from Dupont Water Solutions

Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them. [See More]

  • Application / Industry: Medical
  • Filter Medium Material: Ion Exchange
Blood Filters and Filtration Materials -- POREX®
from Porex

For decades, Porex has designed and developed customized filtration solutions for blood management that are used in blood transfusion safety, dialysis filtration and sepsis blood filtration. Our team of engineers customizes the development of three-dimensional structures that serve as filters and... [See More]

  • Application / Industry: Medical
Synthetic Composite Media - LydAir® SC -- SC 8210
from Lydall Filtration/Separation, Inc.

Engineered to provide superior processing on your existing pleating equipment, LydAir ® SC is a 100% synthetic composite media which is highly uniform and durable, resulting in improved production efficiency and filter quality. Its patented gradient density construction and low resistance to air... [See More]

  • Application / Industry: Medical; Airports, Cabin Air, Gas Turbine, HVAC, Respirators, Prefiltration for HEPA Systems
  • Filtration Product: Gas
  • Type: Micro Filtration
  • Filter Medium Material: Synthetic Fiber
Gas-Absorption Filter Media -- POREX®
from Porex

Manufacturers across the world trust Porex for cutting-edge technology that outperforms the competition. The usage of POREX® materials maximizes the performance for many sensor applications, including gas absorption, effective venting, precise diffusion, electrolyte holding and wicking, catalyst... [See More]

  • Application / Industry: Medical
  • Filter Medium Material: Polypropylene; PTFE; PE
  • Type: Micro Filtration
Synthetic Liquid Filtration Media - LyPore® MB -- CA 9401
from Lydall Filtration/Separation, Inc.

LyPore MB is part of Lydall ’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1 μm to 200 μm efficiencies. There are three different distinct designs within the product... [See More]

  • Application / Industry: Biopharmaceutical; Electronics; Medical; WaterSupply; Process Water, Industrial Liquids, Membrane Pre-Filter
  • Type: Micro Filtration
  • Filtration Grade: 7.00
  • Filtration Product: Water
Infuser Filter and Vent Membrane -- POREX®
from Porex

As a partner for the world's leading companies and brands, Porex engineers solve technical challenges for drug delivery manufacturers with unique high-quality components and resources. We design and manufacture functional components covering all major drug delivery modalities including infusion,... [See More]

  • Application / Industry: Medical
  • Filter Medium Material: Polypropylene; PTFE; PE
  • Type: Micro Filtration
Microfluidic Media and Filters -- POREX®
from Porex

POREX ® microfluidic media and filters provide sample filtration and absorption, particulate capture, debubbling, venting, fluid metering, and separation for real-time, PCR and molecular diagnostics systems. Our highly specialized, pure materials and media are critical to the function of... [See More]

  • Application / Industry: Medical
  • Filter Medium Material: Polypropylene; PTFE; PE, Porous Polymeric Fiber, Porous Composites, Functionalized And Bioactivated Porous Media
  • Type: Micro Filtration
Nasal Inhaler and Spray Pump Filters -- POREX®
from Porex

Deliver precise doses while minimizing contamination in nasal inhalers. Pharmaceutical and healthcare companies rely on Porex for customized antimicrobial filtering solutions for nasal inhalers and spray pumps. POREX® filters are designed to prevent contamination of the pharmaceutical agent. [See More]

  • Application / Industry: Medical
  • Filtration Product: Nasal Inhaler
  • Type: Micro Filtration
  • Filter Medium Material: Polypropylene; PTFE; PE
Nebulizer Filters and Vents -- POREX®
from Porex

Minimize contamination and noise of nebulizers. POREX® nebulizer filters and vents offer a two-fold advantage when assembled into a nebulizer, a device that converts liquid into an aerosol for inhalation of medication. Our porous materials effectively filter or vent the air as it is drawn into the... [See More]

  • Application / Industry: Medical
  • Filtration Product: Nebulizer
  • Type: Micro Filtration
  • Filter Medium Material: Polypropylene; PTFE; PE
Oral Inhaler Filter -- POREX®
from Porex

Customized POREX® inhaler filters are used in metered dose inhalers to deliver measured amounts of pharmaceutical agents to patients via oral-bronchial administration. Deliver accurate doses in metered dose inhalers-Customized inhaler filters facilitate the delivery of measured amounts of... [See More]

  • Application / Industry: Medical
  • Filtration Product: Nasal Inhaler
  • Type: Micro Filtration
  • Filter Medium Material: Polypropylene; PTFE; PE
Pipette Tip Filters -- POREX®
from Porex

Our new FORTRESS® Pipette Tip Filters offer a liquid-sealing barrier devoid of any contaminates or additives that can cause PCR, molecular, or analytical methodology and protocol issues. Specifically designed to protect the sample and the pipetter from harmful aerosols generated during the pipetting... [See More]

  • Application / Industry: Medical
Pre-Analytic Serum Filter Media -- POREX®
from Porex

POREX ® FILTER SAMPLER ® Blood Serum Filters are the industry leading sample filtering system used for the separation of serum or plasma from centrifuged blood specimens contained in the standard 16, 13 or 10.25mm evacuated blood collection tubes. Specifically designed to function as a... [See More]

  • Application / Industry: Medical
  • Additional Features: FDA
  • Filtration Product: Blood Serum