Chemicals Filter Media

5 Results
High Performance Filter Aids -- MaxFlo®
from MaxFlo® an Agrilectric Research Brand

Superior Filtration Results. MaxFlo ® products are high performance, renewable filter aids for all types of solid liquid separation applications. These uniquely engineered Silica filter aids deliver exceptional value in all types of filtration applications. MaxFlo ® products provide a range... [See More]

  • Filtration Product: Chemical; Coolant; Water
  • Maximum Temperature: 2000
  • Filtration Grade: 1.00 to 2800.00
  • Type: Nano Filtration
Reagent and Degassing Filters -- POREX®
from Porex

POREX ® INLINE ™ Filters are used for filtering laboratory reagents, gas, air, fuel and a variety of other liquids. Technicians all around the world choose our inline air and gas filters for their most important applications. [See More]

  • Filtration Product: Chemical; Gas; GasolineDiesel; Other Liquids
  • Type: Micro Filtration
  • Filtration Grade: 10.00 to 125.00
  • Application / Industry: Medical
Candle Filter, Vacuum Drum and Vertial Disc Media For Liquid Filtration -- TG1300
from TTG Inc.

Due to the unique chemical and thermal resistance properties of TTG ’s ePTFE membrane, we apply our filtration laminates in several liquid-solids separation applications. Candle Filters in Pulp Mills – Our polypropylene laminates are designed to remove the black liquor dregs in the... [See More]

  • Filtration Product: Chemical
  • Maximum Temperature: 500
  • Filtration Grade: 0.70
  • Type: Micro Filtration
Quartz Frits
from Technical Glass Products, Inc. - OH

Quartz Frits [See More]

  • Filtration Product: Chemical
  • Filter Medium Material: Quartz
DOWEX™ Ion Exchange Resins -- XUS 43600.00
from Dupont Water Solutions

XUS 43600.00 is a uniform particle size chelating resin that is highly selective for platinum group metals. [See More]

  • Filtration Product: Chemical
  • Maximum Temperature: 140
  • Filtration Grade: 500.00 to 650.00
  • Application / Industry: Platinum Group Metals