Hydrocarbon Processing (Oil & Gas) Filter Media

5 Results
Expanded Polymer Filter Media and Support -- PolyGrid®
from Dexmet® Corporation, a part of PPG’s engineered materials division

PolyGrid ® precision-expanded polymers from Dexmet are used in ultra-pure filters, most commonly in the semiconductor industry where resistance to high temperatures and caustic chemicals is essential. Other uses include the medical, gas, oil and pharmaceutical industries. However, the... [See More]

  • Application / Industry: Hydrocarbon; Medical; Semiconductor
  • Filter Medium Material: Nylon (optional feature); PTFE (optional feature); Polysulfone (optional feature); PTFE (PFOA-free), PEEK, Nylons
DOWEX™ Ion Exchange Resins -- G-26 H
from Dupont Water Solutions

Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them. [See More]

  • Application / Industry: Hydrocarbon
  • Filter Medium Material: Ion Exchange
LyPore® Unity Liquid/Gas and Liquid/Liquid Coalescing Media Grade -- 9221-2
from Lydall Filtration/Separation, Inc.

Lypore ® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of... [See More]

  • Application / Industry: Hydrocarbon; Refrigerants, Compressed Air, Automotive CCV
  • Filtration Product: Coolant; Gas; GasolineDiesel; HydraulicFluid; Refrigerants
  • Type: Micro Filtration
  • Filter Medium Material: Glass Fiber
Microglass Filtration Media - LyPore® Defender -- 9010
from Lydall Filtration/Separation, Inc.

LyPore Defender microglass filtration media is Lydall ’s newest liquid media series. Extensive R &D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique... [See More]

  • Application / Industry: Hydrocarbon; Heavy Duty Lube, Coolants, Fuels
  • Type: Micro Filtration
  • Filtration Grade: 10.00
  • Filtration Product: Coolant; Oil
Non-Woven Filter Media - LydAir® MG -- 2956
from Lydall Filtration/Separation, Inc.

LydAir ® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA... [See More]

  • Application / Industry: Aerospace / Defense; Biopharmaceutical; Electronics; Industrial Engine; Food or Beverage Processing; Hydrocarbon; Medical; Power Generation; Semiconductor; Chemical Processing, HVAC, Respirators, Air Conditioners
  • Filtration Product: Gas
  • Type: Micro Filtration
  • Filter Medium Material: Glass Fiber