Glass Fiber Filter Media

4 Results
Glass Fiber Filter Media (HGFM) -- HBY-HGFM-5
from Harbory Filtration

Glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring uniformed fiber distribution, pleat ability, large dust capacity, high efficiency, high strength and high stiffness. It covers primary and medium efficiency (ASHRAE), high... [See More]

  • Filter Medium Material: Glass Fiber
  • Type: ASHRAE EN 779
LyPore® Unity Liquid/Gas and Liquid/Liquid Coalescing Media Grade -- 9221-2
from Lydall Filtration/Separation, Inc.

Lypore ® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of... [See More]

  • Filter Medium Material: Glass Fiber
  • Filtration Product: Coolant; Gas; GasolineDiesel; HydraulicFluid; Refrigerants
  • Type: Micro Filtration
  • Application / Industry: Hydrocarbon; Refrigerants, Compressed Air, Automotive CCV
Microglass Filtration Media - LyPore® Defender -- 9010
from Lydall Filtration/Separation, Inc.

LyPore Defender microglass filtration media is Lydall ’s newest liquid media series. Extensive R &D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique... [See More]

  • Filter Medium Material: Glass Fiber
  • Type: Micro Filtration
  • Filtration Grade: 10.00
  • Filtration Product: Coolant; Oil
Non-Woven Filter Media - LydAir® MG -- 2956
from Lydall Filtration/Separation, Inc.

LydAir ® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA... [See More]

  • Filter Medium Material: Glass Fiber
  • Filtration Product: Gas
  • Type: Micro Filtration
  • Application / Industry: Aerospace / Defense; Biopharmaceutical; Electronics; Industrial Engine; Food or Beverage Processing; Hydrocarbon; Medical; Power Generation; Semiconductor; Chemical Processing, HVAC, Respirators, Air Conditioners