Power Generation Filter Media

4 Results
Spark Free Filters
from Fluitec International

Electrostatic Spark Discharge is a growing problem for lubricants. Why do we see this problem on the rise?. Today's advanced equipment designs are pushing lubricants with higher velocity than ever before. With a focus on cleanliness, oils are squeezing through tighter filtration. And today's... [See More]

  • Application / Industry: Power Generation
  • Filtration Product: HydraulicFluid
DOWEX™ Ion Exchange Resins -- C75 NG H
from Dupont Water Solutions

Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them. [See More]

  • Application / Industry: Power Generation
  • Filter Medium Material: Ion Exchange
Non-Woven Filter Media - LydAir® MG -- 2956
from Lydall Filtration/Separation, Inc.

LydAir ® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA... [See More]

  • Application / Industry: Aerospace / Defense; Biopharmaceutical; Electronics; Industrial Engine; Food or Beverage Processing; Hydrocarbon; Medical; Power Generation; Semiconductor; Chemical Processing, HVAC, Respirators, Air Conditioners
  • Filtration Product: Gas
  • Type: Micro Filtration
  • Filter Medium Material: Glass Fiber
Stealth EHC Moisture Removal
from Fluitec International

StealthEHC provides the performance of a vacuum dehydration system at a fraction of the cost. The StealthEHC offers a simple, elegant solution to exclude moisture and contaminants from your electrohydraulic control systems. Our StealthEHC system blankets your reservoir headspace with super-dry,... [See More]

  • Application / Industry: Power Generation
  • Filtration Product: HydraulicFluid