Engine / Transmission Filter Media

2 Results
Non-Woven Filter Media - LydAir® MG -- 2956
from Lydall Filtration/Separation, Inc.

LydAir ® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA... [See More]

  • Application / Industry: Aerospace / Defense; Biopharmaceutical; Electronics; Industrial Engine; Food or Beverage Processing; Hydrocarbon; Medical; Power Generation; Semiconductor; Chemical Processing, HVAC, Respirators, Air Conditioners
  • Filtration Product: Gas
  • Type: Micro Filtration
  • Filter Medium Material: Glass Fiber
High Performance Filter Aids -- MaxFlo® Klear
from MaxFlo® an Agrilectric Research Brand

Superior Filtration Results. MaxFlo ® products are high performance, renewable filter aids for all types of solid liquid separation applications. These uniquely engineered Silica filter aids deliver exceptional value in all types of filtration applications. MaxFlo ® products provide a range... [See More]

  • Application / Industry: Industrial Engine; PoolSpa; Waste Water
  • Maximum Temperature: 2000
  • Filtration Grade: 1.00 to 2800.00
  • Type: Nano Filtration