Biopharmaceutical Filter Media

9 Results
Capillary Filtration Membrane -- DuraPes® 200
from 3M Separation and Purification Sciences Division

DuraPES ® is a highly asymmetric polyethersulfone membrane, which demonstrates excellent throughput and higher durability in many applications such as pharmaceutical and biological filtration, wine clarification, juice filtration and beer filtration. DuraPES membranes are manufactured with a... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing
  • Maximum Temperature: 250
  • Maximum Pressure: 70
  • Type: Micro Filtration
Alfa Laval Flat Sheet Membranes
from Alfa Laval Inc.

The basic technology behind membrane filtration involves using a semi-permeable membrane to separate a liquid into two distinct streams. Pumping this liquid across the surface of the membrane creates a positive trans-membrane pressure that forces any components smaller than the porosity of the... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing
  • Maximum Pressure: 15 to 145
  • Filtration Grade: 0.10 to 0.45
  • Maximum Temperature: 32 to 167
AMBERCHROM™ Chromatography Resins -- CG300M
from Dupont Water Solutions

AMBERCHROM ™ CG300M chromatographic grade resin is designed for use in capture, purification, and polishing steps of downstream processing protocols of growth factors and other polypeptides, like insulin. [See More]

  • Application / Industry: Biopharmaceutical; Medical
  • Filtration Product: Peptides, Proteins and Antibiotics
  • Filtration Grade: 75.00
  • Filter Medium Material: Ion Exchange; Polystyrene/divinylbenzene
Highly Uniform Synthetic Composite - LyPore® SC -- SC-9030
from Lydall Filtration/Separation, Inc.

LyPore ® SC is a highly uniform synthetic composite platform for liquid filtration. The gradient density design provides low resistance and extended filter life for high through put applications. Engineered for superior processing on pleating equipment, LyPore ® SC delivers high production... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Water and Industrial Liquid Filtration, Membrane Pre-Filter
  • Type: Micro Filtration
  • Filtration Grade: 12.50
  • Filtration Product: Water
Flat Sheet Filtration Membrane -- MicroPES® 1F PH
from 3M Separation and Purification Sciences Division

The highly asymmetric pore structure of our MicroPES ® flat sheet membrane offers a high dirt loading capacity, increasing the filtration performance to give higher throughputs and higher flow rates than symmetrical membranes. We manufacture MicroPES in a flat sheet and capillary configuration. [See More]

  • Application / Industry: Biopharmaceutical
  • Maximum Pressure: 14
  • Filtration Grade: 0.04
  • Maximum Temperature: 250
Alfa Laval Microfiltration Spiral Membranes
from Alfa Laval Inc.

Membrane filtration is often used to supplement. conventional centrifugal separation processes based on gravity differences. Alfa Laval microfiltration spiral membranes are extremely cost-effective to operate, largely as the result of the low energy consumption involved. They also have the advantage... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing
  • Maximum Pressure: 4 to 36
  • Filtration Grade: 0.10 to 0.20
  • Maximum Temperature: 41 to 167
Non-Woven Filter Media - LydAir® MG -- 2956
from Lydall Filtration/Separation, Inc.

LydAir ® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA... [See More]

  • Application / Industry: Aerospace / Defense; Biopharmaceutical; Electronics; Industrial Engine; Food or Beverage Processing; Hydrocarbon; Medical; Power Generation; Semiconductor; Chemical Processing, HVAC, Respirators, Air Conditioners
  • Filtration Product: Gas
  • Type: Micro Filtration
  • Filter Medium Material: Glass Fiber
Reverse Osmosis Spiral Membranes
from Alfa Laval Inc.

Membrane filtration is often used to supplement conventional centrifugal separation processes based on gravity differences. Alfa Laval reverse osmosis spiral membranes use membranes with pores so minute that only small fractions of salts can pass through, along with the water that is the prime... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical
  • Maximum Temperature: 41 to 140
  • Maximum Pressure: 55
  • Type: Reverse Osmosis
Synthetic Liquid Filtration Media - LyPore® MB -- CA 9401
from Lydall Filtration/Separation, Inc.

LyPore MB is part of Lydall ’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1 μm to 200 μm efficiencies. There are three different distinct designs within the product... [See More]

  • Application / Industry: Biopharmaceutical; Electronics; Medical; WaterSupply; Process Water, Industrial Liquids, Membrane Pre-Filter
  • Type: Micro Filtration
  • Filtration Grade: 7.00
  • Filtration Product: Water