Municipal Water Supply Filter Media
from Porex
POREX® filters are used in a variety of water filtration products for drinking water systems. Engineers across the world trust Porex for porous filter solutions to address complex design and engineering challenges in the consumer and recreational water filtration industries. With decades of material... [See More]
- Application / Industry: WaterSupply
- Filtration Product: Water; Drinking Water
- Type: Micro Filtration
- Filter Medium Material: Polypropylene; PTFE; PE
from Lydall Filtration/Separation, Inc.
LyPore MB is part of Lydall ’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1 μm to 200 μm efficiencies. There are three different distinct designs within the product... [See More]
- Application / Industry: Biopharmaceutical; Electronics; Medical; WaterSupply; Process Water, Industrial Liquids, Membrane Pre-Filter
- Type: Micro Filtration
- Filtration Grade: 7.00
- Filtration Product: Water
from Komline
Fabric Filtration Media for All Manufacturers. Komline-Sanderson Corporation – a leading manufacturer of liquid-solid separation systems – offers filtration media products from either synthetic or natural materials for use on: Rotary Drum Vacuum Filters. Belt Filter Presses. Gravity Belt... [See More]
- Application / Industry: WaterSupply; Waste Water
- Filter Medium Material: Synthetic Fiber
- Filtration Product: Water
from Dupont Water Solutions
Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them. [See More]
- Application / Industry: Food or Beverage Processing; WaterSupply; Irrigation Water
- Filtration Product: Water
- Maximum Temperature: 167
- Filter Medium Material: Ion Exchange
from Zurn Industries LLC
Replacement media for the PHIX Cartridge System. Features And Benefits. Lasts 30 times longer than limestone under normal use. Non-toxic material allows easy replacement without special equipment. 5 times more efficent than limestone. Certified by NSF International [See More]
- Application / Industry: WaterSupply
- Filtration Product: Water
from MaxFlo® an Agrilectric Research Brand
Superior Filtration Results. MaxFlo ® products are high performance, renewable filter aids for all types of solid liquid separation applications. These uniquely engineered Silica filter aids deliver exceptional value in all types of filtration applications. MaxFlo ® products provide a range... [See More]
- Application / Industry: Food or Beverage Processing; WaterSupply; PoolSpa; Waste Water
- Maximum Temperature: 2000
- Filtration Grade: 1.00 to 2800.00
- Type: Nano Filtration