Granulating Powder and Solids Blenders
from Continental Products Corp.
The Mk VI is a batch mixer designed to uniformly blend and evenly coat powders/dry particulates. The Mk VI provides powder blending & coating accuracy in numerous industrial batch mixing, blending and coating applications. Open turbine section offers different loading, access, and venting... [See More]
- Additional Capabilities: Granulating; De-dusting, Impregnating
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 3.5 to 1286
from Jaygo, Inc.
Range of Applications. JAYGO's JTB BLENDER can be utilized for blending dry, powdery, granular, fibrous, and moist solids and liquids together with pasty products up to and including highly viscous masses. The JAYGO JTB MIXER can be used for numerous processes, including compounding, fine mixing,... [See More]
- Additional Capabilities: Drying (optional feature); Granulating
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 0.1200 to 0.1700
from Heinkel USA
DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]
- Additional Capabilities: Drying; Granulating; Moistening, Homogenizing
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 0.0053 to 0.0530
from Hebeler LLC.
Patterson-Kelley has taken the proven technology of the Zig-Zag ® continuous blender and reduced the size specifically for the pharmaceutical and research and development industries. The new continuous powder processing system is small enough to provide a perfect lab unit while matching the... [See More]
- Additional Capabilities: Granulating
- Operating System: Continuous / In-Line
- Operating Environment: Industrial
- Style: Zig-Zag®Continuous Blender
from Heinkel USA
ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]
- Additional Capabilities: Drying; Granulating; Moistening, Homogenizing
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 0.3531 to 6.18
from Hebeler LLC.
PK Multiple Vessel Blending System (M.V.P. Blending System ®). The multi-functional M.V.P. solves some of the major issues facing sanitary powder processing today - containment and flexible production. Powder processing professionals everywhere consider PK ’s TwinShell ® -. V-Blender... [See More]
- Additional Capabilities: Granulating
- Operating System: Batch
- Operating Environment: Industrial
- Style: Bin Blending
from Heinkel USA
MF010 - MB8000. Orbiting Screw Conical Mixer / Cooker. Cooking and sterilizing using steam and adding liquids. Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials and the... [See More]
- Additional Capabilities: Granulating
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 3.53 to 353
from Hebeler LLC.
PK Solids Processors are configured with heating and vacuum packages that offer the ability to process complex formulations through a processing scheme. The process may begin with a dry mixing step, followed by wet granulation, vacuum drying and lubrication. Containment and control are satisfied by... [See More]
- Additional Capabilities: Drying; Granulating
- Style: Tumblers / Drum
- Operating Environment: Industrial