Agitator Powder and Solids Blenders
from Charles Ross & Son Company
The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]
- Style: Agitators; Planetary
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 0.2674 to 100
from Charles Ross & Son Company
The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the... [See More]
- Style: Agitators; Twin Rotor
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 0.0334 to 0.5347
from Charles Ross & Son Company
The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the... [See More]
- Style: Agitators; Twin Rotor
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 1.34 to 40.1
from Charles Ross & Son Company
The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]
- Style: Agitators; Planetary
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 0.0040 to 0.6684
from Charles Ross & Son Company
TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The paddle design is normally applied where friable materials are being blended and when... [See More]
- Style: Agitators; Paddle
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.4679 to 514
from Vibra Screw, Inc.
This unique device employs the principle of controlled vibration to "fluidize" dry materials for rapid dispersion and continuous, high-speed blending of solids. With extremely low power requirements and minimal particle degradation, the Vibra-Blender approaches the efficiency of a batch blender. [See More]
- Style: Agitators
- Operating System: Continuous / In-Line
- Operating Environment: Industrial
- Feed Rate (volumetric): 898
from Qsonica, LLC
4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]
- Style: Agitators; Ultrasonic
- Operating System: Batch; Continuous / In-Line
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.0141
from NETZSCH Premier Technologies LLC
Premix Vessels GammaVita Type ABF / ABW / ABS. Investment Security Right from the Start!. General. “Satisfied customers “ – this is our aim at NETZSCH Vakumix. We know your problems and worries and of course your wishes. Profit form our experience of many years, as you will find... [See More]
- Style: Agitators
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 0.3531 to 353
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Style: Agitators; Ultrasonic
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 7.06E-6 to 0.0018
from Qsonica, LLC
Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]
- Style: Agitators; Ultrasonic
- Operating System: Batch; Continuous / In-Line (optional feature)
- Operating Environment: Industrial
- Feed Rate (volumetric): 317
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Style: Agitators; Ultrasonic
- Operating System: Batch; Continuous / In-Line (optional feature)
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 3.53E-4 to 0.0353
from Qsonica, LLC
Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]
- Style: Agitators; Ultrasonic
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 7.06E-6 to 0.0018