Digital Front Panel Powder and Solids Blenders

12 Results
Batch Coater -- Rollo-Mixer® Mk IX
from Continental Products Corp.

The Mk IX Rollo-Mixer ® Batch Coater was originally designed to evenly spray two-part polymer epoxies, resin and hardeners onto a wide range of substrates — from sand to 40 mm spheres. Today ’s leading manufacturers of polymer coated slow release fertilizers use the Continental... [See More]

  • User Interface: Digital
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 3.5 to 297
Batch Mixer -- Rollo-Mixer® Mk X
from Continental Products Corp.

The Mk X Rollo-Mixer ® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack food ingredients. The Mk X 50-35/35s can blend dried fruit and very fragile cracker bits, cashews and a variety of nuts uniformly in 80 seconds. The Mk is... [See More]

  • User Interface: Digital
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 5 to 386
Drum Blender -- Rollo-Mixer® Mk VI
from Continental Products Corp.

The Mk VI is a batch mixer designed to uniformly blend and evenly coat powders/dry particulates. The Mk VI provides powder blending & coating accuracy in numerous industrial batch mixing, blending and coating applications. Open turbine section offers different loading, access, and venting... [See More]

  • User Interface: Digital
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 3.5 to 1286
Flocell Inline Processor -- 4583
from Qsonica, LLC

4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]

  • User Interface: Digital
  • Operating System: Batch; Continuous / In-Line
  • Operating Environment: Industrial; Laboratory
  • Capacity (volumetric): 0.0141
BeadBlaster™ 24 Microtube Bead Homogenizer -- BR19-00
from Terra Universal, Inc.

The BeadBlaster ™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds. Free Shipping! [See More]

  • User Interface: Digital
  • Operating System: Batch
  • Operating Environment: Laboratory
  • Capacity (volumetric): 7.06E-5
Homogenizers -- LambdaVita
from NETZSCH Premier Technologies LLC

Homogenizer LambdaVita. Investment Security Right from the Start!. General. The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the profitability, the... [See More]

  • User Interface: Digital
  • Style: Static
  • Operating Environment: Industrial
  • Mounting: Portable (optional feature); Floor Mounted
Laboratory Blenders
from Hebeler LLC.

Patterson Kelley (PK) offers a full line of laboratory blenders to meet all of your Research and Development needs. Our yoke shell option includes 1 pint, 1 quart and 2 quart sizes for tumble blending applications. The Blendmaster model features a singular drive station capable of accepting 4 quart,... [See More]

  • User Interface: Digital
  • Style: Tumblers / Drum
  • Operating Environment: Laboratory
  • Display Type: Digital Numerical Display
BS-pilotDRY® Pilot Plant Dryer / Mixer -- ML015-ML005
from Heinkel USA

ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]

  • User Interface: Digital
  • Operating System: Batch
  • Operating Environment: Laboratory
  • Capacity (volumetric): 0.3531 to 6.18
Q125 Sonicator -- Q125
from Qsonica, LLC

Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]

  • User Interface: Digital
  • Operating System: Batch
  • Operating Environment: Laboratory
  • Capacity (volumetric): 7.06E-6 to 0.0018
Beadbug™ Microtube Homogenizer -- BR16-00
from Terra Universal, Inc.

The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping! [See More]

  • User Interface: Digital
  • Operating System: Batch
  • Operating Environment: Laboratory
  • Capacity (volumetric): 7.06E-5
Tumble Blenders
from Hebeler LLC.

Simple tumble blending is characterized by low energy input and this operation works well with formulations that are free-flowing and have similar physical properties. PK offers a variety of vessel geometries that allow our customers to select the best vessel for the process. The shapes include... [See More]

  • User Interface: Digital
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 530
Q1375 Sonicator -- Q1375
from Qsonica, LLC

Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]

  • User Interface: Digital
  • Operating System: Batch; Continuous / In-Line (optional feature)
  • Operating Environment: Industrial
  • Feed Rate (volumetric): 317