Continuous Speed Powder and Solids Blenders
from Charles Ross & Son Company
Double Cone Blenders are most often used for the intimate dry blending of free flowing solids. The solids being blended in these units can vary in bulk density and in percentage of the total mixture. Materials being blended are constantly being intermixed as the Double Cone rotates. Normal cycle... [See More]
- Features: Continuous; Explosion Proof (optional feature)
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.2500 to 100
from Charles Ross & Son Company
The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the... [See More]
- Features: Variable (optional feature); Continuous; Explosion Proof
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 66.84 to 134
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Features: Continuous; Explosion Proof (optional feature)
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 1
from Charles Ross & Son Company
TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The paddle design is normally applied where friable materials are being blended and when... [See More]
- Features: Continuous; Explosion Proof (optional feature)
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.4679 to 514
from Charles Ross & Son Company
Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. A ribbon agitator consists of a set of inner and outer helical agitators. The outer ribbon moves materials in one direction and the inner ribbon moves the materials in the opposite direction. The... [See More]
- Features: Continuous; Explosion Proof (optional feature)
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.4679 to 1000
from Charles Ross & Son Company
The material to be milled is placed between the feed and center rolls. Each adjacent roll rotates at progressively higher speeds. For example; the feed roll may rotate at 30 rpm, the center roll at 90 rpm and the apron roll at 270 rpm. Material is transferred from the center roll to the apron roll... [See More]
- Features: Continuous; Explosion Proof (optional feature)
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Style: Three Roll Mill
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Features: Variable (optional feature); Continuous
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 13.37 to 401
from Charles Ross & Son Company
V-Blenders designs are most often used for the intimate dry blending of free flowing solids. The solids being blended in these units can vary in bulk density and in percentage of the total mixture. Materials being blended are constantly being split and intermixed as the shell rotates. Normal cycle... [See More]
- Features: Continuous; Explosion Proof (optional feature)
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.2500 to 100
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Features: Continuous; Programmable (optional feature); Explosion Proof (optional feature)
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 10 to 500
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Features: Continuous; Explosion Proof (optional feature)
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 3.5 to 500
from Metalfab, Inc.
Metalfab's rugged CB1 Mixer/Blender is designed and engineered to continuously mix, blend, and convey two or more powders, pellets, flakes or granular materials dispensed from Metalfab MetaTech Volumetric or "Better-Weigh ®" Gravimetric Feeders in proportional quantities. Available in... [See More]
- Features: Continuous
- Operating System: Continuous / In-Line
- Operating Environment: Industrial
- Feed Rate (volumetric): 1122 to 18701
from Bepex International LLC
Ideal for applications with high moisture addition and/or a porous, dispersible granule is desired. Capable of feeding multiple powders, and circumferentially arranged spray nozzles permit simultaneous injection of up to four different liquid streams. Instant mixing and short retention time (1-2... [See More]
- Features: Continuous
- Operating System: Continuous / In-Line
- Operating Environment: Industrial; Laboratory
- Style: Agglomeration
from Silverson Machines, Inc.
Easy to clean construction, lip and shaft seals supplied when required [See More]
- Features: Continuous
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.1337 to 1069
from Vibra Screw, Inc.
This unique device employs the principle of controlled vibration to "fluidize" dry materials for rapid dispersion and continuous, high-speed blending of solids. With extremely low power requirements and minimal particle degradation, the Vibra-Blender approaches the efficiency of a batch blender. [See More]
- Features: Continuous; Explosion Proof (optional feature)
- Operating System: Continuous / In-Line
- Operating Environment: Industrial
- Feed Rate (volumetric): 898