Paper and Pulp Processing Powder and Solids Blenders
3 Results
Dicon In-Line Dispersing Wet Grinder -- 10x6 (MEGAGRINDER)
from ARDE Barinco, Inc.
from ARDE Barinco, Inc.
A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
- Operating System: Continuous / In-Line
- Operating Environment: Industrial; Laboratory
- Feed Rate (volumetric): 15000 to 90000
Dispershear Continuous In-Line Mixing System -- Model D-1000
from ARDE Barinco, Inc.
from ARDE Barinco, Inc.
Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Mounting: Benchtop
Quadro Ytron® Jet Mixer -- Model Y0
from Quadro Engineering Corp.
from Quadro Engineering Corp.
No wearing components in contact with the process fluid [See More]
- Applications / Industry: Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
- Mounting: Overhead
- Operating Environment: Industrial; Laboratory
- Mixer Location: Top Entry (optional feature); Side Entry (optional feature); Bottom Entry (optional feature)