Interchangeable Rotors Powder and Solids Blenders
2 Results
PowerMix Planetary Mixer -- PDM Series
from Charles Ross & Son Company
from Charles Ross & Son Company
The patented PowerMix* combines a planetary blade and a high speed dispersion blade. Both agitators are in constant motion. The planetary and the high speed disperser blades rotate on their own axes and also rotate continuously around the vessel. The planetary blade feeds materials directly into the... [See More]
- Features: Variable; Lined or Coated; Programmable (optional feature); Explosion Proof (optional feature); Interchangeable Rotor
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 0.5347 to 100
Inline Dispersers -- MaxShear
from NETZSCH Premier Technologies LLC
from NETZSCH Premier Technologies LLC
MaxShear Inline Disperser. Extreme high-shear performance. General. Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances... [See More]
- Features: Interchangeable Rotor
- Operating System: Continuous / In-Line
- Operating Environment: Industrial
- Mounting: Portable (optional feature); Floor Mounted