Bottom Entry Powder and Solids Blenders

5 Results
LevMixer®Drive Unit -- LT-DBTL002
from Sartorius Lab Instruments GmbH & Co. KG

LevMixer ® Drive Unit generates the levitation and rotation of the single-use impeller without surface contact. This allows the Flexel ® for LevMixer ® to efficiently mix powders, suspensions, solutions or emulsions. The drive unit is mobile and cart-mounted. [See More]

  • Mixer Location: Bottom Entry
  • Operating System: Batch
  • Operating Environment: Laboratory
  • Style: Propellor
Blender -- Airmerge™
from FLSmidth

Air blending is achieved by use of a porous membrane over the entire bin bottom, 4 air plenums and a simple flow control system enable. Together they change the density of material in the fluidized bed of material to generate a gentle folding action and a near perfect blend. Airmerge ™... [See More]

  • Mixer Location: Bottom Entry
  • Operating System: Batch; Continuous / In-Line
  • Operating Environment: Industrial
  • Style: Fluidized Bed
Central Inverted Cone Blender
from FLSmidth

Central Inverted Cone - Air Assisted Gravity Blending. Multiple outlet gravity discharge combined with central cone construction gives advanced gravity blending and storage with a power consumption as low as 0.25 to 0.5 kWh / metric ton of cement raw meal. Open Airslide ® sections in the flat... [See More]

  • Mixer Location: Bottom Entry
  • Operating System: Continuous / In-Line
  • Operating Environment: Industrial
  • Style: Inverted Cone Blender
Column Blender
from FLSmidth

A fully fluidized cone, an upper and lower air plenum and an open-ended central column allow the principle of air blending to be applied to even the most difficult materials. The fluidizing air enters the cone beneath the column, reducing the density of the material within which is displaced upward... [See More]

  • Mixer Location: Bottom Entry
  • Operating System: Batch
  • Operating Environment: Industrial
  • Style: Column Blender
Gravity Blending System -- Fuller® Random Flow™
from FLSmidth

Six pie-shaped sectors (each subdivided into six aeration zones) and continuous blending in a timed discharge pattern provide the lowest energy gravity blending silo available. Power consumption on cement raw meal as low as 0.07 kWh / metric ton! New and retrofit installations with minimum downtime. [See More]

  • Mixer Location: Bottom Entry
  • Style: Gravity
  • Operating Environment: Industrial