Adhesives Processing Powder and Solids Blenders

19 Results
Dicon In-Line Dispersing Wet Grinder -- 10x6 (MEGAGRINDER)
from ARDE Barinco, Inc.

A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
  • Operating System: Continuous / In-Line
  • Operating Environment: Industrial; Laboratory
  • Feed Rate (volumetric): 15000 to 90000
Double Planetary Mixer -- DPM Series
from Charles Ross & Son Company

The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 0.2674 to 100
Dispershear Continuous In-Line Mixing System -- Model D-1000
from ARDE Barinco, Inc.

Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
  • Operating System: Batch
  • Operating Environment: Industrial; Laboratory
  • Mounting: Benchtop
Dual Shaft Mixer -- CDA Series
from Charles Ross & Son Company

The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 66.84 to 134
High Speed Disperser -- HSD Series
from Charles Ross & Son Company

Conventional High Speed Dispersers consist of a driven vertical shaft and a high shear disk type blade. The blade rotates at up to 5000 fpm and creates a radial flow pattern within a stationary mix vessel. The blade creates a vortex that pulls in the contents of the vessel to the blade's sharp... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Paint / Coating Processing; Plastic Processing; Sanitary Processing (optional feature)
  • Operating System: Batch
  • Operating Environment: Industrial; Laboratory
  • Style: Disperser
Laboratory Vertical Blender, Vacuum Design -- V-1
from Charles Ross & Son Company

Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Operating System: Batch
  • Operating Environment: Laboratory
  • Capacity (volumetric): 1
PowerMix Planetary Mixer -- PDM Series
from Charles Ross & Son Company

The patented PowerMix* combines a planetary blade and a high speed dispersion blade. Both agitators are in constant motion. The planetary and the high speed disperser blades rotate on their own axes and also rotate continuously around the vessel. The planetary blade feeds materials directly into the... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature); Water / Wastewater Treatment
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 0.5347 to 100
Three Roll Mill
from Charles Ross & Son Company

The material to be milled is placed between the feed and center rolls. Each adjacent roll rotates at progressively higher speeds. For example; the feed roll may rotate at 30 rpm, the center roll at 90 rpm and the apron roll at 270 rpm. Material is transferred from the center roll to the apron roll... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Operating System: Batch
  • Operating Environment: Industrial; Laboratory
  • Style: Three Roll Mill
Triple Shaft Laboratory Mixer -- VMC Series
from Charles Ross & Son Company

We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Operating System: Batch
  • Operating Environment: Laboratory
  • Capacity (volumetric): 0.0418 to 0.5347
Triple Shaft Mixer -- PVM Series
from Charles Ross & Son Company

We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 20.05 to 100
Vertical Blender, Atmospheric Design -- A Series
from Charles Ross & Son Company

Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 10 to 500
Vertical Blender, Vacuum Design -- V Series
from Charles Ross & Son Company

Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 3.5 to 500
Orbiting Screw Conical Mixer / Cooker -- MF010 - MB8000
from Heinkel USA

MF010 - MB8000. Orbiting Screw Conical Mixer / Cooker. Cooking and sterilizing using steam and adding liquids. Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials and the... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Ore / Mineral Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
  • Operating System: Batch
  • Operating Environment: Industrial; Laboratory
  • Capacity (volumetric): 3.53 to 353
10 Liter Double Planetary Mixer -- 1211
from Jaygo, Inc.

With Discharge Press mounted on common base supplied for the manufacture of Medical-Grade Silicones. Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 0.3531
100 Liter Triple Shaft Mixer -- 1214
from Jaygo, Inc.

With High Speed Disperser supplied for the manufacture of Munitions [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 3.53
50 Liter Double Planetary Mixer -- 1210
from Jaygo, Inc.

Supplied for the manufacture of Conductive Epoxies. Options Include. Carbon Steel, Stainless Steel, Coated, Other Materials. Double Jacket for Process Heating or Cooling. Internal Vacuum or Pressure. Flush-Bottom Plug Valve or Flush-Bottom Ball Valve. Various Blade Designs - Rectangular, 1/4 Twist,... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 1.77
50 Liter Planetary Mixer -- 1212
from Jaygo, Inc.

Supplied for the manufacture of Ceramic Pastes. Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes,... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 1.77
Double Arm Mixer -- M 52-S
from Jaygo, Inc.

Double Arm Sigma Blade Mixers are engineered specifically for kneading, mixing, and homogenizing wet, pasty, and highly viscous products. The two Double Arm Sigma shaped blades, which sit horizontally and parallel at the bottom of the mixing trough, provide thorough mixing. The blades rotate at... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Paint / Coating Processing; Plastic Processing
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 1.06
Plough and Turbulent Paddle Blenders & Dryers -- JTB-02
from Jaygo, Inc.

Range of Applications. JAYGO's JTB BLENDER can be utilized for blending dry, powdery, granular, fibrous, and moist solids and liquids together with pasty products up to and including highly viscous masses. The JAYGO JTB MIXER can be used for numerous processes, including compounding, fine mixing,... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 0.1200 to 0.1700