Ribbon Powder and Solids Blenders

3 Results
Ribbon Blender -- 42N Series
from Charles Ross & Son Company

Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. A ribbon agitator consists of a set of inner and outer helical agitators. The outer ribbon moves materials in one direction and the inner ribbon moves the materials in the opposite direction. The... [See More]

  • Style: Agitators; Paddle (optional feature); Ribbon
  • Operating System: Batch
  • Operating Environment: Industrial; Laboratory
  • Capacity (volumetric): 0.4679 to 1000
Continuator® Blending System
from Bepex International LLC

Batch or continuous operations ideal for pre-blending, reacting, volatile removal, and 2nd-stage material heating. Vacuum or pressurized processing available. Different rotor configurations, such as paddles or ribbons, available for ideal agitation and handling of material phase changes. Liquid and... [See More]

  • Style: Paddle; Ribbon
  • Operating System: Batch; Continuous / In-Line
  • Operating Environment: Industrial; Laboratory
  • Mounting: Floor Mounted
Vertical Single-Shaft Mixer / Ribbon Blender -- VM 100
from amixon GmbH

Ideal mixing quality for dry, moist and viscous materials at variable filling levels. The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial mixer... [See More]

  • Style: Ribbon; Single Rotor
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 3.5