Food and Beverage Processing Powder and Solids Blenders

27 Results
Dicon In-Line Dispersing Wet Grinder -- 10x6 (MEGAGRINDER)
from ARDE Barinco, Inc.

A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
  • Operating System: Continuous / In-Line
  • Operating Environment: Industrial; Laboratory
  • Feed Rate (volumetric): 15000 to 90000
Paddle Blender -- 42P Series
from Charles Ross & Son Company

TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The paddle design is normally applied where friable materials are being blended and when... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
  • Operating System: Batch
  • Operating Environment: Industrial; Laboratory
  • Capacity (volumetric): 0.4679 to 514
Dispershear Continuous In-Line Mixing System -- Model D-1000
from ARDE Barinco, Inc.

Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
  • Operating System: Batch
  • Operating Environment: Industrial; Laboratory
  • Mounting: Benchtop
Ribbon Blender -- 42N Series
from Charles Ross & Son Company

Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. A ribbon agitator consists of a set of inner and outer helical agitators. The outer ribbon moves materials in one direction and the inner ribbon moves the materials in the opposite direction. The... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
  • Operating System: Batch
  • Operating Environment: Industrial; Laboratory
  • Capacity (volumetric): 0.4679 to 1000
CB1 Continuous Mixer/Blender
from Metalfab, Inc.

Metalfab's rugged CB1 Mixer/Blender is designed and engineered to continuously mix, blend, and convey two or more powders, pellets, flakes or granular materials dispensed from Metalfab MetaTech ™ Volumetric or "Better-Weigh ®" Gravimetric Feeders in proportional quantities. Available in... [See More]

  • Applications / Industry: Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
  • Operating System: Continuous / In-Line
  • Operating Environment: Industrial
  • Feed Rate (volumetric): 1122 to 18701
Wheat Mixing -- MR10L
from KPM Analytics

MR2L and MR10L mixers are used to condition wheat before test milling, and for a wide range of other mixing applications. [See More]

  • Applications / Industry: Food or Beverage Processing
  • Operating System: Batch
  • Operating Environment: Laboratory
  • Capacity (volumetric): 0.3531
Continuous Blender -- Vibra-Blender™
from Vibra Screw, Inc.

This unique device employs the principle of controlled vibration to "fluidize" dry materials for rapid dispersion and continuous, high-speed blending of solids. With extremely low power requirements and minimal particle degradation, the Vibra-Blender approaches the efficiency of a batch blender. [See More]

  • Applications / Industry: Chemical Processing; Food or Beverage Processing; Ore / Mineral Processing; Pharmaceutical Processing
  • Operating System: Continuous / In-Line
  • Operating Environment: Industrial
  • Feed Rate (volumetric): 898
Batch Mixer -- Model BX/60
from Silverson Machines, Inc.

Easy to clean construction, lip and shaft seals supplied when required [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing
  • Operating System: Batch
  • Operating Environment: Industrial; Laboratory
  • Capacity (volumetric): 0.1337 to 1069
Mortar Grinder PULVERISETTE 2
from Fritsch GmbH - Milling and Sizing

For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory... [See More]

  • Applications / Industry: Food or Beverage Processing; Pharmaceutical Processing; Chemistry, Mining and Metallurgy, Geology and Mineralogy, Glass and Ceramics Industry, Agriculture and Forestry
  • Operating System: Batch
  • Operating Environment: Laboratory
  • Capacity (volumetric): 3.53E-4 to 0.0067
MVP Multiple Vessel Processors
from Hebeler LLC.

PK Multiple Vessel Blending System (M.V.P. Blending System ®). The multi-functional M.V.P. solves some of the major issues facing sanitary powder processing today - containment and flexible production. Powder processing professionals everywhere consider PK ’s TwinShell ® -. V-Blender... [See More]

  • Applications / Industry: Food or Beverage Processing; Sanitary Processing
  • Operating System: Batch
  • Operating Environment: Industrial
  • Style: Bin Blending
BS-miniDRY® Lab Dryer and Mixer -- DKL015
from Heinkel USA

DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing
  • Operating System: Batch
  • Operating Environment: Laboratory
  • Capacity (volumetric): 0.0053 to 0.0530
EXTRUD-O-MIX® Low Pressure Mixing and Forming Extruder
from Bepex International LLC

Low-pressure mixing ideal for combining powders and liquids to produce a paste or dough. Mixing and forming are accomplished in one step, with multiple extrusion plate configurations for increased flexibility. Cantilevered rotor design keeps mechanical components out of the process for ease of... [See More]

  • Applications / Industry: Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing
  • Operating System: Continuous / In-Line
  • Operating Environment: Industrial; Laboratory
  • Mounting: Floor Mounted
Double Ribbon/Paddle Blender/Dryer -- JRB 1
from Jaygo, Inc.

Efficient and Economical Mixer & Dryer Designs for the Chemical, Food and Pharmaceutical Processing Industries. The Jaygo Double Ribbon Blender is a horizontal mixer/blender for a wide variety of dry, liquid or slurried products. These versatile mixers are efficient and economical. Designs are... [See More]

  • Applications / Industry: Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing; Sanitary Processing
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 1
Q125 Sonicator -- Q125
from Qsonica, LLC

Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
  • Operating System: Batch
  • Operating Environment: Laboratory
  • Capacity (volumetric): 7.06E-6 to 0.0018
Tumble Blenders
from Hebeler LLC.

Simple tumble blending is characterized by low energy input and this operation works well with formulations that are free-flowing and have similar physical properties. PK offers a variety of vessel geometries that allow our customers to select the best vessel for the process. The shapes include... [See More]

  • Applications / Industry: Chemical Processing; Food or Beverage Processing
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 530
BS-pilotDRY® Pilot Plant Dryer / Mixer -- ML015-ML005
from Heinkel USA

ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing
  • Operating System: Batch
  • Operating Environment: Laboratory
  • Capacity (volumetric): 0.3531 to 6.18
Flex-O-Mix® Wet Mixing and Agglomeration System
from Bepex International LLC

Ideal for applications with high moisture addition and/or a porous, dispersible granule is desired. Capable of feeding multiple powders, and circumferentially arranged spray nozzles permit simultaneous injection of up to four different liquid streams. Instant mixing and short retention time (1-2... [See More]

  • Applications / Industry: Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing
  • Operating System: Continuous / In-Line
  • Operating Environment: Industrial; Laboratory
  • Style: Agglomeration
Plough and Turbulent Paddle Blenders & Dryers -- JTB-02
from Jaygo, Inc.

Range of Applications. JAYGO's JTB BLENDER can be utilized for blending dry, powdery, granular, fibrous, and moist solids and liquids together with pasty products up to and including highly viscous masses. The JAYGO JTB MIXER can be used for numerous processes, including compounding, fine mixing,... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 0.1200 to 0.1700
Q1375 Sonicator -- Q1375
from Qsonica, LLC

Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
  • Operating System: Batch; Continuous / In-Line (optional feature)
  • Operating Environment: Industrial
  • Feed Rate (volumetric): 317
Orbiting Screw Conical Mixer / Cooker -- MF010 - MB8000
from Heinkel USA

MF010 - MB8000. Orbiting Screw Conical Mixer / Cooker. Cooking and sterilizing using steam and adding liquids. Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials and the... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Ore / Mineral Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
  • Operating System: Batch
  • Operating Environment: Industrial; Laboratory
  • Capacity (volumetric): 3.53 to 353
Turbulizer® Continuous High Shear Paddle Mixer
from Bepex International LLC

Ideal for continuous mixing, coating, hydrating, and homogenizing applications. Feed multiple wet and dry ingredients at once. Outboard bearings and seals make for easy maintenance. Optional jacketed design provides high-efficiency indirect process heating or cooling. The Turbulizer is a continuous... [See More]

  • Applications / Industry: Chemical Processing; Food or Beverage Processing; Ore / Mineral Processing
  • Operating System: Continuous / In-Line
  • Operating Environment: Industrial; Laboratory
  • Style: Paddle
Saturn Conical Screw Processor -- 50
from Jaygo, Inc.

Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw Processors can be... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 18 to 20
Q500 Sonicator -- Q500
from Qsonica, LLC

Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
  • Operating System: Batch; Continuous / In-Line (optional feature)
  • Operating Environment: Industrial; Laboratory
  • Capacity (volumetric): 3.53E-4 to 0.0353
Titan Double Planetary Mixer -- TDPMD - 2
from Jaygo, Inc.

Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium... [See More]

  • Applications / Industry: Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 0.0706
Q55 Sonicator -- Q55
from Qsonica, LLC

Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
  • Operating System: Batch
  • Operating Environment: Laboratory
  • Capacity (volumetric): 7.06E-6 to 0.0018
Vee and Double Cone Blenders -- B-50-CA
from Jaygo, Inc.

V" mixer with supports and housed motors, for clean room installation. JAYGO is a World Leader in Process Equipment. Years of experience coupled with continuous refinement and an ongoing search for the latest technologies have made JAYGO equipment the finest produced in the world. Their in-depth... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing; Sanitary Processing; Clean Room Installation
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 0.8829
Q700 Sonicator -- Q700
from Qsonica, LLC

Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
  • Operating System: Batch; Continuous / In-Line (optional feature)
  • Operating Environment: Industrial; Laboratory
  • Capacity (volumetric): 3.53E-4 to 0.0353