Cosmetics Processing Powder and Solids Blenders
from ARDE Barinco, Inc.
A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
- Operating System: Continuous / In-Line
- Operating Environment: Industrial; Laboratory
- Feed Rate (volumetric): 15000 to 90000
from Charles Ross & Son Company
The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 0.2674 to 100
from ARDE Barinco, Inc.
Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Mounting: Benchtop
from Charles Ross & Son Company
The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 66.84 to 134
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 1
from Charles Ross & Son Company
TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The paddle design is normally applied where friable materials are being blended and when... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.4679 to 514
from Charles Ross & Son Company
The patented PowerMix* combines a planetary blade and a high speed dispersion blade. Both agitators are in constant motion. The planetary and the high speed disperser blades rotate on their own axes and also rotate continuously around the vessel. The planetary blade feeds materials directly into the... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature); Water / Wastewater Treatment
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 0.5347 to 100
from Charles Ross & Son Company
The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]
- Applications / Industry: Cosmetics Processing; Paint / Coating Processing; Sanitary Processing (optional feature)
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 0.0167 to 0.6684
from Charles Ross & Son Company
The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]
- Applications / Industry: Cosmetics Processing; Paint / Coating Processing
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 0.6684 to 134
from Charles Ross & Son Company
Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. A ribbon agitator consists of a set of inner and outer helical agitators. The outer ribbon moves materials in one direction and the inner ribbon moves the materials in the opposite direction. The... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.4679 to 1000
from Charles Ross & Son Company
The material to be milled is placed between the feed and center rolls. Each adjacent roll rotates at progressively higher speeds. For example; the feed roll may rotate at 30 rpm, the center roll at 90 rpm and the apron roll at 270 rpm. Material is transferred from the center roll to the apron roll... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Style: Three Roll Mill
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 0.0418 to 0.5347
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 20.05 to 100
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 10 to 500
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 3.5 to 500
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 7.06E-6 to 0.0018
from Jaygo, Inc.
With Discharge Press mounted on common base supplied for the manufacture of Medical-Grade Silicones. Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 0.3531
from NETZSCH Premier Technologies LLC
Homogenizer LambdaVita. Investment Security Right from the Start!. General. The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the profitability, the... [See More]
- Applications / Industry: Cosmetics Processing; Pharmaceutical Processing; Biotechnology
- Style: Static
- Operating Environment: Industrial
- Mounting: Portable (optional feature); Floor Mounted
from Heinkel USA
DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 0.0053 to 0.0530
from Silverson Machines, Inc.
Easy to clean construction, lip and shaft seals supplied when required [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.1337 to 1069
from Qsonica, LLC
Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
- Operating System: Batch; Continuous / In-Line (optional feature)
- Operating Environment: Industrial
- Feed Rate (volumetric): 317
from Jaygo, Inc.
With High Speed Disperser supplied for the manufacture of Munitions [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 3.53
from NETZSCH Premier Technologies LLC
MaxShear Inline Disperser. Extreme high-shear performance. General. Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances... [See More]
- Applications / Industry: Cosmetics Processing; Paint / Coating Processing; Pharmaceutical Processing
- Operating System: Continuous / In-Line
- Operating Environment: Industrial
- Mounting: Portable (optional feature); Floor Mounted
from Heinkel USA
ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 0.3531 to 6.18
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
- Operating System: Batch; Continuous / In-Line (optional feature)
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 3.53E-4 to 0.0353
from Jaygo, Inc.
Supplied for the manufacture of Conductive Epoxies. Options Include. Carbon Steel, Stainless Steel, Coated, Other Materials. Double Jacket for Process Heating or Cooling. Internal Vacuum or Pressure. Flush-Bottom Plug Valve or Flush-Bottom Ball Valve. Various Blade Designs - Rectangular, 1/4 Twist,... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 1.77
from NETZSCH Premier Technologies LLC
Premix Vessels GammaVita Type ABF / ABW / ABS. Investment Security Right from the Start!. General. “Satisfied customers “ – this is our aim at NETZSCH Vakumix. We know your problems and worries and of course your wishes. Profit form our experience of many years, as you will find... [See More]
- Applications / Industry: Cosmetics Processing; Pharmaceutical Processing; Biotechnology
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 0.3531 to 353
from Heinkel USA
MF010 - MB8000. Orbiting Screw Conical Mixer / Cooker. Cooking and sterilizing using steam and adding liquids. Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials and the... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Ore / Mineral Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 3.53 to 353
from Qsonica, LLC
Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 7.06E-6 to 0.0018
from Jaygo, Inc.
Supplied for the manufacture of Ceramic Pastes. Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes,... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 1.77
from Qsonica, LLC
Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
- Operating System: Batch; Continuous / In-Line (optional feature)
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 3.53E-4 to 0.0353
from Jaygo, Inc.
Range of Applications. JAYGO's JTB BLENDER can be utilized for blending dry, powdery, granular, fibrous, and moist solids and liquids together with pasty products up to and including highly viscous masses. The JAYGO JTB MIXER can be used for numerous processes, including compounding, fine mixing,... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 0.1200 to 0.1700
from Jaygo, Inc.
Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw Processors can be... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 18 to 20
from Jaygo, Inc.
V" mixer with supports and housed motors, for clean room installation. JAYGO is a World Leader in Process Equipment. Years of experience coupled with continuous refinement and an ongoing search for the latest technologies have made JAYGO equipment the finest produced in the world. Their in-depth... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing; Sanitary Processing; Clean Room Installation
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 0.8829